Littelfuse, Inc. 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP200A

Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode - 5KP200A - Littelfuse, Inc.
Rosemont, IL, United States
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode
5KP200A
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP200A
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
Through-Hole 200V TVS Protection Diode - 144-5KP200A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 200V TVS Protection Diode
144-5KP200A
Through-Hole 200V TVS Protection Diode 144-5KP200A
TVS Diode, 5kW, 200V VRWM, Unidirectional, Through Hole Product overview: 5KP200A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 200V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 200V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP200A can be used for catalog matching and distributor lookup.

TVS Diode, 5kW, 200V VRWM, Unidirectional, Through Hole Product overview: 5KP200A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 200V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 200V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP200A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5KP200ALFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP200ALFCT-ND
TVS Diodes 5KP200ALFCT-ND
329.2V Clamp 15.5A Ipp Tvs Diode Through Hole P600

329.2V Clamp 15.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP200ALFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP200ALFTR-ND
TVS Diodes 5KP200ALFTR-ND
329.2V Clamp 15.5A Ipp Tvs Diode Through Hole P600

329.2V Clamp 15.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS - TVS - Diodes - 5KP200A - 1129511-5KP200A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP200A
1129511-5KP200A
TVS - TVS - Diodes - 5KP200A 1129511-5KP200A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129511-5KP200A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 15.5A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 200V Voltage - Breakdown (Minimum): 222V Voltage - Clamping (Maximum) at Ipp: 329.2V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1129511-5KP200A
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 15.5A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 200V
Voltage - Breakdown (Minimum): 222V
Voltage - Clamping (Maximum) at Ipp: 329.2V

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP200A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP200A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP200A
TVS DIODE 200VWM 329.2VC P600

TVS DIODE 200VWM 329.2VC P600

Supplier's Site
Tvs Diode, 5Kw, 200V, P600; Product Range Littelfuse - 06R2163 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 200V, P600; Product Range Littelfuse
06R2163
Tvs Diode, 5Kw, 200V, P600; Product Range Littelfuse 06R2163
TVS DIODE, 5KW, 200V, P600; Product Range:5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:200V; Clamping Voltage Max:329.2V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:222V; Qualification:- RoHS Compliant: Yes

TVS DIODE, 5KW, 200V, P600; Product Range:5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:200V; Clamping Voltage Max:329.2V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:222V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 5Kw, 200V, P600; Product Range Littelfuse - 26K8862 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 200V, P600; Product Range Littelfuse
26K8862
Tvs Diode, 5Kw, 200V, P600; Product Range Littelfuse 26K8862
TVS DIODE, 5KW, 200V, P600; Product Range:5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:200V; Clamping Voltage Max:329.2V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:222V; Qualification:- RoHS Compliant: Yes

TVS DIODE, 5KW, 200V, P600; Product Range:5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:200V; Clamping Voltage Max:329.2V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:222V; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP200A 144-5KP200A 5KP200ALFCT-ND 1129511-5KP200A 5KP200A 06R2163
Product Name 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode Through-Hole 200V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 5KP200A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 5Kw, 200V, P600; Product Range Littelfuse
VR 200 volts 200 volts
VBR 222 to 246 volts 222 volts 222 volts 222 volts 222 volts
PD 5.00E6 milliwatts
Configuration Single Single
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data