The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
648V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
648V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
648V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251489-SMBJ400CA
Series: SMBJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 400V
Current - Peak Pulse (10/1000μs): 900mA
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 447V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 648V
Alternative Parts (Cross-Reference): SMBJ400CA-TP-HF; SMBJ400CA-TP; P6SMB480CT/R13;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
TVS DIODE 400VWM 648VC DO214AA
TVS Diodes / ESD Suppressors 600W 400V 5% Bi-Directional
TVS DIODE 400VWM 648VC DO214AA
DIODE, TVS, 400V, 600W, BID, 5%, SMB; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 400V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ400CA | SMBJ400CALFDKR-ND | 1251489-SMBJ400CA | SMBJ400CA | SMBJ400CA | SMBJ400CA | 41T0814 | 64AH8594 |
| Product Name | 600W Surface Mount TVS Diode | TVS Diodes | TVS - TVS - Diodes - SMBJ400CA | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 400V, 600W, Bid, 5%, Smb; Product Range Littelfuse | Tvs Diode, 600W, 400V, Bidir, Do-214Aa; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||||||
| VC | 648 volts | 648 volts | 648 volts | 648 volts | 648 volts | |||
| VBR | 447 to 494 volts | 447 volts | 447 volts | 447 volts | 447 volts | |||
| Configuration | Single | |||||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA (SMBJ) | DO-214AA |