The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
TVS 600W 250V 5% BI DO-214AA TR13 RoHs
405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251477-SMBJ250CA
Series: SMBJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 250V
Current - Peak Pulse (10/1000μs): 1.5A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 279V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 405V
Alternative Parts (Cross-Reference): P6SMB300CAT/R7; P6SMB300CA-M3/5B; P6SMB300CA/51;
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
TVS DIODE 250VWM 405VC DO214AA
TVS DIODE, BIDIR, 250V, 600W, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 250VWM 405VC DO214AA
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ250CA | 552285 | SMBJ250CATR-ND | 1251477-SMBJ250CA | SMBJ250CA | 15AC8668 | SMBJ250CA |
| Product Name | 600W Surface Mount TVS Diode | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMBJ250CA | TVS Diodes | Tvs Diode, Bidir, 250V, 600W, Do-214Aa; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 405 volts | 405 volts | 405 volts | 405 volts | 405 volts | ||
| VBR | 279 to 309 volts | 279 volts | 279 volts | 279 volts | 279 volts | ||
| Package | DO-201; DO-201 | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA (SMBJ) | ||
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | -55 to 150 C (-67 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |