Win Source Electronics Datasheets for Thermostats

Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.


Thermostats: Learn more

Product Name Notes
Manufacturer: AMIS Category: Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~...
Manufacturer: Microchip Technology Category: Sensors, Transducers -Temperature Sensors- Thermostats - Solid State Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Trip Temperature Threshold: Cold Switching Temperature: 5°C...
Win Source Part Number: 1010911-66F085-0482 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Mechanical Series: 6600 Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±9°F (±5°C) Circuit: SPST-NO...
Win Source Part Number: 1039795-67F080P Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Mechanical Series: 6700 Termination Style: PC Pins Package: Tube Standard Package: 500 Tolerance: ±9°F (±5°C) Circuit: SPST-NO...
Win Source Part Number: 1039796-67L115 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Mechanical Series: 6700 Termination Style: PC Pins Package: Tube Standard Package: 500 Tolerance: ±9°F (±5°C) Circuit: SPST-NC...
Win Source Part Number: 1342050-LM27-2PL MDA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Package: Tape & Reel Standard Package: 7,000 Output Type: Open Drain Output: Active...
Win Source Part Number: 1345203-TC653AEVUA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tube Standard Package: 100 Output: Active Low...
Win Source Part Number: 1345205-TC653AGVUA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tube Standard Package: 100 Output: Active Low...
Win Source Part Number: 1345209-TC653AGVUATR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tape & Reel Standard Package: 2,500 Output:...
Win Source Part Number: 1345211-TC653AEVUATR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tape & Reel Standard Package: 2,500 Output:...
Win Source Part Number: 1345216-TC653CGVUATR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tape & Reel Standard Package: 2,500 Output:...
Win Source Part Number: 1345217-TC653CGVUA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tube Standard Package: 100 Output: Active Low...
Win Source Part Number: 1345231-TC650BEVUATR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Fan Controller Package: Tape & Reel Standard Package: 2,500 Output: Active Low Switching...
Win Source Part Number: 1345235-TC652CGVUA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Fan Controller Package: Tube Standard Package: 100 Output: Active Low Switching Temperature: 35°C,...
Win Source Part Number: 1345236-TC653ACVUA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tube Standard Package: 100 Output: Active Low...
Win Source Part Number: 1345237-TC653ACVUATR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tape & Reel Standard Package: 2,500 Output:...
Win Source Part Number: 1345239-TC652CGVUATR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Fan Controller Package: Tape & Reel Standard Package: 2,500 Output: Active Low Switching...
Win Source Part Number: 1345241-TC650BEVUA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Fan Controller Package: Tube Standard Package: 100 Output: Active Low Switching Temperature: 55°C...
Win Source Part Number: 1345243-TC651ACVUA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tube Standard Package: 100 Output: Active Low...
Win Source Part Number: 1345245-TC651ACVUATR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tape & Reel Standard Package: 2,500 Output:...
Win Source Part Number: 1345249-TC651AEVUATR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tape & Reel Standard Package: 2,500 Output:...
Win Source Part Number: 1345250-TC651AEVUA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tube Standard Package: 100 Output: Active Low...
Win Source Part Number: 1345253-TC651AGVUA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tube Standard Package: 100 Output: Active Low...
Win Source Part Number: 1345254-TC651AGVUATR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tape & Reel Standard Package: 2,500 Output:...
Win Source Part Number: 1352336-F20A09505360 0060 Category: Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical Series: F20 Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±9°F (±5°C)...
Win Source Part Number: 1356574-LM26LVQISD-1 30/NOPB Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Temperature Range - Operating: -50°C ~ 150°C Fake Threat In the Open Market:...
Win Source Part Number: 1375590-TMP303CDRLR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In...
Win Source Part Number: 1377554-66F085 Category: Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Sensata-Airpax Series:...