Diode Avalanche 400V 1.6A (DC) Surface Mount TO-277A (SMPC)
DIODE AVALANCHE 400V 1.6A TO277A Product overview: AU2PGHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU2PGHM3/86A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 862643-AU2PGHM3/86A
Series: eSMP®
Features: Diode Avalanche 400 V 1.6A (DC) Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-277, 3-PowerDFN
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: AU2
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE AVALANCHE 400V 1.6A TO277A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | AU2PGHM3/86A-ND | 280-AU2PGHM3/86A | 862643-AU2PGHM3/86A | AU2PGHM3/86A |
| Product Name | Single Diodes | 400V 1.6A Diode and Rectifier | Diodes, Rectifiers - Single - AU2PGHM3/86A | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package | Tape & Reel (TR) | TO-277A (SMPC) | ||
| RoHS Compliant | RoHS |