Littelfuse, Inc. 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE540CA

Description
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Request a Quote Datasheet
Description
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode - 1.5KE540CA - Littelfuse, Inc.
Rosemont, IL, United States
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode
1.5KE540CA
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE540CA
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance

The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance

Supplier's Site Datasheet
540V TVS Protection Diode - 144-1.5KE540CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
540V TVS Protection Diode
144-1.5KE540CA
540V TVS Protection Diode 144-1.5KE540CA
TVS Diode, 1.5kW, 540V DC, Bidirectional, DO-201 Product overview: 1.5KE540CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 540V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 540V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE540CA can be used for catalog matching and distributor lookup.

TVS Diode, 1.5kW, 540V DC, Bidirectional, DO-201 Product overview: 1.5KE540CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 540V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 540V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE540CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 18-1.5KE540CACT-ND - DigiKey
Thief River Falls, MN, United States
740V Clamp 2A Ipp Tvs Diode Through Hole DO-201

740V Clamp 2A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS Diodes - 18-1.5KE540CATR-ND - DigiKey
Thief River Falls, MN, United States
740V Clamp 2A Ipp Tvs Diode Through Hole DO-201

740V Clamp 2A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
Hard To Find - 1.5KE540CA - 1120820-1.5KE540CA - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1.5KE540CA
1120820-1.5KE540CA
Hard To Find - 1.5KE540CA 1120820-1.5KE540CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120820-1.5KE540CA Packaging: Tape and Reel Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 2A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 460V Voltage - Breakdown (Minimum): 513V Voltage - Clamping (Maximum) at Ipp: 740V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120820-1.5KE540CA
Packaging: Tape and Reel
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 2A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-201
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 460V
Voltage - Breakdown (Minimum): 513V
Voltage - Clamping (Maximum) at Ipp: 740V

Buy Now
Tvs Diode, 1.5Kw, 540V, Do-201; Breakdown Voltage Range Littelfuse - 05M2246 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 540V, Do-201; Breakdown Voltage Range Littelfuse
05M2246
Tvs Diode, 1.5Kw, 540V, Do-201; Breakdown Voltage Range Littelfuse 05M2246
TVS DIODE, 1.5KW, 540V, DO-201; Breakdown Voltage Range:513V to 567V; Breakdown Voltage Vbr:513V; Clamping Voltage Vc Max:740V; Diode Case Style:DO-201; Diode Type:Bidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

TVS DIODE, 1.5KW, 540V, DO-201; Breakdown Voltage Range:513V to 567V; Breakdown Voltage Vbr:513V; Clamping Voltage Vc Max:740V; Diode Case Style:DO-201; Diode Type:Bidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE540CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE540CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE540CA
TVS DIODE 460VWM 740VC DO201

TVS DIODE 460VWM 740VC DO201

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE540CA 144-1.5KE540CA 18-1.5KE540CACT-ND 1120820-1.5KE540CA 05M2246 1.5KE540CA
Product Name 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 540V TVS Protection Diode TVS Diodes Hard To Find - 1.5KE540CA Tvs Diode, 1.5Kw, 540V, Do-201; Breakdown Voltage Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VR 486 volts 460 volts
VBR 513 to 567 volts 513 volts 513 volts 513 to 567 volts 513 volts
PD 1.50E6 milliwatts
Configuration Single Single
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data