Manufacturer: Vishay
Win Source Part Number: 201691-BYM36C-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 3A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-64
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
DIODE AVALANCHE 600V 3A SOD64
Diode Avalanche 600V 3A Through Hole SOD-64
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYM36C-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM36C-TAP can be used for catalog matching and distributor lookup.
Rectifiers 600 Volt 3.0 Amp 65 Amp IFSM
DIODE AVALANCHE 600V 3A SOD64
DIODE AVALANCHE 600V 3A SOD64
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | 201691-BYM36C-TAP | 112-BYM36C-TAPCT-ND | 280-BYM36C-TAP | BYM36C-TAP | BYM36C-TAP | BYM36C-TAP |
| Product Name | Diodes, Rectifiers - Single - BYM36C-TAP | Single Diodes | 3A 600V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Configuration | Single | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.6 volts | 1.6 volts | 1.6 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0050 mA | 0.0050 mA |