Vishay Intertechnology, Inc. Single Diodes BYW83TAP

Description
DIODE AVALANCHE 400V 3A SOD64
Request a Quote Datasheet
Description
DIODE AVALANCHE 400V 3A SOD64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-BYW83TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-BYW83TAPCT-ND
Single Diodes 112-BYW83TAPCT-ND
DIODE AVALANCHE 400V 3A SOD64

DIODE AVALANCHE 400V 3A SOD64

Buy Now Datasheet
Single Diodes - 112-BYW83TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-BYW83TAPTB-ND
Single Diodes 112-BYW83TAPTB-ND
Diode Avalanche 400V 3A Through Hole SOD-64

Diode Avalanche 400V 3A Through Hole SOD-64

Buy Now Datasheet
400V 3A Diode and Rectifier - 2085-BYW83TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 3A Diode and Rectifier
2085-BYW83TAP
400V 3A Diode and Rectifier 2085-BYW83TAP
Diode Switching 400V 3A 2-Pin SOD-64 Ammo Product overview: BYW83TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYW83TAP can be used for catalog matching and distributor lookup.

Diode Switching 400V 3A 2-Pin SOD-64 Ammo Product overview: BYW83TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYW83TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYW83TAP - 865115-BYW83TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYW83TAP
865115-BYW83TAP
Diodes, Rectifiers - Single - BYW83TAP 865115-BYW83TAP
Manufacturer: Vishay Win Source Part Number: 865115-BYW83TAP Features: Diode Avalanche 400 V 3A Through Hole SOD-64 Speed: Standard Recovery >500ns, > 200mA (Io) Package: SOD-64, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: BYW83 Categories: Discrete Semiconductor Products Case / Package: SOD-64 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 12500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 865115-BYW83TAP
Features: Diode Avalanche 400 V 3A Through Hole SOD-64
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: SOD-64, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: BYW83
Categories: Discrete Semiconductor Products
Case / Package: SOD-64
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 12500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYW83TAP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW83TAP
Discrete Semiconductor Products - Diodes - Rectifiers BYW83TAP
DIODE AVALANCHE 400V 3A SOD64

DIODE AVALANCHE 400V 3A SOD64

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
BYW83TAP
Rectifiers BYW83TAP
Rectifiers 3.0 Amp 400 Volt 100 Amp IFSM

Rectifiers 3.0 Amp 400 Volt 100 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Avalanche Diodes Rectifiers Rectifiers
Product Number 112-BYW83TAPCT-ND 2085-BYW83TAP 865115-BYW83TAP BYW83TAP BYW83TAP
Product Name Single Diodes 400V 3A Diode and Rectifier Diodes, Rectifiers - Single - BYW83TAP Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Ammo Pack SOD-64 SOD-64
RoHS Compliant RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data