Diode Avalanche 400V 3A Through Hole SOD-64
Manufacturer: Vishay
Win Source Part Number: 865102-BYT56G-TAP
Features: Diode Avalanche 400 V 3A Through Hole SOD-64
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-64, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: BYT56
Categories: Discrete Semiconductor Products
Case / Package: SOD-64
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 12500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Switching 400V 3A 2-Pin SOD-64 Ammo Product overview: BYT56G-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT56G-TAP can be used for catalog matching and distributor lookup.
Rectifiers 400 Volt 3.0 Amp 80 Amp IFSM
DIODE AVALANCHE 400V 3A SOD64
AVALANCHE DIODE, 3A, 400V, SOD-64; Current Rating:3A; Diode Case Style:SOD-64; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | BYT56G-TAP-ND | 865102-BYT56G-TAP | 2085-BYT56G-TAP | BYT56G-TAP | BYT56G-TAP | 32C9341 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BYT56G-TAP | 400V 3A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 3A, 400V, Sod-64; Current Rating Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Configuration | Single | |||||
| Package | SOD-64 | SOD-64 | SOD-64 | |||
| RoHS Compliant | RoHS | RoHS |