Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324267-BYG23T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 7,500
Mounting: Surface Mount
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1300 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1300 V
Operating Temperature - Junction: -50°C ~ 175°C
Supplier Device Package: DO-214AC, SMA
Case / Package: DO-214AC, SMA
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-BYG23TTR
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Avalanche Diodes |
| Product Number | 1324267-BYG23T |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Configuration | Single |
| RoHS Compliant | RoHS |
| VF | 1.9 volts |
| VR | 1300 volts |