Manufacturer: Vishay
Win Source Part Number: 1025559-BYG24D-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1.5A
Reverse Recovery Time (trr): 140ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
DIODE AVAL 200V 1.5A DO214AC Product overview: BYG24D-E3/TR3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG24D-E3/TR3 can be used for catalog matching and distributor lookup.
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)
DIODE AVAL 200V 1.5A DO214AC
Rectifiers 1.5A 200 Volt 140ns
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1025559-BYG24D-E3/TR3 | 280-BYG24D-E3/TR3 | BYG24D-E3/TR3-ND | BYG24D-E3/TR3 | BYG24D-E3/TR3 |
| Product Name | Diodes, Rectifiers - Single - BYG24D-E3/TR3 | 200V 1.5A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 1.25 volts | 1.25 volts | |||
| VR | 200 volts | ||||
| IR | 1.00E-3 mA |