Diode Avalanche 200V 2.4A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 200V 2.4A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 200V 2.4A (DC) Surface Mount TO-277A (SMPC)
DIODE 2.4 A, 200 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: AS4PD-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 A, 200 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.4 A, 200 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS4PD-M3/86A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1093707-AS4PD-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2.4A (DC)
Voltage - Forward (Vf) (Max) @ If: 962mV @ 2A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
DIODE AVALANCHE 200V 2.4A TO277A
DIODE, STANDARD, 4A, 200V, TO-277A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single
DIODE, STANDARD, 4A, 200V, TO-277A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | AS4PD-M3/86AGITR-ND | 280-AS4PD-M3/86A | 1093707-AS4PD-M3/86A | AS4PD-M3/86A | 53T0002 | AS4PD-M3/86A |
| Product Name | Single Diodes | 2.4 A 200 V 277A Diode and Rectifier | Diodes, Rectifiers - Single - AS4PD-M3/86A | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Standard, 4A, 200V, To-277A; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package | Tape and Reel | TO-277A (SMPC) | TO-277A-3 | |||
| RoHS Compliant | RoHS | |||||
| IO | 2.4 amps | |||||
| Configuration | Single |