Vishay Intertechnology, Inc. Single Diodes BYG10D-M3/TR

Description
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYG10D-M3/TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYG10D-M3/TR-ND
Single Diodes BYG10D-M3/TR-ND
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)

Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - BYG10D-M3/TR - 865079-BYG10D-M3/TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYG10D-M3/TR
865079-BYG10D-M3/TR
Diodes, Rectifiers - Single - BYG10D-M3/TR 865079-BYG10D-M3/TR
Manufacturer: Vishay Win Source Part Number: 865079-BYG10D-M3/TR Series: Automotive, AEC-Q101 Features: Diode Avalanche 200 V 1.5A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: BYG10 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 865079-BYG10D-M3/TR
Series: Automotive, AEC-Q101
Features: Diode Avalanche 200 V 1.5A Surface Mount DO-214AC (SMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYG10
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
200V 1.5A Diode and Rectifier - 280-BYG10D-M3/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1.5A Diode and Rectifier
280-BYG10D-M3/TR
200V 1.5A Diode and Rectifier 280-BYG10D-M3/TR
DIODE AVAL 200V 1.5A DO214AC Product overview: BYG10D-M3/TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10D-M3/TR can be used for catalog matching and distributor lookup.

DIODE AVAL 200V 1.5A DO214AC Product overview: BYG10D-M3/TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10D-M3/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYG10D-M3/TR
Rectifiers BYG10D-M3/TR
Rectifiers 1.5A,200V VGSC-STD Avalanche SMD

Rectifiers 1.5A,200V VGSC-STD Avalanche SMD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYG10D-M3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYG10D-M3/TR
Discrete Semiconductor Products - Diodes - Rectifiers BYG10D-M3/TR
DIODE AVAL 200V 1.5A DO214AC

DIODE AVAL 200V 1.5A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Avalanche Diodes Rectifiers Rectifiers Rectifiers
Product Number BYG10D-M3/TR-ND 865079-BYG10D-M3/TR 280-BYG10D-M3/TR BYG10D-M3/TR BYG10D-M3/TR
Product Name Single Diodes Diodes, Rectifiers - Single - BYG10D-M3/TR 200V 1.5A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Configuration Single
Package SMA; DO-214AC (SMA) Tape & Reel (TR) SMA SMA
Unlock Full Specs
to access all available technical data