Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251271-SMAJ250A
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 250VWM 405VC DO214AC
TVS-DIODE, 400W, 250V, UNIDIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS-DIODE, 400W, 250V, UNIDIRECTIONAL, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
DIODE, TVS, 250V, 400W, UNI, 5%, SMA; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 250VWM 405VC DO214AC
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ250A | 1251271-SMAJ250A | SMAJ250ALFCT-ND | SMAJ250A | 64T2594 | 26K7400 | SMAJ250A |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS - TVS - Diodes - SMAJ250A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs-Diode, 400W, 250V, Unidirectional, Do-214Ac; Product Range Littelfuse | Tvs-Diode, 400W, 250V, Unidirectional, Do-214Ac, Full Reel; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||||
| VC | 405 volts | 405 volts | 405 volts | 405 volts | |||
| VBR | 279 to 309 volts | 279 volts | 279 volts | 279 volts | |||
| Configuration | Single | ||||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |