Manufacturer: Vishay
Win Source Part Number: 012380-BYG10D-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
1.5A 200V Avalanche Rectifier Diode, SMA, SMD Product overview: BYG10D-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10D-E3/TR can be used for catalog matching and distributor lookup.
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)
DIODE, STANDARD, 1.5 A, DO-214; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1.5A; Diode Configuration:Single
DIODE AVAL 200V 1.5A DO214AC
DIODE AVAL 200V 1.5A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 012380-BYG10D-E3/TR | 280-BYG10D-E3/TR | BYG10D-E3/GIDKR-ND | 60AC3553 | BYG10D-E3/TR | BYG10D-E3/TR | BYG10D-E3/TR |
| Product Name | Diodes, Rectifiers - Single - BYG10D-E3/TR | SMD 1.5A 200V Diode and Rectifier | Single Diodes | Diode, Standard, 1.5 A, Do-214; Repetitive Reverse Voltage Vrrm Max Vishay | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | ||||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 200 volts | 200 volts | 200 volts | ||||
| IR | 1.00E-3 mA | 1.00E-3 mA |