Manufacturer: Vishay
Win Source Part Number: 1018520-AS1PG-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1.5A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 1.5μs
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 10.4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: AS1PG
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): AS1PGHM3/84A; AS1PGHM3/85A; AS1PG-M3/85A;
Introduction Date: November 23, 2010
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Diode Avalanche 400V 1.5A (DC) Surface Mount DO-220AA (SMP)
Diode Avalanche 400V 1.5A (DC) Surface Mount DO-220AA (SMP)
Diode Avalanche 400V 1.5A (DC) Surface Mount DO-220AA (SMP)
DIODE AVALANCHE 400V 1.5A DO220 Product overview: AS1PG-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS1PG-M3/84A can be used for catalog matching and distributor lookup.
DIODE AVAL 400V 1.5A DO220AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1018520-AS1PG-M3/84A | AS1PG-M3/84ADKR-ND | 280-AS1PG-M3/84A | AS1PG-M3/84A | AS1PG-M3/84A |
| Product Name | Diodes, Rectifiers - Single - AS1PG-M3/84A | Single Diodes | 400V 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 1.15 volts | 1.15 volts | |||
| VR | 400 volts | ||||
| IR | 0.0050 mA |