Rectifier Diode, Product overview: BYG10YHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10YHM3_A/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1050158-BYG10YHM3_A/
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 1.5A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A
Reverse Recovery Time (trr): 4 µs
Current - Reverse Leakage @ Vr: 1 µA @ 1600 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): BYG10YHM3_A/HBYG10YH
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BYG10YHM3_A/HGITR,BY
Base Product Number: BYG10
Diode Avalanche 1600V 1.5A (DC) Surface Mount DO-214AC (SMA)
Diode Avalanche 1600V 1.5A (DC) Surface Mount DO-214AC (SMA)
Diode Avalanche 1600V 1.5A (DC) Surface Mount DO-214AC (SMA)
RECTIFIER, SINGLE, 10A, 1.6KV, DO-214AC; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):1.5A; Diode Configuration:Single
Rectifiers 1600V Vrrm; 1.5A If DO-214AC (SMA)
DIODE AVAL 1.6KV 1.5A DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-BYG10YHM3_A/H | 1050158-BYG10YHM3_A/H | BYG10YHM3_A/HGICT-ND | 95AC1114 | BYG10YHM3_A/H | BYG10YHM3_A/H |
| Product Name | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Rectifier, Single, 10A, 1.6Kv, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Configuration | Single | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 1600 volts |