Win Source Electronics Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving Packaging: Bulk Part Status: Obsolete Frequency: 3MHz ~ 750MHz Function: Multiple, NonProgrammable Output:... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires - Management - Solder Sleeve Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency Stability: ±10ppm Frequency Tolerance: ±0.5%... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires - Management - Solder Sleeve Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 15 MHz Frequency Stability: ±20ppm... | |
| Category: Cables, Wires - Management>Heat Shrink Tubing Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Flat Flex Type: FFC, FPC Mounting Type: Fixed Connector/Contact Type: Contacts, Top and Bottom Number of... | |
| Manufacturer: 3M Win Source Part Number: 1005610-4606-PST Type: Tubing Length: 0.667' (203.20mm, 8.00") Diameter: 3.90" (99.1mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open... | |
| Manufacturer: Alpha Wire Win Source Part Number: 761676-XS200N3/8 BK005 Series: FIT XS-200N Type: Sleeving Color: Black Operating Temperature Range: -45°C ~ 120°C Features: Fungus Resistant, Tight Weave Length: 100' (30.48m)... | |
| Manufacturer: Alpha Wire Win Source Part Number: 796029-TFT2007 NA005 Series: FIT TFT-200 Type: Solid Tubing Color: Natural Operating Temperature Range: -75°C ~ 260°C Length: 100' (30.48m) Material Flammability Rating: UL94... | |
| Manufacturer: AMIS Category: Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 5mOhm Lifetime... | |
| Manufacturer: AMIS Category: Cables, Wires - Management - Solder Sleeve Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications:... | |
| Manufacturer: Panduit Corp Win Source Part Number: 1003547-CLTS25N-10M Type: Wire Loom, Protective Hose Color: Black Features: Crush Resistant, Impact Resistant Length: 10000' (3048.00m) Material Flammability Rating: UL94 HB Material: Polyamide... | |
| Manufacturer: Panduit Corp Win Source Part Number: 1334644-HSTTV50-C Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Bulk Type: Tubing, Flexible Color: Black Features: Flame Retardant, UV Resistant Length: 100.0' (30.5m)... | |
| Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1334624-222A121-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Packaging: Bulk Type: Boot - 90° Color: Black Standard Package:... | |
| Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1334637-DR-25-3/4-0- SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Bulk Type: Tubing, Flexible Color: Black Features: Abrasion Resistant,... | |
| Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1334638-DR-25-1/2-0- SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Spool Type: Tubing, Flexible Color: Black Features: Abrasion Resistant,... | |
| Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1334639-382A012-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Packaging: Bulk Color: Black Standard Package: 1 Shell Size -... | |
| Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1334646-RT555-5/8-0- SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Bulk Type: Tubing, Semi Rigid Color: Black Features: Flame... | |
| Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1334650-RNF-3000-12/ 4-5-SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Spool Type: Tubing, Flexible Color: Green Features: Flame Retardant... | |
| Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1334657-RW-200-E-3/1 6-0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Bulk Type: Tubing, Flexible Color: Black Features: Abrasion Resistant,... | |
| Manufacturer: TE Connectivity Raychem Cable Protection Category: Cables, Wires - Management Heat Shrink Tubing Series: Thermofit RT-375 Package: Spool Product Status: Obsolete Type: Tubing, Flexible Length: 250.0' (76.2m) Material: Fluoropolymer,... | |
| Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334632-ATUM-12/4-0- SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Spool Type: Tubing, Semi-Flexible Color: Black Features: Adhesive Lined, Flame... | |
| Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334642-RT-375-1-X-S P Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Bulk Type: Tubing, Flexible Color: Clear Features: Chemical Resistant, Flame... | |
| Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334643-5052854008 Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Spool Type: Tubing, Flexible Color: Red Features: Abrasion and Cut Resistant,... | |
| Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334645-RT-375-1/4-X -SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Bulk Type: Tubing, Flexible Color: Clear Features: Chemical Resistant, Flame... | |
| Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334649-RT-375-3/8-X -SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Bulk Type: Tubing, Flexible Color: Clear Features: Chemical Resistant, Flame... | |
| Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334691-RNF-100-3/32 -BK-SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Bulk Type: Tubing, Flexible Color: Black Features: Abrasion and Cut... | |
| Win Source Part Number: 1001195-202K111-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Adhesive Coating, Fluid Resistant, Lip Package: Bulk Standard... | |
| Win Source Part Number: 1003530-202A196-100/ 180-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Adhesive Coating Package: Bulk Standard Package: 26 Shell... | |
| Win Source Part Number: 1003532-202K111-25-G 14/225-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Adhesive Coating, Fluid Resistant Package: Bulk Standard Package:... | |
| Win Source Part Number: 1004915-AT099-35 Category: Cables, Wires - Management>Heat Shrink Tubing Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant Package: Spool Length: 0.164'... | |
| Win Source Part Number: 1005123-RNF-100-3/32 -YO-SP-CS5004 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Yellow Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1005597-202D296-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip... | |
| Win Source Part Number: 1006290-CB5727-000 Category: Cables, Wires - Management>Heat Shrink Tubing Color: Black Package: Bulk Standard Package: 5,000 Material: Polyolefin (PO) ECCN: EAR99 Fake Threat In the Open Market:... | |
| Win Source Part Number: 1006651-SST-48-03/FR /97 Category: Cables, Wires - Management>Heat Shrink Tubing Series: SST-FR Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1006857-RT555-3/8-0- SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-555 Type: Tubing, Semi Rigid Color: Black Features: Flame Retardant Package: Bulk Length: 25.0' (7.6m) Standard... | |
| Win Source Part Number: 1007022-462A023-100- CS-1972-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 23 Material:... | |
| Win Source Part Number: 1007776-DWP-125-2-0- STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: DWP-125 Type: Tubing, Flexible Color: Black Features: Adhesive Lined, Flame Retardant Package: Bulk Standard Package: 80... | |
| Win Source Part Number: 1008540-301A511-51/1 64-0-CS8111 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 301A5 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 11 Material:... | |
| Win Source Part Number: 1010726-202K163-100/ 180-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Adhesive Coating, Lip Package: Bulk Standard Package: 25... | |
| Win Source Part Number: 1013643-RNF-100-1/8- OR-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Orange Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1014777-DWP-125-1/2- 0-40MM Category: Cables, Wires - Management>Heat Shrink Tubing Series: DWP-125 Type: Tubing, Flexible Color: Black Features: Adhesive Lined, Flame Retardant Package: Bulk Length: 0.131' (40.00mm,... | |
| Win Source Part Number: 1015002-MIL-LT-3/8-0 -SP-CS7312 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit MIL-LT Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Spool Standard Package: 400 Material:... | |
| Win Source Part Number: 1015560-MT1000-1/16- X-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT1000 Type: Tubing, Semi Rigid Color: Clear Features: Abrasion and Cut Resistant, Fluid Resistant, Strain... | |
| Win Source Part Number: 1015606-224K012-25-G 02/225-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 224K0 Type: Boot Color: Black Package: Bulk Standard Package: 5 Shell Size - Insert:... | |
| Win Source Part Number: 1016164-MIL-LT-1/4-2 -STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit MIL-LT Type: Tubing, Flexible Color: Red Features: Flame Retardant Package: Bulk Length: 4.00' (1.22m) Standard... | |
| Win Source Part Number: 1017977-RNF-3000-12/ 4-6-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-3000 Type: Tubing, Flexible Color: Blue Features: Flame Retardant Package: Spool Length: 492.1' (150.0m) Standard... | |
| Win Source Part Number: 1018062-202A132-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Fluid Resistant Package: Bulk Standard Package: 1 Shell Size... | |
| Win Source Part Number: 1018334-202A142-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Fluid Resistant Package: Bulk Standard Package: 1 Shell Size... | |
| Win Source Part Number: 1018561-222D253-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D2 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Adhesive Coating, Chemical Resistant,... | |
| Win Source Part Number: 1019207-HST2.7-48-2Y Category: Cables, Wires - Management>Heat Shrink Tubing Series: HST Type: Tubing, Semi Rigid Color: Black Features: Adhesive Lined, Flame Retardant Package: Bulk Length: 4.00' (1.22m)... | |
| Win Source Part Number: 1020078-RNF-100-1/2- BU-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Blue Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1020086-202A163-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Flame Retardant Package: Bulk Standard Package: 1 Shell Size... | |
| Win Source Part Number: 1020298-222F253-71/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222F2 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size... | |
| Win Source Part Number: 1020786-222A174-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222A1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 1 Shell Size -... | |
| Win Source Part Number: 1021914-RNF-100-3/8- GN-FSP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Green Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1023245-RNF-100-3/8- YO-FSP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Yellow Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1023388-RP-4800-NO.1 -0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RP-4800 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1024074-RNF-100-MINI -SPL-3/8-BK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1024466-462A422-51/1 64-0-CS8113 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 22 Material: Polyolefin (PO), Flexible... | |
| Win Source Part Number: 1027743-382A034-4/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 382A0 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 34 Material:... | |
| Win Source Part Number: 1030275-322A123-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 322A1 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 23 Material: Elastomer,... | |
| Win Source Part Number: 1033851-CGPT-6.4/3.2 -0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: CGPT Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Flame Retardant, Solvent Resistant Package: Digi-Spool®, Continuous... | |
| Win Source Part Number: 1034227-228A053-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 228A0 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 75 Shell Size -... | |
| Win Source Part Number: 1034398-322A134-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 322A1 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 34 Material: Fluoroelastomer... | |
| Win Source Part Number: 1034403-202D921-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D9 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip... | |
| Win Source Part Number: 1034987-462A422-71/4 2-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A4 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 22 Material:... | |
| Win Source Part Number: 1035115-202D185-12-1 0-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D1 Type: Boot Color: Black Package: Bulk Standard Package: 1 Material: Fluoroelastomer (FKM), Flexible... | |
| Win Source Part Number: 1035608-202A111-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Flame Retardant Package: Bulk Standard Package: 1 Shell Size... | |
| Win Source Part Number: 1035631-203A211-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 203A2 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 11... | |
| Win Source Part Number: 1035736-202D232-25-0 2-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1035830-222A132-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222A1 Type: Boot - 90° Color: Black Features: Adhesive Coating Package: Bulk Standard Package: 1... | |
| Win Source Part Number: 1035849-202K121-25/2 25-0-CS6939 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Adhesive Coating, Fluid Resistant, Lip Package: Bulk Standard... | |
| Win Source Part Number: 1035851-202K163-3-01 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Flame Retardant, Lip Package: Bulk Standard Package: 25... | |
| Win Source Part Number: 1035864-222D921-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D9 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Adhesive Coating, Chemical Resistant,... | |
| Win Source Part Number: 1035930-222D242-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D2 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Adhesive Coating, Chemical Resistant,... | |
| Win Source Part Number: 1035936-382A034-100/ 86-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 382A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 34 Material:... | |
| Win Source Part Number: 1036157-ES2000-NO.2- B9-0-100MM Category: Cables, Wires - Management>Heat Shrink Tubing Series: ES2000 Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1036212-381A301-51/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 381A3 Color: Black Features: Adhesive Coating Package: Bulk Standard Package: 5 Shell Size -... | |
| Win Source Part Number: 1036245-202C632-71/4 2-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert:... | |
| Win Source Part Number: 1036251-V2-7.0-6-SP- SM Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit; V2 Type: Tubing, Flexible Color: Blue Package: Spool Length: 5741.5' (1750.0m) Standard Package: 1,750 Material:... | |
| Win Source Part Number: 1037923-381A301-71/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 381A3 Color: Black Features: Adhesive Coating Package: Bulk Standard Package: 5 Shell Size -... | |
| Win Source Part Number: 1038136-2-603326-7 Category: Cables, Wires - Management>Heat Shrink Tubing Series: FP21 Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Spool Length: 200.0' (61.0m) Standard Package: 600... | |
| Win Source Part Number: 1038188-222D163-4-60 -0-CS5910 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D1 Type: Boot - 90° Color: Red Package: Bulk Standard Package: 75 Material: Polyolefin... | |
| Win Source Part Number: 1038195-402A013-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 402A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 13 Material: Polyolefin... | |
| Win Source Part Number: 1038310-301A022-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 301A0 Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant Package: Bulk Standard Package: 25... | |
| Win Source Part Number: 1038533-RNF-100-3/32 -GY-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Gray Features: Flame Retardant, Fluid Resistant Package: Bulk Length: 4.00'... | |
| Win Source Part Number: 1038967-202K163-100- 01/180-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Adhesive Coating, Lip Package: Bulk Standard Package: 25... | |
| Win Source Part Number: 1039160-222A121-100- 0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222A1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size... | |
| Win Source Part Number: 1039316-207W613-100- 01/184-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 207W6 Type: Boot Package: Bulk Standard Package: 75 Material: Zerohal™ Large Diameter Supplied: 0.839"... | |
| Win Source Part Number: 1039352-202F263-51-2 2/86-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202F2 Type: Boot Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert:... | |
| Win Source Part Number: 1039376-SRFR-15/9-8- SP-CS6628 Category: Cables, Wires - Management>Heat Shrink Tubing Series: SRFR Type: Tubing, Flexible Color: Gray Package: Spool Standard Package: 30 Material: Silicone Rubber Shrinkage Ratio:... | |
| Win Source Part Number: 1039579-RNF-3000-18/ 6-0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-3000 Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Digi-Spool®, Continuous Spool Length: Enter... | |
| Win Source Part Number: 1039613-202D211-100- 0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Lip, Mechanical Resistant Package:... | |
| Win Source Part Number: 1039632-202K163-25L- 0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Fluid Resistant, Lip Package: Bag Standard Package: 1... | |
| Win Source Part Number: 1039676-RNF-100-3/4- RD-FSP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Red Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1040811-202K153-25-0 1-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Fluid Resistant, Lip Package: Bulk Standard Package: 25... | |
| Win Source Part Number: 1040819-462A011-25-G 05-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 463A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 11 Material:... | |
| Win Source Part Number: 1040975-222D152-3-00 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size... | |
| Win Source Part Number: 1040978-207W667-100- 0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 207W6 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert:... | |
| Win Source Part Number: 1041065-8426-9 Category: Cables, Wires - Management>Cold Shrink Tape, Tubing Series: 8420 Type: Tubing Color: Black Package: Bulk Length: 0.750' (228.60mm, 9.00") Standard Package: 10 Material: Ethylene... | |
| Win Source Part Number: 1041068-202C611-50-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Standard Package: 5 Shell Size - Insert: 11... | |
| Win Source Part Number: 1041070-202C611-51-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Standard Package: 5 Shell Size - Insert: 11... | |
| Win Source Part Number: 1041072-202E336-50-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202E3 Type: Boot Color: Black Package: Bulk Standard Package: 5 Shell Size - Insert: 36... | |
| Win Source Part Number: 1041073-202E346-51-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202E3 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 46... | |
| Win Source Part Number: 1041165-462A023-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A0 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 23 Material: Elastomer,... | |
| Win Source Part Number: 1041307-202D153-3/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D1 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert:... | |
| Win Source Part Number: 1041484-BATTU-20.1/8 .9-A1-0-77MM Category: Cables, Wires - Management>Heat Shrink Tubing Series: BATTU Type: Tubing, Semi Rigid Color: Black Features: Adhesive Lined, Flame Retardant Package: Bulk Length: 0.253'... | |
| Win Source Part Number: 1041748-DWP-125-1/4- 0-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: DWP Type: Tubing, Flexible Color: Black Features: Adhesive Lined, Flame Retardant Package: Bulk Length: 4.00' (1.22m)... | |
| Win Source Part Number: 1041774-342A024-100/ 86-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 342A0 Type: Boot, Transition - Side Breakout, 45° Color: Black Features: Adhesive Coating Package:... | |
| Win Source Part Number: 1041889-342A048-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 342A0 Type: Boot, Transition - Side Breakout, 45° Color: Black Package: Bulk Standard Package: 25... | |
| Win Source Part Number: 1041945-342A124-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 342A1 Type: Boot, Transition - Side Breakout, 45° Color: Black Package: Bulk Standard Package: 1... | |
| Win Source Part Number: 1041964-NB07256001 Category: Cables, Wires - Management>Heat Shrink Tubing Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): NB07256001BATTU-25.4 /12.7-A1-2-77MM; BATTU25.4/12.7A1277M M; ECCN: EAR99 Fake Threat... | |
| Win Source Part Number: 1041970-322A134-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 322A1 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 34 Material: Polyolefin... | |
| Win Source Part Number: 1041984-202A142-4/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Adhesive Coating, Flame Retardant Package: Bulk Standard Package:... | |
| Win Source Part Number: 1041992-222A163-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222A1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 50 Shell Size -... | |
| Win Source Part Number: 1042001-202A174-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Chemical Resistant Package: Bulk Standard Package: 25 Shell Size... | |
| Win Source Part Number: 1042002-202A174-4/86 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Adhesive Coating, Flame Retardant Package: Bulk Standard Package:... | |
| Win Source Part Number: 1044276-381A303-51-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 381A3 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 3 Material: EPB,... | |
| Win Source Part Number: 1045085-202K111-3/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Adhesive Coating, Flame Retardant, Lip Package: Bulk Standard... | |
| Win Source Part Number: 1045426-234A621-3-03 /42-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 234A6 Type: Boot, Rectangular - Right Angle, 90° Package: Bulk Standard Package: 200 Material:... | |
| Win Source Part Number: 1047134-MT5000-1/4-9 -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT5000 Type: Tubing, Flexible Color: White Features: Abrasion Resistant, Solvent Resistant, Strain Resistant Package: Spool... | |
| Win Source Part Number: 1047164-381A301-71/4 2-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 381A3 Color: Black Features: Adhesive Coating Package: Bulk Standard Package: 5 Shell Size -... | |
| Win Source Part Number: 1047333-VPB-1-1/4-0- SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: VPB Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Spool Standard Package: 100 Material: Fluoroelastomer... | |
| Win Source Part Number: 1047359-NB12744001 Category: Cables, Wires - Management>Heat Shrink Tubing Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL... | |
| Win Source Part Number: 1047770-CB5017-000 Category: Cables, Wires - Management>Heat Shrink Tubing Series: BSTS Type: Tubing, Semi Rigid Color: Clear Features: Abrasion Resistant, Fluid Resistant Package: Bulk Length: 4.00' (1.22m)... | |
| Win Source Part Number: 1047777-BSTS-45X4 Category: Cables, Wires - Management>Heat Shrink Tubing Series: BSTS Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Fluid Resistant Package: Bulk Length: 4.00' (1.22m)... | |
| Win Source Part Number: 1047842-202B585-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202B5 Type: Boot Color: Black Package: Bulk Standard Package: 25 Material: Polyolefin (PO), Semi-Rigid Large... | |
| Win Source Part Number: 1047935-ES2000-NO.3- B8-0-150MM Category: Cables, Wires - Management>Heat Shrink Tubing Series: ES2000 Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1047986-462A011-100/ 180-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 11 Material:... | |
| Win Source Part Number: 1047990-RW-200-E-7/8 -0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: RW-200E Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Acid Resistant, Chemical Resistant, Fluid Resistant, Fuel... | |
| Win Source Part Number: 1050616-SCL-1/4-0-ST K-CS5279 Category: Cables, Wires - Management>Heat Shrink Tubing Series: SCL Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Encapsulant Lined, Flex Resistant, Moisture Resistant,... | |
| Win Source Part Number: 1051019-RNF-100-2-OR -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Orange Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1051822-223W601-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 223W6 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid... | |
| Win Source Part Number: 1052808-RNF-100-1/8- BK-CSP-CS8986 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Package: Spool Standard Package: 450 Alternative Parts (Cross-Reference): RNF-100-1/8-BK-CSP-C S8986CN5306-000; ECCN: EAR99 Fake Threat... | |
| Win Source Part Number: 1052812-MT2000-3.0-9 -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT2000 Type: Tubing, Semi Rigid Color: White Features: Strain Resistant Package: Spool Length: 2500.0' (762.0m)... | |
| Win Source Part Number: 1052848-CN9515-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Type: Cap Color: Black Package: Bulk Standard Package: 50 Shell Size - Insert: 31 Material: Polyolefin (PO),... | |
| Win Source Part Number: 1052979-CP7041-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: ES Type: Cap Color: Black Package: Bulk Standard Package: 15,000 Material: Polyolefin (PO), Semi-Rigid Large Diameter... | |
| Win Source Part Number: 1053117-RNF-100-1/16 -BK-SP-CS5004 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1053343-RNF-100-1/8- BK-SP-CS5004 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1053347-RNF-100-1/2- RD-SP-CS5006 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Red Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1053350-202C653-50-0 -CS5325 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert:... | |
| Win Source Part Number: 1053361-TC-CAPS-4005 -8CS5655 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: TC Type: Cap Color: Gray Package: Bulk Standard Package: 1,000 Material: Polyolefin (PO), Semi-Rigid Large... | |
| Win Source Part Number: 1053371-ES1000-NO.4B 7X130MMCS7721 Category: Cables, Wires - Management>Heat Shrink Tubing Series: ES1000 Type: Tubing, Semi Rigid Color: Clear Features: Abrasion Resistant, Adhesive Lined, Fluid Resistant Package: Bulk... | |
| Win Source Part Number: 1053374-382C302-51/1 64-0-CS7170 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 382C3 Package: Bulk Standard Package: 25 Material: EPB, Flexible Large Diameter Supplied: 1.354" (34.39mm)... | |
| Win Source Part Number: 1053379-8S42-100FR-C S8184 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Chem-X 8S Color: Black Features: Abrasion Resistant, Adhesive Coating, Corrosion Resistant, Flame Retardant, Weather Resistant... | |
| Win Source Part Number: 1053430-CS6778-000 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT2000 Type: Tubing, Semi Rigid Color: Blue Features: Strain Resistant Package: Spool Standard Package: 2,500 Material:... | |
| Win Source Part Number: 1053692-CU3844-000 Category: Cables, Wires - Management>Heat Shrink Tubing Series: HRSR-FR Type: Tubing, Semi Rigid Color: Black Package: Bulk Standard Package: 30 Material: Polyolefin (PO) Shrinkage Ratio:... | |
| Win Source Part Number: 1053803-CX2582-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. | |
| Win Source Part Number: 1053986-223W601-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 223W6 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Adhesive Coating, Chemical Resistant,... | |
| Win Source Part Number: 1054575-202D132-25/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D1 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert:... | |
| Win Source Part Number: 1054600-202D163-100- 0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D1 Type: Boot Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert:... | |
| Win Source Part Number: 1054674-202D211-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip... | |
| Win Source Part Number: 1054691-202D232-3/18 0-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Adhesive Coating, Flame Retardant, Fluid Resistant, Heat Resistant,... | |
| Win Source Part Number: 1054692-202D232-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant, Lip Package: Bulk... | |
| Win Source Part Number: 1054707-202D274-4-61 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black, Red Features: Drain Holes, Flame Retardant, Fluid Resistant, Heat... | |
| Win Source Part Number: 1054838-D14-30FR Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Chem-X D Color: Black Features: Abrasion Resistant, Adhesive Coating, Corrosion Resistant, Flame Retardant, Weather Resistant Package:... | |
| Win Source Part Number: 1055062-204W511-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 204W5 Type: Boot Color: Black Package: Bulk Standard Package: 5 Shell Size - Insert: 11... | |
| Win Source Part Number: 1057156-RNF-100-MINI -SPL-3/16-BK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1057233-X2-1.5-0-SP- SM Category: Cables, Wires - Management>Heat Shrink Tubing Series: SWFR X2 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Flame Retardant Package: Bulk Length: 3.28'... | |
| Win Source Part Number: 1057762-ES1000-NO.3- B8-X-75MM Category: Cables, Wires - Management>Heat Shrink Tubing Series: ES1000 Type: Tubing, Semi Rigid Color: Clear Features: Abrasion Resistant, Adhesive Lined, Fluid Resistant Package: Bulk... | |
| Win Source Part Number: 1063559-HSTT05-CC Category: Cables, Wires - Management>Heat Shrink Tubing Series: HSTT Type: Tubing, Flexible Color: Clear Package: Reel Length: 100.0' (30.5m) Standard Package: 1 Material: Polyolefin (PO),... | |
| Win Source Part Number: 1063560-HSTT12-C Category: Cables, Wires - Management>Heat Shrink Tubing Series: HSTT Type: Tubing, Flexible Color: Black Features: Flame Retardant, UV Resistant Package: Bulk Length: 100.0' (30.5m) Standard... | |
| Win Source Part Number: 1066085-VERSAFIT-1/4 -0-1.5IN-SM Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Bulk Length: 0.125' (38.10mm, 1.50") Standard... | |
| Win Source Part Number: 1066088-F3211 BK105 Category: Cables, Wires - Management>Heat Shrink Tubing Series: FIT®-321 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Adhesive Lined, Chemical Resistant, Fluid Resistant, Heat... | |
| Win Source Part Number: 1066091-F3501/16 CL103 Category: Cables, Wires - Management>Heat Shrink Tubing Series: FIT®-350 Type: Tubing, Flexible Color: Clear Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat... | |
| Win Source Part Number: 1066507-202K121-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Flame Retardant, Lip Package: Bulk Standard Package: 1 Shell... | |
| Win Source Part Number: 1066537-202K174-4/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Adhesive Coating, Flame Retardant, Lip Package: Bulk Standard... | |
| Win Source Part Number: 1066564-202K232-3-01 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K2 Type: Boot Color: Black Package: Bulk Standard Package: 25 Material: Polyolefin (PO), Semi-Rigid... | |
| Win Source Part Number: 1066611-Q-150K-3/16- 02-QB48IN-25 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Q-150K Type: Tubing, Flexible Color: Clear Features: Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant, Solvent... | |
| Win Source Part Number: 1066877-202S142-25C- 0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202S1 Type: Boot Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert:... | |
| Win Source Part Number: 1074467-X4-1.5-0-SP- SM Category: Cables, Wires - Management>Heat Shrink Tubing Series: SWFR X4 Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Bulk Length: 164.0' (50.0m) Standard... | |
| Win Source Part Number: 1080846-MT3000-3/32- 0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT3000 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Fluid Resistant, Strain Resistant... | |
| Win Source Part Number: 1081770-F2212IN CL015 Category: Cables, Wires - Management>Heat Shrink Tubing Series: FIT®-221 Type: Tubing, Flexible Color: Clear Features: Fluid Resistant Package: Bulk Length: 125.0' (38.1m) Standard Package:... | |
| Win Source Part Number: 1083412-RT-1145-OX-4 0-0 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-1145 Type: Tubing, Flexible Color: Black Package: Bulk Length: 0.333' (101.60mm, 4.00") Standard Package: 25 Material:... | |
| Win Source Part Number: 1083915-VPB-1/2-0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: VPB Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Spool Standard Package: 300 Material: Fluoroelastomer (FKM)... | |
| Win Source Part Number: 1088700-RMW-180/60-1 200/ADH-0 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RMW Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Chemical Resistant, Corrosion Resistant,... | |
| Win Source Part Number: 1096189-SSC-5/239-CS 8487 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: SSC Type: Cap Color: Black Package: Bulk Standard Package: 500 Material: Polyolefin (PO), Rigid Large... | |
| Win Source Part Number: 1096837-SST-12-07/22 6 Category: Cables, Wires - Management>Heat Shrink Tubing Series: SST Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Fluid Resistant, Moisture-Proof, Strain... | |
| Win Source Part Number: 1097272-BSTS-04X4 Category: Cables, Wires - Management>Heat Shrink Tubing Series: BSTS Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Fluid Resistant Package: Bulk Length: 4.00' (1.22m)... | |
| Win Source Part Number: 1099162-NTFR-1-0-BUL K-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: NTFR Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Flame Retardant, Fluid Resistant Package: Bulk Standard... | |
| Win Source Part Number: 1100605-VTN-200-1-BL ACK Category: Cables, Wires - Management>Heat Shrink Tubing Series: VTN-200 Type: Tubing, Flexible Color: Black Features: Self Extinguishing Package: Bulk Length: 50.0' (15.2m) Standard Package:... | |
| Win Source Part Number: 1101566-HSTT100-48-5 Category: Cables, Wires - Management>Heat Shrink Tubing Series: HSTT Type: Tubing, Flexible Color: Black Features: Flame Retardant, UV Resistant Package: Bulk Length: 4.00' (1.22m) Standard... | |
| Win Source Part Number: 1104969-RMW-75/22-12 00/ADH-0 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RMW Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Chemical Resistant, Corrosion Resistant,... | |
| Win Source Part Number: 1106247-ZH2-9.0-0-FS P-SM Category: Cables, Wires - Management>Heat Shrink Tubing Series: ZH2 Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Bulk Length: 3.28' (1.00m) Standard Package:... | |
| Win Source Part Number: 1108720-SFR-3/4-0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Military, MIL-PRF-46846 Type II, SFR Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Bulk Length: 1.00'... | |
| Win Source Part Number: 1113040-322A315-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 322A3 Type: Boot, Transition - Side Breakout, 90° Package: Bulk Standard Package: 25 Shell Size... | |
| Win Source Part Number: 1113331-CR5260-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Type: Boot Color: Black Package: Bulk Standard Package: 100 Shell Size - Insert: 32 Material: EPB, Flexible... | |
| Win Source Part Number: 1117709-FL2500-NO.2- I9-0-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: FL2500 Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant Package: Bulk... | |
| Win Source Part Number: 1119225-MT5000-3/16- 0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT5000 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Solvent Resistant, Strain Resistant Package: Spool... | |
| Win Source Part Number: 1123891-VERSAFIT-MIN I-SPL-3/32-BK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Spool Length: 65.0' (19.8m) Standard Package:... | |
| Win Source Part Number: 1124765-RNF-100-MINI -SPL-3/32-BK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1133778-CB5445-000 Category: Cables, Wires - Management>Heat Shrink Tubing Series: XFFR Type: Tubing, Semi Rigid Color: Black Features: Flame Retardant, Fluid Resistant Package: Bulk Length: 4.00' (1.22m)... | |
| Win Source Part Number: 1137510-V4-6.0-0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit; V4 Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Spool Standard Package: 500 Material: Polyolefin... | |
| Win Source Part Number: 1140554-ES1000-NO.1- C1-X-50MM Category: Cables, Wires - Management>Heat Shrink Tubing Series: ES1000 Type: Tubing, Semi Rigid Color: Clear Features: Abrasion Resistant, Adhesive Lined, Fluid Resistant Package: Bulk... | |
| Win Source Part Number: 1142066-222D152-3/86 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size... | |
| Win Source Part Number: 1150259-DWTC-12/3-X- STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: DWTC Type: Tubing, Flexible Color: Clear Features: Abrasion Resistant, Adhesive Lined, Moisture-Proof Package: Bulk Length: 4.00'... | |
| Win Source Part Number: 1153092-381A015-3/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 381A0 Package: Bulk Standard Package: 25 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.677"... | |
| Win Source Part Number: 1155312-NT-1/2-0-SP- CS5002 Category: Cables, Wires - Management>Heat Shrink Tubing Series: NT Type: Tubing, Flexible Color: Black Package: Spool Standard Package: 300 Material: Polyolefin (PO) Shrinkage Ratio:... | |
| Win Source Part Number: 1156786-342A034-25-0 3-0-CS5569 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 342A0 Type: Boot, Transition - Side Breakout, 45° Color: Black Package: Bulk Standard Package:... | |
| Win Source Part Number: 1160613-222K132-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222K1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 1 Shell Size -... | |
| Win Source Part Number: 1164083-222K121-4/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222K1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size... | |
| Win Source Part Number: 1164407-D-306-03 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Type: Rain Shield Color: Natural Package: Bulk Standard Package: 500 Material: Polyolefin (PO) Alternative Parts (Cross-Reference): 630001-000; | |
| Win Source Part Number: 1166177-Q2-F-1/16-01 -SS1000FT Category: Cables, Wires - Management>Heat Shrink Tubing Series: Q2-F Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Bulk Length: 0.083' (25.40mm, 1.00") Standard... | |
| Win Source Part Number: 1167326-222K174-100/ 86-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222K1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 1 Shell Size... | |
| Win Source Part Number: 1169452-462A421-50-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A4 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 21 Material: Fluoroelastomer... | |
| Win Source Part Number: 1173355-RT-218-3/4-9 -SP-CS5717 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-218 Type: Tubing, Semi Rigid Color: White Package: Bulk Standard Package: 500 Material: Fluoropolymer Shrinkage Ratio:... | |
| Win Source Part Number: 1181226-CX4132-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 245W0 Type: Boot - 45° Color: Black Features: Adhesive Coating, Fluid Resistant Package: Bulk Standard... | |
| Win Source Part Number: 1183265-222A196-100/ 180-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222A1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size... | |
| Win Source Part Number: 1183681-SM278-1/2" Category: Cables, Wires - Management>Heat Shrink Tubing Series: SM278 Type: Tubing, Flexible Color: Black Features: Adhesive Lined, Fluid Resistant Package: Bulk Length: 4.00' (1.22m) Standard... | |
| Win Source Part Number: 1184794-D-300-02 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: D-300 Type: Cap, Splice Encapsulation Color: Black Features: Flame Retardant, Sealing Sleeve Package: Bulk Standard Package:... | |
| Win Source Part Number: 1185670-NTFR-3/4-0SP CS6705 Category: Cables, Wires - Management>Heat Shrink Tubing Series: NTFR Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Flame Retardant, Fluid Resistant Package: Spool Standard... | |
| Win Source Part Number: 1186187-202K142-25/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Adhesive Coating, Fluid Resistant, Lip Package: Bulk Standard... | |
| Win Source Part Number: 1187269-CM0973-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 12 Material: Elastomer, Fluid Resistant Large... | |
| Win Source Part Number: 1188117-RW-175-3/32- X-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: RW-175 Type: Tubing, Semi Rigid Color: Clear Features: Abrasion Resistant, Chemical Resistant, Cut-Through Resistant, Flame Retardant,... | |
| Win Source Part Number: 1193749-NT-MIL-3/16- 0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: NT-MIL Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Bulk Length: 5.00' (1.52m) Standard Package:... | |
| Win Source Part Number: 1195768-QAS-6-120/45 -01-QB-10 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: QAS Type: Rain Shield Color: Black Features: Anti-Tracking, Creep Resistant, Mastic Coated, Weather Resistant Package:... | |
| Win Source Part Number: 1197968-VERSAFIT-1/4 -0-1.25IN Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Bulk Length: 0.104' (31.75mm, 1.25") Standard... | |
| Win Source Part Number: 1200683-222D163-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size -... | |
| Win Source Part Number: 1200976-222D932-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D9 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid... | |
| Win Source Part Number: 1201471-RT555-1-1/2- 0-SP-CS7501 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-555 Type: Tubing, Semi Rigid Color: Black Package: Spool Standard Package: 100 Material: Fluoropolymer Shrinkage Ratio:... | |
| Win Source Part Number: 1202281-SSC-3/239 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: * Package: Bulk Standard Package: 20 Alternative Parts (Cross-Reference): 470353-001; SSC3/239; ECCN: EAR99 Fake Threat In... | |
| Win Source Part Number: 1203851-202A174-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Adhesive Coating, Fluid Resistant Package: Bulk Standard Package:... | |
| Win Source Part Number: 1204149-MT5000-1/2-0 -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT5000 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Solvent Resistant, Strain Resistant Package: Spool... | |
| Win Source Part Number: 1205904-234A632-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 234A6 Type: Boot, Rectangular - Right Angle, 90° Color: Black Package: Bulk Standard Package: 25... | |
| Win Source Part Number: 1214284-202A153-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202A1 Type: Boot Color: Black Features: Fluid Resistant Package: Bulk Standard Package: 1 Shell Size... | |
| Win Source Part Number: 1216364-FL2500-NO.3- J1-0-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: FL2500 Type: Tubing, Flexible Color: Black Features: Adhesive Lined, Flame Retardant Package: Bulk Length: 4.00' (1.22m)... | |
| Win Source Part Number: 1226681-CX2552-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: * Package: Bulk Standard Package: 25 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. | |
| Win Source Part Number: 1227561-322A123-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 322A1 Color: Black Features: Adhesive Coating, Fluid Resistant Package: Bulk Standard Package: 1 Shell... | |
| Win Source Part Number: 1228595-SCL-1/2-2-ST K Category: Cables, Wires - Management>Heat Shrink Tubing Series: SCL Type: Tubing, Semi Rigid Color: Red Features: Abrasion Resistant, Encapsulant Lined, Flex Resistant, Moisture Resistant,... | |
| Win Source Part Number: 1230041-V4-8.0-0-FSP -SM Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit; V4 Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Spool Length: 164.0' (50.0m) Standard... | |
| Win Source Part Number: 1231911-202D232-3/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Adhesive Coating, Flame Retardant, Fluid Resistant, Heat Resistant,... | |
| Win Source Part Number: 1308809-SMS 700 BK 1,220 MM Category: Cables, Wires - Management>Heat Shrink Tubing Series: SMS Type: Tubing, Semi Rigid Color: Black Package: Bulk Standard Package: 180 Material:... | |
| Win Source Part Number: 1308810-SMS-700 Category: Cables, Wires - Management>Heat Shrink Tubing Series: SMS Type: Tubing, Semi Rigid Color: Orange Package: Bulk Standard Package: 1,000 Material: Polyolefin (PO) Shrinkage Ratio:... | |
| Win Source Part Number: 1308811-SMS 450 BK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SMS Type: Tubing, Semi Rigid Color: Black Package: Bulk Standard Package: 300 Material: Polyolefin (PO)... | |
| Win Source Part Number: 1308812-SMS-450 Category: Cables, Wires - Management>Heat Shrink Tubing Series: SMS Type: Tubing, Semi Rigid Color: Red Package: Bulk Standard Package: 5,000 Material: Polyolefin (PO) Shrinkage Ratio:... | |
| Win Source Part Number: 1308813-SFTW-203-1-4 8-BLACK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SFTW-203 Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing Package:... | |
| Win Source Part Number: 1308814-SFTW-203-3/4 -48-BLACK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SFTW-203 Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing Package:... | |
| Win Source Part Number: 1308815-SFTW-203-3/8 -48-BLACK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SFTW-203 Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing Package:... | |
| Win Source Part Number: 1308816-SFTW-203-1/8 -48-BLACK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SFTW-203 Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing Package:... | |
| Win Source Part Number: 1308817-SFTW-203-1 1/2-BLACK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SFTW-203 Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing Package:... | |
| Win Source Part Number: 1308818-SFTW-203-1-B LACK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SFTW-203 Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing Package:... | |
| Win Source Part Number: 1308819-SFTW-203-3/4 -BLACK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SFTW-203 Type: Tubing, Flexible Color: Black Features: Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing Package:... | |
| Win Source Part Number: 1308820-SKE-15/40 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: SKE Type: Cap Color: Black Features: Adhesive Coating, Flame Retardant Package: Bulk Standard Package: 10 Material:... | |
| Win Source Part Number: 1308821-SKE-4/10 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: SKE Type: Cap Color: Black Features: Adhesive Coating, Flame Retardant Package: Bulk Standard Package: 100 Material:... | |
| Win Source Part Number: 1308822-SKE-45/100 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: SKE Type: Cap Color: Black Features: Adhesive Coating, Flame Retardant Package: Bulk Standard Package: 10 Material:... | |
| Win Source Part Number: 1314431-202C621-51/1 64-0-CS1821 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Shell Size - Insert: 21 Material: EPB,... | |
| Win Source Part Number: 1314458-RNF-100-3/8- BK-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1314533-242W042-4-G0 1/86-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: * Package: Box ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level:... | |
| Win Source Part Number: 1314572-MT5000A-NO.7 50-X-0.875IN Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT5000 Type: Tubing, Flexible Color: Clear Features: Abrasion Resistant, Adhesive Lined, Solvent Resistant, Strain Resistant... | |
| Win Source Part Number: 1314602-222D932-25-G 11-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D9 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant,... | |
| Win Source Part Number: 1314604-X4-3.5-0-SP- SM Category: Cables, Wires - Management>Heat Shrink Tubing Series: SWFR X4 Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Spool Length: 656.2' (200.0m) Material:... | |
| Win Source Part Number: 1314760-TAT-125-3/16 -0-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: TAT-125 Type: Tubing, Flexible Color: Black Features: Adhesive Lined, Flame Retardant Package: Bag Length: 4.00' (1.22m)... | |
| Win Source Part Number: 1314812-RNF-100-1-1/ 2-BKSPCS5004 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant... | |
| Win Source Part Number: 1314914-RNF-100-3/4- BK-FSP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1314928-FB2-9.0/4.5- 0-FSP Category: Cables, Wires - Management>Heat Shrink Tubing Series: * Package: Spool ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not... | |
| Win Source Part Number: 1315011-202C621-51-0 -CS5325 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Shell Size - Insert: 21 Material: EPB,... | |
| Win Source Part Number: 1315093-ITCSF-0400-4 8"-BLACK-20 PCS Category: Cables, Wires - Management>Heat Shrink Tubing Series: ITCSF Type: Tubing, Flexible Color: Black Package: Bulk Material: Polyolefin (PO) Shrinkage Ratio: 3 to... | |
| Win Source Part Number: 1315128-301A022-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 301A0 Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Strain... | |
| Win Source Part Number: 1315145-RT-555-T1.0- A260-25 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-555 Type: Tubing, Semi Rigid Color: Black Package: Bulk Material: Fluoropolymer Shrinkage Ratio: 2 to 1... | |
| Win Source Part Number: 1315167-RNF-100-3/8- RD-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Red Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1315168-RNF-100-1/8- YO-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Yellow Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1315252-222K152-25/2 25-CS-2065-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222K1 Type: Boot - 90° Color: Black Package: Bulk Shell Size - Insert: 52... | |
| Win Source Part Number: 1315254-CRN-3/16-0-S TK-CS5005 Category: Cables, Wires - Management>Heat Shrink Tubing Series: CRN Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Solvent Resistant... | |
| Win Source Part Number: 1315255-RNF-100-0.54 3-BK-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1315290-X2-7.0-0-SP- SM Category: Cables, Wires - Management>Heat Shrink Tubing Series: SWFR X2 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Flame Retardant Package: Spool Length: 164.0'... | |
| Win Source Part Number: 1315292-X4-3.0-0-SP- SM Category: Cables, Wires - Management>Heat Shrink Tubing Series: SWFR X4 Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Spool Length: 656.2' (200.0m) Material:... | |
| Win Source Part Number: 1315472-X2-1.0-0-SP- SM Category: Cables, Wires - Management>Heat Shrink Tubing Series: SWFR X2 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Flame Retardant Package: Spool Length: 656.2'... | |
| Win Source Part Number: 1315514-RNF-100-1-1/ 2-BK-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1315558-202C642-51/1 64-0-CS1821 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202C6 Type: Boot Color: Black Package: Bulk Shell Size - Insert: 42 Material: EPB,... | |
| Win Source Part Number: 1315764-RNF-100-3/8- BK-STKCS5004 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1315765-RNF-100-3/8- BK-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1315790-ES2000-NO.3- B8-0-40MM Category: Cables, Wires - Management>Heat Shrink Tubing Series: ES2000 Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 1315813-245W042-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 245W0 Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL... | |
| Win Source Part Number: 1315867-MT6000-3/8-0 -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT6000 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Solvent Resistant, Strain Resistant Package: Spool... | |
| Win Source Part Number: 1315892-322A412-100- 00/180-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 322A4 Type: Boot, Transition - Side Breakout, 90° Package: Bulk Shell Size - Insert:... | |
| Win Source Part Number: 1315946-VERSAFIT-3/1 6-9-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit Type: Tubing, Flexible Color: White Features: Flame Retardant Package: Spool Material: Polyolefin (PO) Shrinkage Ratio:... | |
| Win Source Part Number: 1316024-RT-1145-OX-1 7-CS5981 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-1145 Type: Tubing, Flexible Color: Black Package: Bulk Length: 0.208' (63.50mm, 2.50") Material: Fluoroelastomer (FKM) Shrinkage... | |
| Win Source Part Number: 1316057-222D953-25-1 5/180-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: * Package: Bag ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level:... | |
| Win Source Part Number: 1316217-PI0110-000 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT-FEP Type: Tubing, Semi Rigid Color: Clear Features: Chemical Resistant, UV Resistant Package: Bulk Length: 4.00'... | |
| Win Source Part Number: 1316223-VERSAFIT-1/8 -2-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Versafit Type: Tubing, Flexible Color: Red Features: Flame Retardant Package: Spool Length: 1476.0' (449.9m) Material: Polyolefin... | |
| Win Source Part Number: 1340504-P10520 CL001 Category: Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving Series: FIT® PVC-105 Type: Solid Tubing Color: Clear Package: Spool Length: 1000' (304.80m)... | |
| Win Source Part Number: 1350706-NHN0.50BK100 Category: Cables, Wires - Management - Spiral Wrap, Expandable Sleeving Series: Gorilla Sleeve® Type: Sleeve Color: Black Features: Chemical Resistant, Clean Cut Package: Spool Length:... | |
| Win Source Part Number: 1354721-D-150-0708-5 Category: Cables, Wires - Management - Solder Sleeve Fake Threat In the Open Market: 43 pct. Type: Wire to Wire MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1383351-RT555-1-1/2- 0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-555 Type: Tubing, Semi Rigid Color: Black Features: Flame Retardant, Fluid Resistant Package: Spool Length: 100.0'... | |
| Win Source Part Number: 958506-F7501/2 BK105 Category: Cables, Wires - Management>Heat Shrink Tubing Series: FIT®-750 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Adhesive Lined, Chemical Resistant, Fluid Resistant, Heat... | |
| Win Source Part Number: 960064-MT2000A-3.0-X -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT2000 Type: Tubing, Semi Rigid Color: Clear Features: Adhesive Lined, Fluid Resistant, Strain Resistant Package:... | |
| Win Source Part Number: 961228-CGPT-4.8/2.4- 2-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: * Package: Bulk Standard Package: 300 Alternative Parts (Cross-Reference): CGPT-4.8/2.4-2-SP506 8064006; ECCN: EAR99 Fake Threat In... | |
| Win Source Part Number: 962031-301A022-4-0-C S5095 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 301A0 Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant Package: Bulk Standard Package:... | |
| Win Source Part Number: 962349-462A046-25/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 462A0 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 46 Material:... | |
| Win Source Part Number: 962413-242A312-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 242A3 Type: Boot - 45° Package: Bulk Standard Package: 25 Shell Size - Insert: 12... | |
| Win Source Part Number: 962983-RNF-100-1/16- BKSTK-CS7224 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 963284-222D152-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size -... | |
| Win Source Part Number: 963812-VPB-5/8-0SPCS 5444 Category: Cables, Wires - Management>Heat Shrink Tubing Series: VPB Type: Tubing, Flexible Color: Black Package: Spool Standard Package: 200 Material: Fluoroelastomer (FKM) Shrinkage Ratio:... | |
| Win Source Part Number: 964731-ST3021/8 BK103 Category: Cables, Wires - Management>Heat Shrink Tubing Series: FIT®-750 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Adhesive Lined, Chemical Resistant, Fluid Resistant, Heat... | |
| Win Source Part Number: 967892-382A012-100/1 80-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 382A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 12 Material:... | |
| Win Source Part Number: 971467-222D142-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size -... | |
| Win Source Part Number: 971496-301A511-51-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 301A5 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 11 Material: EPB... | |
| Win Source Part Number: 973014-322A112-25/86 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 322A1 Color: Black Features: Adhesive Coating, Fluid Resistant Package: Bulk Standard Package: 1 Shell... | |
| Win Source Part Number: 973062-MT5000-3/32-0 -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT5000 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Solvent Resistant, Strain Resistant Package: Spool... | |
| Win Source Part Number: 973176-202K111-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Chemical Resistant, Lip Package: Bulk Standard Package: 25 Shell... | |
| Win Source Part Number: 973213-MT2000-1.0-2- SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT2000 Type: Tubing, Semi Rigid Color: Red Features: Strain Resistant Package: Spool Standard Package: 1,250... | |
| Win Source Part Number: 975735-301A512-51-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 301A5 Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 12 Material: EPB... | |
| Win Source Part Number: 976965-214A352-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 214A3 Type: Boot, Rectangular Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert:... | |
| Win Source Part Number: 977273-222K152-12-G4 3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222K1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 1 Shell Size... | |
| Win Source Part Number: 978953-381A302-770-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: * Package: Bag Standard Package: 25 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. | |
| Win Source Part Number: 979214-202D242-4-00/ 42-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Adhesive Coating, Flame Retardant, Fluid Resistant, Heat Resistant,... | |
| Win Source Part Number: 981668-202K132-100-0 1-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Fluid Resistant, Lip Package: Bag Standard Package: 25... | |
| Win Source Part Number: 983909-CB5024-000 Category: Cables, Wires - Management>Heat Shrink Tubing Series: BSTS Type: Tubing, Semi Rigid Color: Clear Features: Abrasion Resistant, Fluid Resistant Package: Bulk Length: 25.0' (7.6m)... | |
| Win Source Part Number: 986682-301A034-25-CS -2065-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 301A0 Package: Bulk Standard Package: 25 Shell Size - Insert: 34 ECCN: EAR99 Fake... | |
| Win Source Part Number: 986908-RNF-100-1/4-B K-SP-CS5004 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant,... | |
| Win Source Part Number: 987363-NT-1/4-0SPCS5 002 Category: Cables, Wires - Management>Heat Shrink Tubing Series: NT Type: Tubing, Flexible Color: Black Package: Spool Standard Package: 300 Material: Polyolefin (PO) Shrinkage Ratio:... | |
| Win Source Part Number: 988539-214A311-100/8 6-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 214A3 Type: Boot, Rectangular Color: Black Package: Bulk Standard Package: 100 Shell Size -... | |
| Win Source Part Number: 990660-SMS 350 BK Category: Cables, Wires - Management>Heat Shrink Tubing Series: SMS Type: Tubing, Semi Rigid Color: Black Package: Bulk Standard Package: 500 Material: Polyolefin (PO)... | |
| Win Source Part Number: 990997-562A032-100/1 80-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 562A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 32 Material:... | |
| Win Source Part Number: 991322-CR8416-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. | |
| Win Source Part Number: 992153-CN5313-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 11 Material: Polyolefin (PO), Semi-Rigid Large... | |
| Win Source Part Number: 992209-CN5307-000 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Package: Bulk Standard Package: 300 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. | |
| Win Source Part Number: 995562-214A032-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 214A0 Type: Boot, Rectangular Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert:... | |
| Win Source Part Number: 996094-202D211-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant, Lip Package: Bulk... | |
| Win Source Part Number: 996323-CS2771-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. | |
| Win Source Part Number: 997613-SSC-2/239 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: SSC Type: Cap Color: Black Features: Abrasion Resistant, Adhesive Coating, Fungus Resistant, Moisture Resistant, Weather Resistant... | |
| Win Source Part Number: 998178-ATUM-16/4-0-S P-CS6877 Category: Cables, Wires - Management>Heat Shrink Tubing Series: ATUM Type: Tubing, Semi-Flexible Color: Black Features: Adhesive Lined, Flame Retardant, Fluid Resistant Package: Spool Standard... | |
| Win Source Part Number: 999793-SCL-1/8-0-BUL K-COIL Category: Cables, Wires - Management>Heat Shrink Tubing Series: SCL Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Encapsulant Lined, Flex Resistant, Moisture Resistant,... |