Win Source Electronics Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| Manufacturer: AMIS Category: Panel Meters Packaging: Tape & Reel (TR) Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 15000V (15kV) Temperature Coefficient: ±1200ppm/°C Operating Temperature:... | |
| Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335084-DMS-30LCD-2- 5B-C Category: Industrial Automation and Controls>Panel Meters Packaging: Box Type: Voltmeter Termination Style: PC Pin Features: Bezel Sold Separately Standard... | |
| Win Source Part Number: 1009753-ACA5-20PC-11 -AC1-RL-C Category: Industrial Automation and Controls>Panel Meters Series: ACA5-20PC Type: Current (Ammeter) Termination Style: Screw Terminal Features: Built In Current Transformer (Secondary) Package: Box Standard... | |
| Win Source Part Number: 1010687-ACA5-20PC-7- AC1-RL-C Category: Industrial Automation and Controls>Panel Meters Series: ACA5-20PC Type: Current (Ammeter) Termination Style: Screw Terminal Features: Built In Current Transformer (Secondary) Package: Box Standard... | |
| Win Source Part Number: 1020243-ACM20-4-AC1- R-F-C Category: Industrial Automation and Controls>Panel Meters Series: ACM20 Type: Multifunction Meter (Current, Voltage, Wattage, Frequency) Termination Style: Screw Terminal Features: Built In Current Transformer... | |
| Win Source Part Number: 1044408-H7CN-XLN AC100-240 Category: Industrial Automation and Controls>Panel Meters - Counters, Hour Meters Series: H7CN Type: Preset Termination Style: Plug In, 8 Pin (Octal) Package: Box Standard... | |
| Win Source Part Number: 1051740-DMS-40LCD-0/ 1-5B-C Category: Industrial Automation and Controls>Panel Meters Series: DMS-40LCD Type: Voltage (Voltmeter) Termination Style: PC Pin Features: Bezel Sold Separately Package: Box Standard Package: 12... | |
| Win Source Part Number: 1114711-IMD20160 Category: Industrial Automation and Controls>Panel Meters Series: Apollo Type: Current (Ammeter) Termination Style: Screw Terminal Features: Excitation Supply Package: Box Ingress Protection: IP65 - Dust... | |
| Win Source Part Number: 1123043-ET330DINAV53 HS1X Category: Industrial Automation and Controls>Panel Meters Type: Energy Monitor (Power Meter) Termination Style: Screw Terminal Package: Box Ingress Protection: IP20 Standard Package: 5 Measuring... | |
| Win Source Part Number: 1146347-GEM20160 Category: Industrial Automation and Controls>Panel Meters - Counters, Hour Meters Series: GEMINI Type: Preset, Tachometer Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP66 -... | |
| Win Source Part Number: 1196713-ACA5-20PC-2- AC1-RL-C Category: Industrial Automation and Controls>Panel Meters Series: ACA5-20PC Type: Current (Ammeter) Termination Style: Screw Terminal Features: Built In Current Transformer (Secondary) Package: Box Standard... | |
| Win Source Part Number: 1211064-ACM20-4-AC1- R-C Category: Industrial Automation and Controls>Panel Meters Series: ACM20 Type: Multifunction Meter (Current, Voltage, Wattage) Termination Style: Screw Terminal Features: Built In Current Transformer (Primary)... | |
| Win Source Part Number: 1272483-SNDJ-CNT-G02 Category: Industrial Automation and Controls>Panel Meters - Counters, Hour Meters Series: SNDJ-CNT Type: Tachometer Termination Style: Screw Terminal Ingress Protection: IP40 Standard Package: 1 Output... | |
| Win Source Part Number: 1272484-SNDJ-CNT-G03 Category: Industrial Automation and Controls>Panel Meters - Counters, Hour Meters Series: SNDJ-CNT Type: Tachometer Termination Style: Screw Terminal Ingress Protection: IP40 Standard Package: 1 Output... | |
| Win Source Part Number: 1350588-DMU-30ACV-2- DR-C Category: Industrial Automation and Controls - Panel Meters Series: DMU-30ACV Type: Voltmeter Termination Style: Screw Terminal Package: Box Ingress Protection: IP65 - Dust Tight,... | |
| Win Source Part Number: 1372073-DK601 Category: Industrial Automation and Controls - Panel Meters Temperature Range - Operating: 0°C ~ 50°C Fake Threat In the Open Market: 33 pct. Type: Voltmeter... | |
| Win Source Part Number: 1384921-CRM1000-25-I Category: Panel Meters Mfr: CR Magnetics Inc. | |
| Win Source Part Number: 1384922-CRM1000-25-R Category: Panel Meters Mfr: CR Magnetics Inc. | |
| Win Source Part Number: 1384923-CRM1000-50-I Category: Panel Meters Mfr: CR Magnetics Inc. | |
| Win Source Part Number: 1384924-CRM1000-50-R Category: Panel Meters Mfr: CR Magnetics Inc. | |
| Win Source Part Number: 1384925-CRM2000-25-I Category: Panel Meters Mfr: CR Magnetics Inc. | |
| Win Source Part Number: 1384926-CRM2000-25-R Category: Panel Meters Mfr: CR Magnetics Inc. | |
| Win Source Part Number: 1384927-CRM2000-50-I Category: Panel Meters Mfr: CR Magnetics Inc. | |
| Win Source Part Number: 1384928-CRM2000-50-R Category: Panel Meters Mfr: CR Magnetics Inc. | |
| Win Source Part Number: 1384929-CRM3000-50-I Category: Panel Meters Mfr: CR Magnetics Inc. | |
| Win Source Part Number: 1384930-CRM3000-50-R Category: Panel Meters Mfr: CR Magnetics Inc. | |
| Win Source Part Number: 1384931-CRM3000-CBL- 36 Category: Panel Meters Mfr: CR Magnetics Inc. | |
| Win Source Part Number: 972107-PAX2A000 Category: Industrial Automation and Controls>Panel Meters Type: Multifunction Meter (Current, Voltage, Process, Resistance, Temperature) Termination Style: Screw Terminal Features: Excitation Supply, Option Cards Available Package:... |