DIODE AVALANCHE 400V 1.5A MELF Product overview: BYD17G from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYD17G can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 093384-BYD17G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 1μA @ 400V
Capacitance @ Vr, F: 21pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MELF
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Avalanche Diodes |
| Product Number | 280-BYD17G | 093384-BYD17G |
| Product Name | 400V 1.5A Diode and Rectifier | Diodes, Rectifiers - Single - BYD17G |
| Package | Reel - TR | MELF; MELF |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |
| Configuration | Single | |
| Life Cycle Stage | Obsolete(EOL) | |
| VF | 1.05 volts |