Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251278-SMAJ300CA
Series: SMAJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 300V
Current - Peak Pulse (10/1000μs): 800mA
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 335V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 486V
Alternative Parts (Cross-Reference): TV04A301JB-HF; SMAJ300CA; SMAJ350CA;
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
486V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
486V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
486V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 300VWM 486VC DO214AC
TVS DIODE 300VWM 486VC SMA
TVS DIODE, 400W, 300V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 300V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ300CA | 1251278-SMAJ300CA | SMAJ300CALFDKR-ND | SMAJ300CA | 461-SMAJ300CA | 26K7406 | 33AC0972 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS - TVS - Diodes - SMAJ300CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 300VWM 486VC SMA | Tvs Diode, 400W, 300V, Do-214Ac, Full Reel; Product Range Littelfuse | Tvs Diode, 400W, 300V, Bidir, Do-214Ac; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 486 volts | 486 volts | 486 volts | 486 volts | 486 volts | ||
| VBR | 335 to 371 volts | 335 volts | 335 volts | 335 volts | 335 volts | ||
| VR | 300 volts | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |