Win Source Electronics Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Product Name Notes
Alternative Parts (Cross-Reference): Cross Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Specialized Series: CLIPLINE ST Package: Bulk Product Status: Active Type: Plug Connection Mounting Type: DIN Rail Number of...
Manufacturer: AMIS Category: Connectors, Interconnects - Terminal Blocks - Specialized Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 700V Operating Temperature: -40°C ~ 85°C Mounting...
Manufacturer: AMIS Category: Connectors, Interconnects - Terminal Blocks - Specialized Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Operating...
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 043736-WM9709 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Manufacturer: CUI Devices Category: Connectors, Interconnects- Terminal Blocks -Wire to Board Series: TB001-500 Package: Bag Product Status: Active Number of Levels: 1 Positions Per Level: 2 Pitch: 0.197" (5.00mm) Mating...
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Panel Mount Series: CLIPLINE HDFK Package: Bulk Product Status: Active Front Panel Wire Connection: Bolt/Screw Clamp - Wire Entry 90° to Panel...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Panel Mount Series: COMBICON DFK-MC Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Panel Mount Series: COMBICON DFK-MSTB Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Panel Mount Series: COMBICON DFK-PC Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Bolt/Screw...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Package: Bulk Product Status: Active Pitch: 0.138" (3.50mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Through Hole...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: COMBICON BC Package: Bulk Product Status: Active Number of Levels: 1 Positions Per Level: 12 Pitch: 0.138" (3.50mm)...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: COMBICON MKDS Package: Bulk Product Status: Active Number of Levels: 1 Pitch: 0.200" (5.08mm) Mating Orientation: Horizontal with...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: COMBICON MKDS Package: Bulk Product Status: Active Pitch: 0.375" (9.53mm) Mating Orientation: Horizontal with Board Mounting Type: Through...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: COMBICON MKDSD Package: Bulk Product Status: Active Number of Levels: 1 Positions Per Level: 3 Pitch: 0.150" (3.81mm)...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: COMBICON MKDSN Package: Bulk Product Status: Active Number of Levels: 1 Positions Per Level: 2 Wire Gauge: 14-30...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: COMBICON PTSA Package: Bulk Product Status: Active Number of Levels: 1 Wire Termination: Screwless - Spring Cage, Tension...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Feed Through Number of Positions: 2 Termination Style: Push In,...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Feed Through Number of Positions: 4 Number of Levels: 1...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Ground, Earth Number of Positions: 4 Number of Levels: 1...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Din Rail, Channel Series: CLIPLINE PTTB Package: Bulk Product Status: Active Type: Feed Through Wire Gauge or Range - AWG: 12-26 AWG...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Din Rail, Channel Series: CLIPLINE UK Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Number of Levels: 1...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Din Rail, Channel Series: CLIPLINE UT Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Wire Gauge or Range...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Din Rail, Channel Series: CLIPLINE UTTB Package: Box Product Status: Active Type: Feed Through Material - Insulation: Polyamide (PA), Nylon Material Flammability...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Panel Mount Series: COMBICON DFK-MSTB Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Panel Mount Series: COMBICON DFK-PC Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Panel Mount Type: Screw Mount...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks-Panel Mount Series: COMBICON DFK-MSTB Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick Connect...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects 0Terminal Blocks 0Din Rail, Channel Series: CLIPLINE UT Package: Bulk Product Status: Active Type: Feed Through Wire Gauge or Range - AWG: 12-24 AWG...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Specialized Series: CLIPLINE ST Type: Plug Connection Termination Style: Plug Receptacles, Push In, Spring Current - IEC: 24 A Voltage - IEC:...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Specialized Type: Middle Number of Positions: 12 Termination Style: Push In, Spring Current - IEC: 24 A Voltage - IEC: 500 V...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Specialized Type: Middle Number of Positions: 19 Termination Style: Push In, Spring Current - IEC: 24 A Voltage - IEC: 500 V...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Specialized Type: Middle Termination Style: Push In, Spring Current - IEC: 24 A Voltage - IEC: 500 V Current - UL: 5...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Specialized Type: Plug Connection Number of Positions: 2 Number of Levels: 1 Termination Style: Plug Receptacles, Push In, Spring Current - IEC:...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Specialized Type: Plug Connection Termination Style: Plug Receptacles, Push In, Spring Current - IEC: 24 A Voltage - IEC: 500 V Current...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Specialized Type: Plug Connection Termination Style: Plug Receptacles, Screw Current - IEC: 24 A Voltage - IEC: 500 V Current - UL:...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Specialized Type: Plug Connection Termination Style: Plug Receptacles, Screw Current - IEC: 32 A Voltage - IEC: 500 V Current - UL:...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Terminal Block Contacts Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Terminal Block Contacts Package: Bulk Contact Termination: Crimp Pin or Socket: Pin Alternative Parts (Cross-Reference): Cross Product Status: Active
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Terminal Block Contacts Package: Bulk Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Wire to Board Series: COMBICON MKDSD Package: Bulk Product Status: Active Number of Levels: 1 Positions Per Level: 2 Pitch: 0.150" (3.81mm)...
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Wire to Board Series: COMBICON PTSA Package: Bulk Product Status: Active Number of Levels: 1 Positions Per Level: 2 Wire Termination: Screwless...
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Terminal Blocks Barrier Blocks Series: #6, Buchanan Package: Bulk Product Status: Active Terminal Block Type: Barrier Block Number of Circuits: 5 Pitch:...
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Terminal Blocks -Wire to Board Series: Buchanan Package: Bulk Product Status: Active Number of Levels: 1 Positions Per Level: 2 Torque -...
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: WR-TBL Series 102 Package: Box Product Status: Active Number of Levels: 1 Operating Temperature: -40°C ~ 105°C Housing...
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: WR-TBL Series 2141 Package: Bulk Product Status: Active Positions Per Level: 3 Number of Levels: 1 Pitch: 0.138"...
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: Omnimate LSF-SMT Package: Tube Product Status: Active Number of Levels: 1 Positions Per Level: 2 Pitch: 0.197" (5.00mm) Mating...
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: Omnimate PM Package: Bulk Product Status: Active Number of Levels: 1 Positions Per Level: 2 Pitch: 0.200" (5.08mm) Mating...
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Specialized Series: SRL Type: Post - Dual Termination Style: Stud Current - IEC: 125 A Package: Bulk Terminal - Width: 18.0mm Mounting Type:...
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Specialized Series: Z Type: Plug Connection Number of Positions: 3 Number of Levels: 1 Termination Style: Plug Receptacles, Push In, Spring Package: Bulk...
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Terminal Block Contacts Series: DFFC Contact Finish: Tin Package: Bulk Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status:...
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Terminal Block Contacts Series: DFFC Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket...
Manufacturer: Weidmüller Category: Connectors, Interconnects- Terminal Blocks -Wire to Board Series: Omnimate LM Package: Bulk Product Status: Active Number of Levels: 1 Positions Per Level: 2 Pitch: 0.200" (5.08mm) Mating...
Manufacturer: Weidmüller Category: Connectors, Interconnects- Terminal Blocks -Wire to Board Series: Omnimate LSF-SMT Package: Tube Product Status: Active Number of Levels: 1 Positions Per Level: 2 Pitch: 0.138" (3.50mm) Mating...
Manufacturer: Wolfson Microelectronics plc Win Source Part Number: 1280470-WM9711 Manufacturer Homepage: www.wolfsonmicro.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status:...
Terminal Blocks - Headers, Plugs and Sockets - 1150090000
Win Source Part Number: 1113122-862-8693 Category: Connectors, Interconnects>Termin al Blocks - Panel Mount Positions Per Level: 3 Number of Levels: 1 Pitch: 0.472" (12.00mm) Color: White Features: Push Button Actuated...
Win Source Part Number: 1285210-3073351 Category: Connectors, Interconnects>Termin al Blocks - Panel Mount Series: CLIPLINE UW Positions Per Level: 2 Number of Levels: 1 Current - UL: 85 A Voltage...
Win Source Part Number: 1315389-2903208 Category: Connectors, Interconnects>Termin al Blocks - Adapters Series: VARIOFACE, FLKM Package: Bulk Convert From (Adapter End): PLC MODICON M340 Convert To (Adapter End): Rectangular Connector...
Win Source Part Number: 1315650-5606223 Category: Connectors, Interconnects>Termin al Blocks - Interface Modules Series: * Package: Bulk Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS:...
Win Source Part Number: 1340989-307-PCM/04-0 33 Category: Connectors, Interconnects - Terminal Blocks - Barrier Blocks Pitch: 0.433" (11.00mm) Color: Black Features: Flange Number of Rows: 1 Package: Bulk Wire Gauge:...
Win Source Part Number: 1341334-3059744 Category: Connectors, Interconnects - Terminal Blocks - Panel Mount Series: CLIPLINE PW Positions Per Level: 1 Number of Levels: 1 Current - UL: 30 A...
Win Source Part Number: 1349952-YK8810903000 G Category: Connectors, Interconnects - Terminal Blocks - Barrier Blocks Series: YK881 Pitch: 0.500" (12.70mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge:...
Win Source Part Number: 1351247-1708746 Category: Connectors, Interconnects - Terminal Blocks - Panel Mount Series: TW 50 Positions Per Level: 3 Number of Levels: 1 Color: Gray Package: Bulk Wire...
Win Source Part Number: 1354283-1604797-1 Category: Connectors, Interconnects - Terminal Blocks - Specialized Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 51 pct. Type: Battery...
Win Source Part Number: 1365215-1546306-4 Category: Connectors, Interconnects - Terminal Blocks - Barrier Blocks Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 50 pct. MSL...
Win Source Part Number: 1376356-CDM-10 Category: Connectors, Interconnects - Terminal Blocks - Barrier Blocks Temperature Range - Operating: 130°C Fake Threat In the Open Market: 41 pct. MSL Level: 1...