DIODE AVALANCHE 1KV 1.5A DO214AC Product overview: BYG23MHE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG23MHE3_A/H can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 1KV 1.5A DO214AC
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
DIODE AVALANCHE 1KV 1.5A DO214AC
Manufacturer: Vishay
Win Source Part Number: 913824-BYG23MHE3_A/H
Series: Automotive, AEC-Q101
Features: Diode Avalanche 1000 V 1.5A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYG23
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8541.10.0080
Rectifiers 1.5A,1000V,75nS AVAL AEC-Q101 Qualified
DIODE AVALANCHE 1KV 1.5A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 280-BYG23MHE3_A/H | 112-BYG23MHE3_A/HDKR-ND | 913824-BYG23MHE3_A/H | BYG23MHE3_A/H | BYG23MHE3_A/H |
| Product Name | 1KV 1.5A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BYG23MHE3_A/H | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMA; DO-214AC (SMA) | DO-214AC-2 | SMA | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |