DIODE AVALANCHE 1.2KV 3.6A AXIAL Product overview: DSA2-12A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 3.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 3.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSA2-12A can be used for catalog matching and distributor lookup.
Diode Avalanche 1200V 3.6A Through Hole Axial
Win Source Part Number: 1199487-DSA2-12A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 100
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 3.6A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 7 A
Current - Reverse Leakage @ Vr: 2 mA @ 1200 V
Operating Temperature - Junction: -40°C ~ 180°C
Mounting Type: Through Hole
Package / Case: Axial
Supplier Device Package: Axial
Alternative Parts (Cross-Reference): DSA 2-12 A;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Other Names: DSA212A
Product Status: Obsolete
DIODE AVALANCHE 1.2KV 3.6A AXIAL
DIODE AVALANCHE 1.2KV 3.6A AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Avalanche Diodes | Rectifiers |
| Product Number | 280-DSA2-12A | DSA2-12A-ND | 1199487-DSA2-12A | DSA2-12A | DSA2-12A |
| Product Name | 1.2KV 3.6A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Box | Axial | Axial | ||
| RoHS Compliant | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 180 C (-40 to 356 F) | -40 to 180 C (-40 to 356 F) | ||
| Configuration | Single | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |