Manufacturer: Vishay
Win Source Part Number: 094585-BYT54J
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.25A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 1A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
DIODE AVALANCHE 600V 1.25A SOD57 Product overview: BYT54J from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT54J can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers |
| Product Number | 094585-BYT54J | 280-BYT54J |
| Product Name | Diodes, Rectifiers - Single - BYT54J | 600V 1.25A Diode and Rectifier |
| Configuration | Single | |
| Life Cycle Stage | Active | |
| VF | 1.5 volts | |
| VR | 600 volts |