Vishay Intertechnology, Inc. Single Diodes BY228-15TAP

Description
Diode Avalanche 1200V 3A Through Hole SOD-64
Request a Quote Datasheet
Description
Diode Avalanche 1200V 3A Through Hole SOD-64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BY228-15TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BY228-15TAPGITB-ND
Single Diodes BY228-15TAPGITB-ND
Diode Avalanche 1200V 3A Through Hole SOD-64

Diode Avalanche 1200V 3A Through Hole SOD-64

Buy Now Datasheet
Single Diodes - BY228-15TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BY228-15TAPGICT-ND
Single Diodes BY228-15TAPGICT-ND
Diode Avalanche 1200V 3A Through Hole SOD-64

Diode Avalanche 1200V 3A Through Hole SOD-64

Buy Now Datasheet
Diodes, Rectifiers - Single - BY228-15TAP - 913819-BY228-15TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BY228-15TAP
913819-BY228-15TAP
Diodes, Rectifiers - Single - BY228-15TAP 913819-BY228-15TAP
Manufacturer: Vishay Win Source Part Number: 913819-BY228-15TAP Features: Diode Avalanche 1200 V 3A Through Hole SOD-64 Speed: Standard Recovery >500ns, > 200mA (Io) Package: SOD-64, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: BY228 Categories: Discrete Semiconductor Products Case / Package: SOD-64 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: BY228-15TAP-ND, BY228-15TAPGICT, BY228-15TAPGITB

Manufacturer: Vishay
Win Source Part Number: 913819-BY228-15TAP
Features: Diode Avalanche 1200 V 3A Through Hole SOD-64
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: SOD-64, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: BY228
Categories: Discrete Semiconductor Products
Case / Package: SOD-64
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BY228-15TAP-ND, BY228-15TAPGICT, BY228-15TAPGITB

Buy Now Datasheet
Diode and Rectifier - 280-BY228-15TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-BY228-15TAP
Diode and Rectifier 280-BY228-15TAP
RECTIFIER DIODE Product overview: BY228-15TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY228-15TAP can be used for catalog matching and distributor lookup.

RECTIFIER DIODE Product overview: BY228-15TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY228-15TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
BY228-15TAP
Rectifiers BY228-15TAP
Rectifiers 3.0 Amp 1500 Volt 50 Amp IFSM

Rectifiers 3.0 Amp 1500 Volt 50 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BY228-15TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BY228-15TAP
Discrete Semiconductor Products - Diodes - Rectifiers BY228-15TAP
DIODE AVALANCHE 1.2KV 3A SOD64

DIODE AVALANCHE 1.2KV 3A SOD64

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Avalanche Diodes Rectifiers Rectifiers Rectifiers
Product Number BY228-15TAPGITB-ND 913819-BY228-15TAP 280-BY228-15TAP BY228-15TAP BY228-15TAP
Product Name Single Diodes Diodes, Rectifiers - Single - BY228-15TAP Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 140 C (284 F) -55 C (-67 F)
Configuration Single
Package SOD-64 Tape and Reel SOD-64
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data