Diode Avalanche 400V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 400V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 400V 1.5A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1025553-BYG20G-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
1.5A 400V Avalanche Rectifier Diode, SMA, Surface Mount Product overview: BYG20G-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG20G-E3/TR can be used for catalog matching and distributor lookup.
DIODE, AVALANCHE, 1.5A, 400V, DO-214AC. FREE 2 YEAR RADWELL WARRANTY
DIODE AVAL 400V 1.5A DO214AC
DIODE, AVALANCHE, 1.5A, 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE, FAST, 1.5A, 400V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE AVAL 400V 1.5A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | General Purpose Diodes | Diodes | Avalanche Diodes | Diodes | Rectifiers |
| Product Number | BYG20G-E3/GIDKR-ND | 1025553-BYG20G-E3/TR | 280-BYG20G-E3/TR | 24852302 | BYG20G-E3/TR | 34M5270 | 76K2913 | BYG20G-E3/TR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BYG20G-E3/TR | SMD 1.5A 400V Diode and Rectifier | Diode | Single Diodes | Diode, Avalanche, 1.5A, 400V; Repetitive Peak Reverse Voltage Vishay | Diode, Fast, 1.5A, 400V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||||
| Configuration | Single | |||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 1.4 volts | 1.4 volts | 1.4 volts | 1.4 volts | 1.4 volts | |||
| VR | 400 volts | 400 volts |