The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251484-SMBJ350CA
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
567V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
567V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
567V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 350VWM 567VC DO214AA
TVS DIODE, 600W, 350V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 350V, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 350VWM 567VC SMB
TVS DIODE 350VWM 567VC DO214AA
| Littelfuse, Inc. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ350CA | 1251484-SMBJ350CA | SMBJ350CALFCT-ND | 552291 | SMBJ350CA | 29R0821 | 26K7438 | 461-SMBJ350CA | SMBJ350CA |
| Product Name | 600W Surface Mount TVS Diode | TVS - TVS - Diodes - SMBJ350CA | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 350V, Do-214Aa; Product Range Littelfuse | Tvs Diode, 600W, 350V, Do-214Aa, Full Reel; Product Range Littelfuse | TVS DIODE 350VWM 567VC SMB | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 567 volts | 567 volts | 567 volts | 567 volts | 567 volts | ||||
| VBR | 391 to 432 volts | 391 volts | 391 volts | 391 volts | 391 volts | 391 volts | |||
| Configuration | Single | ||||||||
| Package | SMB; DO-214AA, SMB | DO-201; DO-201 | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB |