Win Source Electronics Datasheets for RFID Tags

RFID tags are microchips that assign an electronic identity to an article so it can be tracked electronically. RFID tags communicate with RFID readers via short-range radio frequencies. They are sometimes called transponders.
RFID Tags: Learn more

Product Name Notes
Manufacturer: AMIS Category: RF and Wireless - RFID Transponders, Tags Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent...
Manufacturer: AMIS Category: RF/IF and RFID>RFID Transponders, Tags Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package...
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1280379-WM72016-6-DG TR Technology: Passive Frequency: 860MHz ~ 960MHz Style: Encapsulated Memory Type: Read/Write Categories: RF/IF and RFID Temperature Range - Operating: -40°C...
Manufacturer: Microchip Technology Win Source Part Number: 769123-ATA5577M1330C -UFPW Operating Temperature Range: -40°C ~ 85°C Technology: Passive Frequency: 100kHz ~ 150kHz Style: Encapsulated Memory Type: Read/Write Standards: ISO 11784, ISO...
Manufacturer: Microchip Technology Win Source Part Number: 845036-ATA5551M-PPMY Features: RFID Tag Memory Package: Bulk Family Name: ATA5551 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open...
Manufacturer: Murata Electronics North America Win Source Part Number: 880400-LXMS21NCNH-14 7 Series: MAGICSTRAP® Operating Temperature Range: -40°C ~ 85°C Features: RFID Tag Read/Write 512b (User) Memory 865MHz ~ 920MHz -...
Manufacturer: NXP Win Source Part Number: 1044167-HT2DC20S20/F /RSP Technology: Passive Frequency: 125kHz Style: Encapsulated Memory Type: Read/Write Standards: ISO 11784, ISO 11785 Categories: RF/IF and RFID Status: Active Temperature Range...
Manufacturer: NXP Win Source Part Number: 719879-PCF7935AA Manufacturer Homepage: www.nxp.com Reference case: SOT3851 Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand...
Manufacturer: NXP Win Source Part Number: 725923-PCF7936AA/385 1/C/6 Frequency: 125kHz Memory Type: Read/Write Categories: RF/IF and RFID Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand...
Manufacturer: NXP Win Source Part Number: 755552-PCF7935AS Family Name: PCF7935AS Manufacturer Homepage: www.nxp.com Reference case: SOT3851 Reference Date Code: 11+ Introduction Date: July 20, 1998 ECCN: 5A992 Estimated EOL Date:...
Manufacturer: NXP Win Source Part Number: 755553-PCF7937EA/C1A B5901 Frequency: 125kHz Memory Type: Read/Write Categories: RF/IF and RFID Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand...
Manufacturer: NXP Win Source Part Number: 791527-PCF7935AS/385 1,122 Frequency: 125kHz Memory Type: Read/Write Part Status: Obsolete(EOL) Categories: RF/IF and RFID Alternative Parts (Cross-Reference): PCF7935AA/C0A,122; Introduction Date: January 01, 2000 ECCN:...
Manufacturer: NXP Win Source Part Number: 791528-PCF7936AS/385 1,122 Series: HITAG 2 Technology: Passive Frequency: 125kHz Style: Encapsulated Memory Type: Read/Write Part Status: Obsolete(EOL) Family Name: PCF7936AS/3851,122 Categories: RF/IF and RFID...
Manufacturer: NXP Win Source Part Number: 888740-PCF7931AS/385 1,122 Features: RFID Tag Memory Package: Reel - TR Part Status: Obsolete Family Name: PCF79 Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium...
Manufacturer: NXP Win Source Part Number: 888741-PCF7938XA/CAA B3800 Features: RFID Tag Memory Package: Bulk Family Name: PCF7938 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open...
Manufacturer: NXP Win Source Part Number: 930106-PCF7939MA/CAB C0800 Features: RFID Tag - - Memory Package: Bulk Family Name: PCF7939 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In...
Manufacturer: Panasonic Win Source Part Number: 927626-MN63Y3212N1 Operating Temperature Range: -25°C ~ 85°C Features: RFID Tag Read/Write 4kb (User) Memory 13.56MHz ISO 14443 Encapsulated Package: Tray Part Status: Obsolete Categories:...
Manufacturer: Panasonic Win Source Part Number: 927627-MN63Y3212N5 Operating Temperature Range: -20°C ~ 80°C Features: RFID Tag Read/Write 4kb (User) Memory 13.56MHz ISO 14443 Encapsulated Package: Tray Part Status: Obsolete Categories:...
Manufacturer: Parallax Inc. Win Source Part Number: 197733-446PA Technology: Passive Frequency: 125kHz Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In...
Manufacturer: Parallax Inc. Win Source Part Number: 854873-28449 Features: RFID Tag Memory Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct.
Manufacturer: Texas Instruments Win Source Part Number: 1092240-RI-TRP-RRHP- 20 Technology: Passive Frequency: 134.2kHz Style: Glass Encapsulated Memory Type: Read/Write Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C...
Manufacturer: Texas Instruments Win Source Part Number: 793194-RI-TRP-RR2B-2 0 Frequency: 134.2kHz Style: Glass Encapsulated Memory Type: Read Only Standards: ISO 11785 Part Status: Obsolete(EOL) Categories: RF/IF and RFID Dimension: 3.85mm...
Manufacturer: Texas Instruments Win Source Part Number: 804258-RF37S114HTFJB Technology: Passive Frequency: 13.56MHz Style: Inlay Memory Type: Read/Write Standards: ISO 15693, ISO 18000-3 Temperature Range - Operating: -25°C ~ 70°C Dimension:...
Manufacturer: Texas Instruments Win Source Part Number: 891658-RF-HDT-DVBB-N 2 Series: Encapsulated Plus Operating Temperature Range: -25°C ~ 90°C Features: RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 15693, ISO 18000-3...
Manufacturer: Texas Instruments Win Source Part Number: 932034-RI-TRP-R9UR Operating Temperature Range: -25°C ~ 85°C Features: RFID Tag Read Only - Memory 134.2kHz ISO 11784, ISO 11785 Encapsulated Part Status: Obsolete...
Manufacturer: Texas Instruments Win Source Part Number: 932035-RI-TRP-RR2B-3 0 Features: RFID Tag Read Only - Memory 134.2kHz ISO 11785 Glass Encapsulated Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID...
Manufacturer: Texas Instruments Win Source Part Number: 932036-RI-TRP-WR3P-3 0 Operating Temperature Range: -40°C ~ 85°C Features: RFID Tag Read/Write 80b (User) Memory 134.2kHz ISO 11784, ISO 11785 Glass Encapsulated Package:...
Win Source Part Number: 1046638-AT88SC6416CR F-MVA1 Category: RF/IF and RFID>RFID Transponders, Tags Series: CryptoMemory®, CryptoRF® Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Technology: Passive Frequency: 13.56MHz Style:...
Win Source Part Number: 1073236-LXMS33HCNK-1 71 Category: RF/IF and RFID>RFID Transponders, Tags Series: MAGICSTRAP® Package: Tape & Reel Standard Package: 6,000 Technology: Passive Frequency: 13.56MHz Style: Encapsulated Memory Type: Read/Write...
Win Source Part Number: 1089473-RI-UHF-00C01 -03 Category: RF/IF and RFID>RFID Transponders, Tags Series: Gen 2 Inlay Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Frequency: 860MHz ~ 960MHz...
Win Source Part Number: 1089474-RI-UHF-STRAP -08 Category: RF/IF and RFID>RFID Transponders, Tags Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 40,000 Technology: Passive Frequency: 860MHz ~ 960MHz Style: Inlay...
Win Source Part Number: 1125223-AT88RF04C-MR 1G Category: RF/IF and RFID>RFID Transponders, Tags Series: CryptoMemory®, CryptoRF® Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Technology: Passive Frequency: 13.56MHz Style:...
Win Source Part Number: 1130496-HTMS8101FTK/ AF,115 Category: RF/IF and RFID>RFID Transponders, Tags Series: HITAG® µ Package: Tape & Reel (TR) Standard Package: 3,000 Technology: Passive Frequency: 100kHz ~ 150kHz Style:...
Win Source Part Number: 1192794-V600-D23P54 Category: RF/IF and RFID>RFID Transponders, Tags Package: Bulk Standard Package: 1 Technology: Passive Style: Encapsulated Memory Type: Read/Write Temperature Range - Operating: -25°C ~ 70°C...
Win Source Part Number: 1200185-AS3956-ATDM- I3 Category: RF/IF and RFID>RFID Transponders, Tags Package: Tape & Reel Standard Package: 500 Technology: Passive Frequency: 13.56MHz Style: Inlay Memory Type: Read/Write Standards: ISO...
Win Source Part Number: 1221320-HTMS1101FTK/ AF,115 Category: RF/IF and RFID>RFID Transponders, Tags Series: HITAG® µ Package: Tape & Reel (TR) Standard Package: 3,000 Technology: Passive Frequency: 100kHz ~ 150kHz Style:...
Win Source Part Number: 1232465-PCF7939VA/CA BC0600 Category: RF/IF and RFID>RFID Transponders, Tags Package: Bulk Standard Package: 5,000 Alternative Parts (Cross-Reference): PCF7939VACABC0600; ECCN: EAR99 Fake Threat In the Open Market: 71...
Win Source Part Number: 1235603-SRTAG2K-DMC6 T/2 Category: RF/IF and RFID>RFID Transponders, Tags Package: Tape & Reel Standard Package: 5,000 Technology: Passive Frequency: 13.56MHz Style: Inlay Memory Type: Read/Write Standards: ISO...
Win Source Part Number: 1235604-SPS1M001A-07 Category: RF/IF and RFID>RFID Transponders, Tags Package: Tape & Reel (TR) Standard Package: 1,000 Technology: Passive Frequency: 902MHz ~ 928MHz Style: Inlay Memory Type: Read/Write...
Win Source Part Number: 1235605-SPS1M001A-09 Category: RF/IF and RFID>RFID Transponders, Tags Package: Tape & Reel (TR) Standard Package: 1,000 Technology: Passive Frequency: 902MHz ~ 928MHz Style: Inlay Memory Type: Read/Write...
Win Source Part Number: 1235606-SPS1M001FOM- AA Category: RF/IF and RFID>RFID Transponders, Tags Package: Tape & Reel (TR) Standard Package: 1,000 Technology: Passive Frequency: 902MHz ~ 928MHz Style: Inlay Standards: ISO...
Win Source Part Number: 1235607-SPS1M002B Category: RF/IF and RFID>RFID Transponders, Tags Package: Tape & Reel Standard Package: 500 Technology: Passive Style: Inlay Memory Type: Read/Write Standards: ISO 18000-6, EPC Temperature...
Win Source Part Number: 1235608-SPS1M002PET Category: RF/IF and RFID>RFID Transponders, Tags Standard Package: 1,000 Technology: Passive Frequency: 902MHz ~ 928MHz Style: Inlay Memory Type: Read/Write Standards: ISO 18000-6C, EPC Temperature...
Win Source Part Number: 1235609-SPS1M001A-02 Category: RF/IF and RFID>RFID Transponders, Tags Standard Package: 1,000 Technology: Passive Frequency: 902MHz ~ 928MHz Style: Inlay Memory Type: Read/Write Standards: ISO 18000-6, EPC Temperature...
Win Source Part Number: 1235610-SPS1M001A-04 Category: RF/IF and RFID>RFID Transponders, Tags Standard Package: 1,000 Technology: Passive Frequency: 902MHz ~ 928MHz Style: Inlay Memory Type: Read/Write Standards: ISO 18000-6, EPC Temperature...
Win Source Part Number: 1235611-SPS1M001A-10 Category: RF/IF and RFID>RFID Transponders, Tags Standard Package: 1,000 Technology: Passive Frequency: 902MHz ~ 928MHz Style: Inlay Memory Type: Read/Write Standards: ISO 18000-6, EPC Temperature...
Win Source Part Number: 1235612-SPS1M002A Category: RF/IF and RFID>RFID Transponders, Tags Standard Package: 500 Technology: Passive Frequency: 902MHz ~ 928MHz Style: Inlay Memory Type: Read/Write Standards: ISO 18000-6, EPC Temperature...
Win Source Part Number: 1235613-SPS1M001B Category: RF/IF and RFID>RFID Transponders, Tags Standard Package: 500 Technology: Passive Frequency: 868MHz Style: Inlay Memory Type: Read/Write Standards: ISO 18000-6, EPC Temperature Range -...
Win Source Part Number: 1235614-SL2ICS2001DW /V1D,3 Category: RF/IF and RFID>RFID Transponders, Tags Package: Bulk Standard Package: 32,000 Technology: Passive Frequency: 13.56MHz Style: Inlay Memory Type: Read/Write Standards: ISO 15693 Writable...
Win Source Part Number: 1235615-SL2ICS5401EW /V7,00 Category: RF/IF and RFID>RFID Transponders, Tags Series: * Package: Bulk Standard Package: 24,000 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL...
Win Source Part Number: 1235616-SL2ICS5101EW /V7,00 Category: RF/IF and RFID>RFID Transponders, Tags Series: * Package: Bulk Standard Package: 23,000 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL...
Win Source Part Number: 1235617-SL2ICS2001DW /V1D,0 Category: RF/IF and RFID>RFID Transponders, Tags Series: * Package: Bulk Standard Package: 32,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL...
Win Source Part Number: 1315569-RF-HDT-DVBB- N1 Category: RF/IF and RFID>RFID Transponders, Tags Series: Encapsulated Plus Package: Bulk Technology: Passive Frequency: 13.56MHz Style: Encapsulated Memory Type: Read/Write Standards: ISO 15693, ISO...
Win Source Part Number: 1337860-RI-TRP-DR2B- 40 Category: RF and Wireless - RFID Transponders, Tags Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 1.267" L x 0.152" D...
Win Source Part Number: 1342471-ATA5580M256- TSMW Category: RF and Wireless - RFID Transponders, Tags Package: Bulk Size / Dimension: 0.472" L x 0.236" W (12.00mm x 6.00mm) Standard Package: 1,000...
Win Source Part Number: 1350124-LXMS33HCNG-1 34 Category: RF and Wireless - RFID Transponders, Tags Series: MAGICSTRAP® Package: Tape & Reel Size / Dimension: 0.126" L x 0.126" W (3.20mm x...
Win Source Part Number: 1373328-RF-HDT-DVBE- N2 Category: RF and Wireless - RFID Transponders, Tags Temperature Range - Operating: -25°C ~ 90°C Fake Threat In the Open Market: 32 pct. MSL...
Win Source Part Number: 972529-SL3S1013FTB0, 115 Category: RF/IF and RFID>RFID Transponders, Tags Package: Tape & Reel Standard Package: 5,000 Technology: Passive Frequency: 840MHz ~ 960MHz Style: Inlay Memory Type: Read/Write...