Vishay Precision Group 1.9A 200V Diode and Rectifier BYT53D-TAP

Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.9A, 200V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYT53D-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.9A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT53D-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.9A, 200V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYT53D-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.9A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT53D-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.9A 200V Diode and Rectifier - 2085-BYT53D-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.9A 200V Diode and Rectifier
2085-BYT53D-TAP
1.9A 200V Diode and Rectifier 2085-BYT53D-TAP
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.9A, 200V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYT53D-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.9A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT53D-TAP can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.9A, 200V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYT53D-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.9A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT53D-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYT53D-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYT53D-TAP-ND
Single Diodes BYT53D-TAP-ND
Diode Avalanche 200V 1.9A Through Hole SOD-57

Diode Avalanche 200V 1.9A Through Hole SOD-57

Buy Now Datasheet
Diodes, Rectifiers - Single - BYT53D-TAP - 865100-BYT53D-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYT53D-TAP
865100-BYT53D-TAP
Diodes, Rectifiers - Single - BYT53D-TAP 865100-BYT53D-TAP
Manufacturer: Vishay Win Source Part Number: 865100-BYT53D-TAP Features: Diode Avalanche 200 V 1.9A Through Hole SOD-57 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-57, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: BYT53 Categories: Discrete Semiconductor Products Case / Package: SOD-57 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 25000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 865100-BYT53D-TAP
Features: Diode Avalanche 200 V 1.9A Through Hole SOD-57
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-57, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: BYT53
Categories: Discrete Semiconductor Products
Case / Package: SOD-57
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 25000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYT53D-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYT53D-TAP
Discrete Semiconductor Products - Diodes - Rectifiers BYT53D-TAP
DIODE AVALANCHE 200V 1.9A SOD57

DIODE AVALANCHE 200V 1.9A SOD57

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
BYT53D-TAP
Rectifiers BYT53D-TAP
Rectifiers 1.4 Amp 200 Volt 50 Amp IFSM

Rectifiers 1.4 Amp 200 Volt 50 Amp IFSM

Buy Now Datasheet
Avalanche Diode, 1.9A, 200V, Sod-57; Repetitive Peak Reverse Voltage Vishay - 32C9315 - Newark, An Avnet Company
Chicago, IL, United States
Avalanche Diode, 1.9A, 200V, Sod-57; Repetitive Peak Reverse Voltage Vishay
32C9315
Avalanche Diode, 1.9A, 200V, Sod-57; Repetitive Peak Reverse Voltage Vishay 32C9315
AVALANCHE DIODE, 1.9A, 200V, SOD-57; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.9A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:50ns; Forward Surge Current:50A; No. of Pins:2Pins RoHS Compliant: Yes

AVALANCHE DIODE, 1.9A, 200V, SOD-57; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.9A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:50ns; Forward Surge Current:50A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diodes Avalanche Diodes Rectifiers Rectifiers Avalanche Diodes
Product Number 2085-BYT53D-TAP BYT53D-TAP-ND 865100-BYT53D-TAP BYT53D-TAP BYT53D-TAP 32C9315
Product Name 1.9A 200V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BYT53D-TAP Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Avalanche Diode, 1.9A, 200V, Sod-57; Repetitive Peak Reverse Voltage Vishay
Package Tape and Reel SOD-57 SOD-57
RoHS Compliant RoHS RoHS
IO 1.9 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Unlock Full Specs
to access all available technical data