Win Source Electronics Datasheets for Optical Isolators

Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more

Product Name Notes
Alternative Parts (Cross-Reference): Cross Category: Isolators Optoisolators Triac, SCR Output Optoisolators Package: Tube Product Status: Active Output Type: Triac Voltage - Isolation: 5000Vrms Voltage - Off State: 600 V Static...
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Isolators - Optoisolators - Logic Output Optoisolators Packaging: Tape & Reel (TR) Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency:...
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Packaging: Bulk Part Status: Obsolete Main Purpose: Ethernet, SONET/SDH, Stratum, Telecom Input: LVDS, LVHSTL, LVPECL, Crystal Output: 3-State...
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Isolators>Optoisolat ors>Triac, SCR Output Optoisolators Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 145kHz ~ 290kHz Frequency Stability: ±10ppm Frequency...
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Package: Tube Number of Channels: 2 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 300% @...
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Package: Tube Product Status: Active Number of Channels: 2 Voltage - Isolation: 1500VDC Current Transfer Ratio...
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Package: Tube Product Status: Active Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 23% @ 12mA...
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Semiconductor Opto Division Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Voltage -...
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Semiconductor Opto Division Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Package: Tube Product Status: Active Number of Channels: 2 Voltage - Isolation: 5300Vrms Turn...
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Semiconductor Opto Division Category: Isolators Optoisolators Triac, SCR Output Optoisolators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Type:...
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Semiconductor Opto Division Category: Isolators Optoisolators Triac, SCR Output Optoisolators Package: Tube Product Status: Active Voltage - Isolation: 5300Vrms Voltage - Off State: 800...
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Series: WL-OCPT Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Voltage -...
Manufacturer: AMIS Category: Isolators - Optoisolators - Logic Output Optoisolators Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature...
Manufacturer: AMIS Category: Isolators - Optoisolators - Logic Output Optoisolators Part Status: Obsolete Driven Configuration: Half-Bridge Channel Type: 3-Phase Gate Type: IGBT, N-Channel, P-Channel MOSFET Voltage - Supply: 3V Logic...
Manufacturer: AMIS Category: Isolators - Optoisolators - Logic Output Optoisolators Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 829MHz...
Manufacturer: AMIS Category: Isolators - Optoisolators - Logic Output Optoisolators Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency Stability: ±10ppm Frequency Tolerance: ±0.5% Load Capacitance: 12.5pF ESR...
Manufacturer: AMIS Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Operating Temperature: -40°C ~ 85°C Applications:...
Manufacturer: AMIS Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound...
Manufacturer: AMIS Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Packaging: Bulk Part Status: End of Life Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V Mounting Type:...
Manufacturer: AMIS Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Part Status: Obsolete Circuit: BCD Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Automatic Reset...
Manufacturer: AMIS Category: Isolators>Optoisolat ors>Logic Output Optoisolators Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.:...
Manufacturer: AMIS Category: Isolators>Optoisolat ors>Logic Output Optoisolators Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type:...
Manufacturer: AMIS Category: Isolators>Optoisolat ors>Logic Output Optoisolators Part Status: Obsolete Capacitance: 0.22μF Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Motor Control Mounting Type: Requires...
Manufacturer: AMIS Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Number of Ports: 1(Port) Number of Rows: 2...
Manufacturer: AMIS Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Packaging: Bulk Part Status: Obsolete Resistance: 0.027(ohm) Tolerance: ±20% Composition: Thin Film Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Package /...
Manufacturer: AMIS Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Features: Transceiver, Non-Inverting...
Manufacturer: AMIS Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2500...
Manufacturer: AMIS Category: Isolators>Optoisolat ors>Triac, SCR Output Optoisolators Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature:...
Manufacturer: Broadcom Limited Category: Isolators -Optoisolators -Logic Output Optoisolators Package: Tube Product Status: Active Base Product Number: ACPL-5630 Package / Case: 8-CSMD, Gull Wing Mounting Type: Surface Mount Operating Temperature:...
Manufacturer: Broadcom Limited Win Source Part Number: 1331746-ACPL-K75T-56 0E Category: Isolators>Optoisolat ors - Logic Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Push-Pull, Totem Pole...
Manufacturer: Broadcom Limited Win Source Part Number: 1331802-HCPL-7710 Category: Isolators>Optoisolat ors - Logic Output Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Type: Push-Pull, Totem Pole Data Rate: 12.5MBd...
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1331774-EL2631 Category: Isolators>Optoisolat ors - Logic Output Packaging: Tube Standard Package: 45 Mounting: Through Hole Output Type: Open Collector Data Rate:...
Manufacturer: Isocom Components 2004 LTD Category: Isolators Optoisolators -Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Voltage - Isolation: 3750Vrms Input Type: DC...
Manufacturer: onsemi Win Source Part Number: 1331779-FOD8173 Category: Isolators>Optoisolat ors - Logic Output Packaging: Tube Standard Package: 2,000 Mounting: Surface Mount Output Type: Push-Pull, Totem Pole Data Rate: 20Mbps Input...
Manufacturer: Renesas Electronics America Inc Category: Isolators -Optoisolators- Transistor, Photovoltaic Output Optoisolators Series: NEPOC Package: Tube Operating Temperature: -55°C ~ 110°C Mounting Type: Through Hole Package / Case: 4-DIP (0.400",...
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1331865-PS9821-2-V-F 3-AX Category: Isolators>Optoisolat ors - Logic Output Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Output Type: Open...
Manufacturer: Toshiba Semiconductor and Storage Category: Isolators -Optoisolators- Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel (TR) Cut Tape (CT) Number of Channels: 1 Product Status: Active Base Product Number:...
Manufacturer: Toshiba Semiconductor and Storage Category: Isolators Optoisolators -Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel (TR)/ Cut Tape (CT) Package / Case: 16-SOIC (0.179", 4.55mm Width) Mounting Type: Surface...
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1331901-TLP2766F(D4- TP,F) Category: Isolators>Optoisolat ors - Logic Output Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Push-Pull, Totem Pole...
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1331909-TLP250H(D4,F ) Category: Isolators>Optoisolat ors - Logic Output Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Type: Push-Pull, Totem Pole...
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1331910-TLP2601(F) Category: Isolators>Optoisolat ors - Logic Output Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Type: Open Collector, Schottky Clamped...
Manufacturer: Vishay Semiconductor Opto Division Category: Isolators Optoisolators- Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Channels: 1 Voltage - Isolation:...
Manufacturer: Vishay Semiconductor Opto Division Category: Isolators- Optoisolators -Transistor, Photovoltaic Output Optoisolators Series: VOMA618A Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Channels: 1 Voltage...
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331926-VOW2611-X017 T Category: Isolators>Optoisolat ors - Logic Output Packaging: Reel - TR Standard Package: 750 Mounting: Surface Mount Output Type: Open...
Manufacturer: Würth Elektronik Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Series: WL-OCPT Output Type: Transistor Input Type: AC, DC Rise / Fall Time (Typ): 5µs, 6µs Voltage - Isolation: 3750Vrms...
Manufacturer: Würth Elektronik Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Series: WL-OCPT Output Type: Transistor Rise / Fall Time (Typ): 3µs, 4µs Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min):...
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Packaging: Bulk Part Status: Obsolete Technology: Wirewound Number of Channels: 6 Common Mode Transient...
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Isolators>Optoisolat ors>Logic Output Optoisolators Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 2500 Hrs...
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Isolators>Optoisolat ors>Triac, SCR Output Optoisolators Packaging: Bulk Part Status: Obsolete Memory Type: EEPROM Memory Format: FRAM Technology: SRAM - Synchronous, SDR (ZBT)...
Win Source Part Number: 1001863-PS9513L3-AX Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1Mbps Input Type: DC Current...
Win Source Part Number: 1007071-ACSL-7210-00 RE Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 25MBd Input Type:...
Win Source Part Number: 1007087-PC912L0NSZ0F Category: Isolators>Optoisolat ors - Logic Output Series: OPIC™ Package: Tube Standard Package: 50 Output Type: Push-Pull, Totem Pole Data Rate: 25Mbps Input Type: Logic Rise...
Win Source Part Number: 1007495-MOC5009SM Category: Isolators>Optoisolat ors - Logic Output Series: GlobalOptoisolator™ Package: Bag Standard Package: 50 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MHz Input Type:...
Win Source Part Number: 1008451-AFBR-POC206L Category: Isolators>Special Purpose Type: Optical Power Converter Package: Bulk Standard Package: 20 Current - Output / Channel: 170mA Number of Channels: 1 Mounting Type: Through...
Win Source Part Number: 1009289-HCPL-5400 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Tri-State Data Rate: 40Mbps Input Type: DC Current - DC Forward (If)...
Win Source Part Number: 1014417-TLP754(F) Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Open Collector Data Rate: 1Mbps Input Type: DC Current - DC Forward...
Win Source Part Number: 1016475-PS9313L2-E3- AX Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1Mbps...
Win Source Part Number: 1018359-FOD8163 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Input Type:...
Win Source Part Number: 1018719-CPC5001GSTR Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 5MBd Input Type:...
Win Source Part Number: 1019536-HCPL-5431 Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Output Type: Push-Pull, Totem Pole Data Rate: 40Mbps Input Type: DC Current - DC...
Win Source Part Number: 1020333-HCPL-563K-30 0 Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input...
Win Source Part Number: 1025709-HCPL-5200 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Tri-State Data Rate: 5MBd Input Type: DC Current - DC Forward (If)...
Win Source Part Number: 1028898-HCPL-5430 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Push-Pull, Totem Pole Data Rate: 40Mbps Input Type: DC Current - DC...
Win Source Part Number: 1029562-HCPL-6430 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 40Mbps Input Type: DC...
Win Source Part Number: 1039861-6N137-X006 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Open Drain Data Rate: 10MBd Input Type: DC Current - DC Forward...
Win Source Part Number: 1042562-ACPL-W61L-00 0E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 10MBd Input Type:...
Win Source Part Number: 1052988-CPC5902GS Category: Isolators>Special Purpose Type: I²C Repeater Package: Tube Standard Package: 50 Mounting: SMD (SMT) Input Type: I²C Number of Channels: 2 Voltage - Isolation: 3750Vrms...
Win Source Part Number: 1052989-CPC5902GSTR Category: Isolators>Special Purpose Type: I²C Repeater Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Input Type: I²C Number of Channels: 2 Voltage -...
Win Source Part Number: 1059564-FOD8163SD Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington Input Type: AC, DC Current - DC Forward...
Win Source Part Number: 1061918-HCPL0600R1V Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Input...
Win Source Part Number: 1061928-HCPL-2212-06 0E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current -...
Win Source Part Number: 1061929-HCPL-2212-36 0E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type:...
Win Source Part Number: 1061930-HCPL-2219-06 0E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Tri-State Data Rate: 2.5MBd Input Type: DC Current - DC Forward...
Win Source Part Number: 1061933-HCPL-2430-02 0E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Push-Pull, Totem Pole Data Rate: 40MBd Input Type: DC Current -...
Win Source Part Number: 1061934-HCPL-2430-06 0E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Push-Pull, Totem Pole Data Rate: 40MBd Input Type: DC Current -...
Win Source Part Number: 1061938-HCPL2611W Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1,000 Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward...
Win Source Part Number: 1061941-HCPL2630SDM Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Input Type:...
Win Source Part Number: 1061942-HCPL2630SM Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current...
Win Source Part Number: 1061943-HCPL2630SVM Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate:...
Win Source Part Number: 1061944-HCPL2631M Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward...
Win Source Part Number: 1061945-HCPL2631SDM Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Input Type:...
Win Source Part Number: 1061949-HCPL-3000-00 0E Category: Isolators>Special Purpose Type: Power Transistor Driver Package: Tube Standard Package: 50 Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage...
Win Source Part Number: 1061950-HCPL-3000-50 0E Category: Isolators>Special Purpose Type: Power Transistor Driver Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Input Type: DC Current - DC...
Win Source Part Number: 1061957-HCPL-5650 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current -...
Win Source Part Number: 1061961-HCPL-4661-32 0E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input...
Win Source Part Number: 1061962-HCPL-4661-52 0E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate:...
Win Source Part Number: 1061968-HCPL-5201 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Tri-State Data Rate: 5MBd Input Type: DC Current - DC Forward (If)...
Win Source Part Number: 1061973-HCPL-7721-06 0E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Push-Pull, Totem Pole Data Rate: 25MBd Input Type: Logic Rise /...
Win Source Part Number: 1061978-HCPL-5301 Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Output Type: Open Collector, Schottky Clamped Input Type: DC Current - DC Forward (If)...
Win Source Part Number: 1078835-MID400M Category: Isolators>Special Purpose Type: AC Line Monitor Package: Tube Standard Package: 1,000 Input Type: AC, DC Current - DC Forward (If) (Max): 30 mA Voltage...
Win Source Part Number: 1086057-PS9587L2-V-A X Category: Isolators>Optoisolat ors - Logic Output Series: NEPOC Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Input...
Win Source Part Number: 1089422-RV1S9160ACCS P-100V#SC0 Category: Isolators>Optoisolat ors - Logic Output Package: Tray Standard Package: 20 Mounting: SMD (SMT) Output Type: CMOS Data Rate: 15Mbps Current - DC Forward...
Win Source Part Number: 1099894-TLP2710(TP4, E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 5MBd...
Win Source Part Number: 1099899-TLP2766A(E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 125 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 20MBd Input Type: DC...
Win Source Part Number: 1140494-PC456L0YIP0F Category: Isolators>Optoisolat ors - Logic Output Series: OPIC™ Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Collector Data Rate:...
Win Source Part Number: 1149247-TLP714(D4-TP ,F) Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 1Mbps Input...
Win Source Part Number: 1165432-ACPL-M71U-50 0E Category: Isolators>Optoisolat ors - Logic Output Series: R²Coupler™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input...
Win Source Part Number: 1168538-SFH6702-X009 T Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate:...
Win Source Part Number: 1171010-ACPL-W481-56 0E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type:...
Win Source Part Number: 1174188-TLP2766F(TP, F) Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 20MBd Input Type:...
Win Source Part Number: 1178520-TLP5701(D4-T P,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type:...
Win Source Part Number: 1204146-HCPL-6431 Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 40Mbps Input Type: DC...
Win Source Part Number: 1206558-TLP2719(D4-T P,E Category: Isolators>Optoisolat ors - Logic Output Series: * Package: Tape & Reel (TR) Standard Package: 1,500 ECCN: EAR99 Fake Threat In the Open Market:...
Win Source Part Number: 1207984-TLP2161(F) Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: DC...
Win Source Part Number: 1208814-TLP2719(TP,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MBd Input Type:...
Win Source Part Number: 1209489-TLP2108(F) Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 5Mbps Input Type: DC...
Win Source Part Number: 1211221-HCPL-563K Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current -...
Win Source Part Number: 1211697-HCPL-523K Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - DC...
Win Source Part Number: 1216764-VO0601-X001T Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 10MBd Input Type:...
Win Source Part Number: 1222531-5962-0824202 HXA Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input...
Win Source Part Number: 1226687-HCPL-6630 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type:...
Win Source Part Number: 1228063-6N137TSVM Category: Isolators>Optoisolat ors - Logic Output Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8541.49.8000...
Win Source Part Number: 1243465-SFH6701-X009 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC...
Win Source Part Number: 1243466-SFH6702-X006 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 2,000 Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - DC...
Win Source Part Number: 1243467-SFH6702-X009 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC...
Win Source Part Number: 1243468-SFH6705-X006 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 2,000 Output Type: Open Collector Data Rate: 5MBd Input Type: DC Current - DC Forward...
Win Source Part Number: 1243469-SFH6720-X001 T Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate:...
Win Source Part Number: 1243470-SFH6747T Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 10MBd Input...
Win Source Part Number: 1243472-FOD8012A Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15Mbps Input Type: Logic...
Win Source Part Number: 1243473-HCPL-263L-06 0E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Current...
Win Source Part Number: 1338992-ACPL-K376-50 0E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel Standard Package: 1,000 Output Type: Darlington Input Type: AC, DC Rise...
Win Source Part Number: 1339129-FOD4118TV Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Bulk Standard Package: 1,000 Output Type: Triac Voltage - Off State: 800 V Number of...
Win Source Part Number: 1339552-ACPL-K64L-06 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tube Standard Package: 80 Output Type: Push-Pull, Totem Pole Data Rate: 10MBd Input Type: DC...
Win Source Part Number: 1339557-TLP3052A(F Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Box Standard Package: 1 Output Type: Triac Voltage - Off State: 600 V Number of...
Win Source Part Number: 1339562-ACPL-W70L-00 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tube Standard Package: 100 Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: DC...
Win Source Part Number: 1339863-IL410-X019 Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tube Standard Package: 2,000 Output Type: Triac Voltage - Off State: 600 V Number of...
Win Source Part Number: 1340684-ACPL-C61L-56 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tape & Reel Standard Package: 1,000 Output Type: Tri-State Data Rate: 10MBd Input Type: DC...
Win Source Part Number: 1340901-IL420-X006 Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tube Standard Package: 50 Output Type: Triac Voltage - Off State: 600 V Number of...
Win Source Part Number: 1341141-HCPL-063L-06 0 Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tube Standard Package: 100 Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type:...
Win Source Part Number: 1341413-PS2561DL-1Y- F3-H-A Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Series: NEPOC Package: Tape & Reel Standard Package: 2,000 Output Type: Transistor Input Type: DC...
Win Source Part Number: 1342759-OPI1264 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Bulk Standard Package: 500 Output Type: Transistor Input Type: DC Number of Channels: 1 Voltage...
Win Source Part Number: 1348749-OPI110 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Bulk Standard Package: 100 Output Type: Transistor Input Type: DC Number of Channels: 1 Voltage...
Win Source Part Number: 1349411-ACPL-P454-06 0E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - Output /...
Win Source Part Number: 1350236-FOD420SDV Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Standard Package: 1,000 Output Type: Triac Voltage - Off State: 600 V...
Win Source Part Number: 1350727-LIA120S Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tube Standard Package: 50 Output Type: Photovoltaic Input Type: DC Number of Channels: 1 Voltage...
Win Source Part Number: 1350907-ACNT-H61L-00 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tube Standard Package: 80 Output Type: Push-Pull, Totem Pole Data Rate: 10MBd Input Type: DC...
Win Source Part Number: 1351168-VO4258D-X007 T Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Standard Package: 1,000 Output Type: Triac Voltage - Off State: 800...
Win Source Part Number: 1351238-PS2801C-1-A Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Series: NEPOC Package: Strip Standard Package: 50 Output Type: Transistor Input Type: DC Rise / Fall...
Win Source Part Number: 1351761-TLX9300(TPL, F Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Output Type: Transistor Input Type:...
Win Source Part Number: 1353856-VOT8121AB Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 40 pct. MSL...
Win Source Part Number: 1354380-EL3021S1(TA) -V Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the...
Win Source Part Number: 1354381-EL3082S1(TA) -V Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the...
Win Source Part Number: 1354382-EL3081S1(TA) -V Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the...
Win Source Part Number: 1354383-EL3062S1(TA) -V Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the...
Win Source Part Number: 1354384-EL3061S1(TA) -V Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the...
Win Source Part Number: 1354391-CNY65(B)-V Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL...
Win Source Part Number: 1354527-ACNT-H511-00 0E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 45 pct.
Win Source Part Number: 1354878-VOMA617A-4X0 01T Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 43 pct.
Win Source Part Number: 1355638-HCPL-6250 Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level:...
Win Source Part Number: 1357211-ACPL-W611-00 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 54 pct. MSL...
Win Source Part Number: 1371568-6N137S(TA)-V Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market:...
Win Source Part Number: 1371581-VO2611-X017T Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 32 pct. MSL Level:...
Win Source Part Number: 1371584-TLP2770(TP,E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level:...
Win Source Part Number: 1371586-HCPL2630M Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level:...
Win Source Part Number: 1371587-APV1111GV1Y Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. Mfr:...
Win Source Part Number: 1371588-6N139-X009T Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 43 pct. MSL...
Win Source Part Number: 1371589-LTV-0701 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL...
Win Source Part Number: 1371590-TLP250H(TP1, F) Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL...
Win Source Part Number: 1371591-HCPL-2300-56 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open...
Win Source Part Number: 1371593-ACPL-W21L-50 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL...
Win Source Part Number: 1371594-4N46-000E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL...
Win Source Part Number: 1371595-ACPL-M61M-56 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL...
Win Source Part Number: 1371597-HCPL-0534-00 0E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 60 pct.
Win Source Part Number: 1371599-ACFL-6212U-5 00E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open...
Win Source Part Number: 1371600-RV1S9060ACCS P-10YC#SC0 Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL...
Win Source Part Number: 1371984-FODM217C Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 39 pct. MSL...
Win Source Part Number: 1371985-CNY17-4X006 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 37 pct. MSL...
Win Source Part Number: 1371986-TLP266J(TPR, E Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 51 pct.
Win Source Part Number: 1371988-FODM217CV Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 36 pct. MSL...
Win Source Part Number: 1371989-TLP291(BLL,S E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 48 pct.
Win Source Part Number: 1371994-TLP183(GRL-T PL,E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct.
Win Source Part Number: 1371995-6N139S(TA) Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL...
Win Source Part Number: 1371997-TLP184(TPL,S E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 60 pct.
Win Source Part Number: 1371998-TLP292(TPL,E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL...
Win Source Part Number: 1372001-CNY171SR2VM Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 44 pct. MSL...
Win Source Part Number: 1372002-APV3111GV1Y Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Mfr:...
Win Source Part Number: 1372004-ILQ621GB-X01 7T Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 54 pct.
Win Source Part Number: 1372006-CNY64AGRST Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL...
Win Source Part Number: 1372007-CNY17F4SR2VM Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 35 pct. MSL...
Win Source Part Number: 1372009-FOD8173T Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 31 pct. MSL Level:...
Win Source Part Number: 1372011-TLP291(V4GRT P,SE Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 33 pct.
Win Source Part Number: 1372013-VOL628A-2X00 1T Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 50 pct.
Win Source Part Number: 1372014-MOC8102-X009 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 37 pct. MSL...
Win Source Part Number: 1372023-ELM3054(TA)- V Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the...
Win Source Part Number: 1372025-EL3023-V Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 46 pct. MSL...
Win Source Part Number: 1372027-MOC3072SM Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL...
Win Source Part Number: 1372028-VO2223A-X001 Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL...
Win Source Part Number: 1372031-MOC3062TVM Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL...
Win Source Part Number: 1372032-APT1222WA Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 60 pct. MSL...
Win Source Part Number: 1372033-APT1232WA Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 53 pct. MSL...
Win Source Part Number: 1372044-HCPL-0466-00 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 48 pct. MSL...
Win Source Part Number: 1377704-ACPL-W480-06 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 53 pct. MSL...
Win Source Part Number: 1378350-EL3052S(TA) Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open...
Win Source Part Number: 1378351-EL3062S(TA) Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open...
Win Source Part Number: 1378352-EL3063M Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 37 pct. MSL...
Win Source Part Number: 1378356-EL816(X) Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 60 pct. MSL...
Win Source Part Number: 1378546-HCNW2201#500 Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market:...
Win Source Part Number: 1378549-HCPL-5231#30 0 Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL...
Win Source Part Number: 1378550-HCPL-5501#30 0 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct.
Win Source Part Number: 1378730-JANTX4N23 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL...
Win Source Part Number: 1379432-PC457L0NIP Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL...
Win Source Part Number: 1379519-PS8802-1-F3- A Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 60 pct.
Win Source Part Number: 1379548-Q817B Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 52 pct. MSL...
Win Source Part Number: 1380036-TCDT1110 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 59 pct. MSL...
Win Source Part Number: 1380066-TLP754F(F) Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct.
Win Source Part Number: 1380268-VO617A-7 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In...
Win Source Part Number: 1381031-6N139#500 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel (TR) Standard Package: 1,000 pcs Output Type: Darlington with Base Input Type: DC Current -...
Win Source Part Number: 1382195-H11A1-X009 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tube Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage...
Win Source Part Number: 1382196-H11AA1-X001 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tube Output Type: Transistor with Base Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA...
Win Source Part Number: 1382213-HCPL-263L#52 0 Category: Isolators>Optoisolat ors>Logic Output Optoisolators Package: Tape & Reel (TR) Standard Package: 1,000 pcs Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input...
Win Source Part Number: 1382214-HCPL-5531#30 0 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Bulk Standard Package: 1 pcs Output Type: Transistor with Base Input Type: DC Current - DC Forward...
Win Source Part Number: 1382215-HCPL-5701#30 0 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Bulk Standard Package: 1 pcs Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max):...
Win Source Part Number: 1382303-IL4208-X009 Category: Isolators>Optoisolat ors>Triac, SCR Output Optoisolators Package: Tube Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V...
Win Source Part Number: 1382304-ILQ621-X007 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tube Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward...
Win Source Part Number: 1382875-MCT4 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 40 mA Voltage - Forward (Vf) (Typ):...
Win Source Part Number: 1383129-PC713V0NSZX Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tube Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage...
Win Source Part Number: 1383626-TLP2348(TPL, E Category: Isolators>Optoisolat ors>Logic Output Optoisolators Package: Tape & Reel Output Type: Push-Pull, Totem Pole Data Rate: 10Mbps Input Type: DC Current - DC Forward...
Win Source Part Number: 1383627-TLP383(D4YH- TL,E Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA...
Win Source Part Number: 1383629-TLP785F(GR,F Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tube Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward...
Win Source Part Number: 962444-SFH6700-X009T Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State Data Rate: 5MBd Input Type:...
Win Source Part Number: 963068-ACPL-M62L-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 10MBd Input Type: DC...
Win Source Part Number: 969143-PS9513-AX Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Open Collector Data Rate: 1Mbps Input Type: DC Current - DC Forward...
Win Source Part Number: 969283-ACPL-C61L-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 80 Mounting: SMD (SMT) Output Type: Tri-State Data Rate: 10MBd Input Type: DC Current...
Win Source Part Number: 969861-EL2601S1(TA) Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Input...
Win Source Part Number: 970370-TLP5702H(D4-T P,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type: DC...
Win Source Part Number: 973298-TLP2710(TP,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input...
Win Source Part Number: 974932-ACPL-M484-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type: DC Current -...
Win Source Part Number: 976360-TLP2355(TPL,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type: DC...
Win Source Part Number: 979259-TLP9104A(OGI- TL,F) Category: Isolators>Optoisolat ors - Logic Output Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS:...
Win Source Part Number: 985881-APS2241S Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 20Mbps Input Type: DC Current...
Win Source Part Number: 988039-HCPL-0721-060 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 25MBd Input Type:...
Win Source Part Number: 990392-PS9687L1-V-A Category: Isolators>Optoisolat ors - Logic Output Series: NEPOC Package: Tube Standard Package: 50 Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current -...
Win Source Part Number: 993727-TLP5701(TP,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type: DC...
Win Source Part Number: 994210-PC910L0YSZ0F Category: Isolators>Optoisolat ors - Logic Output Series: OPIC™ Package: Tube Standard Package: 50 Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current -...