Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SF4004-TR

Description
Win Source Part Number: 1281812-SF4004-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 25,000 Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 76pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: SOD-57, Axial Supplier Device Package: SOD-57 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SF4004
Request a Quote Datasheet
Description
Win Source Part Number: 1281812-SF4004-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 25,000 Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 76pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: SOD-57, Axial Supplier Device Package: SOD-57 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SF4004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281812-SF4004-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281812-SF4004-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281812-SF4004-TR
Win Source Part Number: 1281812-SF4004-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 25,000 Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 76pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: SOD-57, Axial Supplier Device Package: SOD-57 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SF4004

Win Source Part Number: 1281812-SF4004-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 25,000
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 76pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SF4004

Buy Now Datasheet
Single Diodes - SF4004-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF4004-TR-ND
Single Diodes SF4004-TR-ND
Diode Avalanche 400V 1A Through Hole SOD-57

Diode Avalanche 400V 1A Through Hole SOD-57

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-SF4004-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-SF4004-TR
400V 1A Diode and Rectifier 280-SF4004-TR
Diode Switching 400V 1A 2-Pin SOD-57 T/R Product overview: SF4004-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF4004-TR can be used for catalog matching and distributor lookup.

Diode Switching 400V 1A 2-Pin SOD-57 T/R Product overview: SF4004-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF4004-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Avalanche Diode, 1A, 400V, Sod-57; Repetitive Peak Reverse Voltage Vishay - 18M2984 - Newark, An Avnet Company
Chicago, IL, United States
Avalanche Diode, 1A, 400V, Sod-57; Repetitive Peak Reverse Voltage Vishay
18M2984
Avalanche Diode, 1A, 400V, Sod-57; Repetitive Peak Reverse Voltage Vishay 18M2984
AVALANCHE DIODE, 1A, 400V, SOD-57; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Diode Case Style:SOD-57 RoHS Compliant: Yes

AVALANCHE DIODE, 1A, 400V, SOD-57; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Diode Case Style:SOD-57 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SF4004-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SF4004-TR
Discrete Semiconductor Products - Diodes - Rectifiers SF4004-TR
DIODE AVALANCHE 400V 1A SOD57

DIODE AVALANCHE 400V 1A SOD57

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SF4004-TR
Rectifiers SF4004-TR
Rectifiers 1.0 Amp 400 Volt 30 Amp IFSM

Rectifiers 1.0 Amp 400 Volt 30 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Avalanche Diodes Diodes Rectifiers Avalanche Diodes Rectifiers Rectifiers
Product Number 1281812-SF4004-TR SF4004-TR-ND 280-SF4004-TR 18M2984 SF4004-TR SF4004-TR
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 400V 1A Diode and Rectifier Avalanche Diode, 1A, 400V, Sod-57; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Configuration Single
VF 1 volts 1 volts 400 volts
VR 400 volts
IR 0.0050 mA
trr 50 ns 50 ns
Unlock Full Specs
to access all available technical data