Win Source Electronics Datasheets for Gyroscopes

Gyroscopes are designed to measure angular rate or orientation about a given directional vector.
Gyroscopes: Learn more

Product Name Notes
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Package: 16-DIP (0.300" 7.62mm) 8 Leads Product Status: Active Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm)...
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 20MHz ~ 2.8GHz Frequency Stability: ±20ppm @...
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Features: Unshielded Wirewound...
Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Package: NI-780S-2 GW Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series...
Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows:...
Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Packaging: Bulk Part Status: Obsolete Contact Plating: BrightTinOver Copper Product Type: Passive, Cold Plate
Manufacturer: AMIS Category: Sensors, Transducers>Motion Sensors>Gyroscopes Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Length: 0.50' (152.4mm) Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP Color: Gray Operating...
Manufacturer: Analog Devices Inc. Win Source Part Number: 909301-AD22425Z Series: * Features: Gyroscope Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply...
Manufacturer: Analog Devices Inc. Win Source Part Number: 911165-ADXRS622WBBGZ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Gyroscope Z (Yaw) ±300 0.01Hz ~ 2.5kHz Analog Voltage 32-CBGA (6.85x6.85) Package: 32-BFCBGA...
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 411117-XV-8100CB Family Name: XV-8100CB Alternative Parts (Cross-Reference): XV-3510CB; Introduction Date: January 29, 2007 Country of Origin: Japan, Thailand Estimated EOL...
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 844466-FXAS21002CQR1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 4Hz...
Manufacturer: Murata Electronics Win Source Part Number: 808438-CMR3000-D01 Packaging: Reel Type: Digital Features: Adjustable Bandwidth, Sleep Mode Output Type: I2C, SPI Bandwidth: 20Hz ~ 80Hz Current - Supply: 5mA Part...
Manufacturer: Others Technical Support: Please contact us for details. Family Name: IMU-3000 Introduction Date: August 20, 2010 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this...
Manufacturer: STMicroelectronics Win Source Part Number: 018243-L3G4200DTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Output Type: I2C, SPI Bandwidth: 100Hz to 800Hz...
Manufacturer: STMicroelectronics Win Source Part Number: 018244-L3GD20HTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Output Type: I2C, SPI Bandwidth: 6.25Hz to 400Hz...
Manufacturer: STMicroelectronics Win Source Part Number: 018245-L3GD20TR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Output Type: I2C, SPI Bandwidth: 47.5Hz to 380Hz...
Manufacturer: STMicroelectronics Win Source Part Number: 019872-LPR550ALTR Packaging: Reel - TR Type: Analog Output Type: Analog Voltage Bandwidth: 140Hz Axis: X (Pitch), Y (Roll) Range °/s: ±500 Sensitivity (mV/°/s): 2...
Manufacturer: STMicroelectronics Win Source Part Number: 041169-LPY530AL Packaging: Tray Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Manufacturer: STMicroelectronics Win Source Part Number: 088843-L3G4200D Packaging: Tray Product Length (mm): 4 mm Product Depth (mm): 4 mm Product Height (mm): 1.1 mm Mounting: Surface Mount Pin Count: 16...
Manufacturer: STMicroelectronics Win Source Part Number: 098735-LY550ALHTR Packaging: Reel - TR Type: Analog Output Type: Analog Voltage Bandwidth: 140Hz Axis: X (Pitch) Range °/s: ±500 Sensitivity (mV/°/s): 2 Categories: Sensors,...
Manufacturer: STMicroelectronics Win Source Part Number: 1194195-L3GD20 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): L3GD20TR; MAX21000+T; MAX21000+; L3GD20; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand...
Manufacturer: STMicroelectronics Win Source Part Number: 1204238-LPR503ALTR Packaging: Reel Type: Analog Output Type: Analog Voltage Supply Current: 6.8mA Bandwidth: 140Hz Axis: X (Pitch), Y (Roll) Range °/s: ±30 Sensitivity (mV/°/s):...
Manufacturer: STMicroelectronics Win Source Part Number: 1204239-LPR5150AL Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Manufacturer: STMicroelectronics Win Source Part Number: 1204240-LPR550AL Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Manufacturer: STMicroelectronics Win Source Part Number: 1204328-LPY5150AL Packaging: Tray Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-LFLGA Output Type: Analog Voltage Operating Supply Voltage: 2.7 V ~...
Manufacturer: STMicroelectronics Win Source Part Number: 1204329-LPY550AL Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Manufacturer: STMicroelectronics Win Source Part Number: 1336578-LY3200ALH Category: Sensors, Transducers>Motion Sensors - Gyroscopes Packaging: Tray Type: Analog Standard Package: 490 Output Type: Analog Voltage Bandwidth: 140Hz Current - Supply: 4.2...
Manufacturer: STMicroelectronics Win Source Part Number: 732270-LY530ALHTR Packaging: Reel - TR Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-LFLGA Output Type: Analog Voltage Operating Supply Voltage: 2.7...
Manufacturer: STMicroelectronics Win Source Part Number: 736746-A3G4250DTR Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Digital Operating Temperature Range: -40°C ~ 85°C (TA) Features: Adjustable Bandwidth, Sleep Mode, Temperature Sensor...
Manufacturer: STMicroelectronics Win Source Part Number: 739182-L2G2ISTR Packaging: Reel Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Output Type: SPI Supply Current: 3.8mA Bandwidth: 4.545kHz Axis: X...
Manufacturer: STMicroelectronics Win Source Part Number: 780031-LPY510ALTR Packaging: Reel package Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-LFLGA Output Type: Analog Voltage Operating Supply Voltage: 2.7 V...
Manufacturer: STMicroelectronics Win Source Part Number: 784795-LY5150ALHTR Packaging: Reel package Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-LFLGA Output Type: Analog Voltage Operating Supply Voltage: 2.7 V...
Manufacturer: STMicroelectronics Win Source Part Number: 805292-I3G4250DTR Packaging: Reel Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor Output Type: I2C, SPI Current - Supply: 6.1mA Axis: X (Pitch), Y...
Manufacturer: STMicroelectronics Win Source Part Number: 807282-LPY430AL Packaging: Tray Type: Analog Output Type: Analog Voltage Bandwidth: 140Hz Current - Supply: 6.8mA Part Status: Obsolete (End Of Life) Axis: X (Pitch),...
Manufacturer: STMicroelectronics Win Source Part Number: 809909-LPR530AL Packaging: Tray Type: Analog Output Type: Analog Voltage Bandwidth: 140Hz Current - Supply: 6.8mA Part Status: Obsolete (End Of Life) Axis: X (Pitch),...
Manufacturer: STMicroelectronics Win Source Part Number: 852552-A3G4250D Series: Automotive, AEC-Q100 Features: Gyroscope Package: Tray Family Name: A3G4250 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79...
Manufacturer: STMicroelectronics Win Source Part Number: 878036-LPR4150AL Features: Gyroscope Package: Tray Part Status: Obsolete Family Name: LPR4150 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 71...
Manufacturer: STMicroelectronics Win Source Part Number: 878037-LPR510AL Features: Gyroscope Package: Tray Part Status: Obsolete Family Name: LPR510 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 46...
Manufacturer: STMicroelectronics Win Source Part Number: 878051-LPY430ALTR Features: Gyroscope Package: Reel - TR Part Status: Obsolete Family Name: LPY430 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open...
Manufacturer: STMicroelectronics Win Source Part Number: 880421-LY530AL Operating Temperature Range: -40°C ~ 85°C (TA) Features: Gyroscope X (Pitch) ±300 88Hz Analog Voltage 16-LGA (5x5) Package: Tray Package: 16-LFLGA Part Status:...
Manufacturer: STMicroelectronics Win Source Part Number: 880432-LYPR540AH Features: Gyroscope Package: Tray Part Status: Obsolete Family Name: LYPR54 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 39...
Manufacturer: TDK Corporation Win Source Part Number: 825411-ICG-20330 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Manufacturer: TDK Corporation Win Source Part Number: 825615-IDG-2020 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Manufacturer: TDK Corporation Win Source Part Number: 825616-IDG-2021 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064301-IDG-500 Mounting: SMD (SMT) Number of Pins: 28 Categories: Gyroscopes Case / Package: QFN...
Manufacturer: TDK InvenSense Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992449-IDG1215 Categories: Gyroscopes Alternative Parts (Cross-Reference): IDG1215IDG-1215; Popularity: Low Fake Threat In the Open...
Manufacturer: TDK InvenSense Win Source Part Number: 844823-ITG-3701 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±500, 1000, 2000, 4000 500Hz ~ 16kHz...
Manufacturer: TDK InvenSense Win Source Part Number: 846731-MPU-3300 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±225, 450 33kHz (X), 30kHz (Y), 27kHz...
Manufacturer: TDK InvenSense Win Source Part Number: 847151-IAM-20380 Series: Automotive, AEC-Q100 Features: Gyroscope Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42...
Manufacturer: TDK InvenSense Win Source Part Number: 876031-ITG-1010 Features: Gyroscope Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 37...
Manufacturer: TDK InvenSense Win Source Part Number: 876032-ITG-1020-01 Features: Gyroscope Package: Reel - TR Part Status: Obsolete Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply...
Manufacturer: TDK InvenSense Win Source Part Number: 876158-IXZ-2020 Features: Gyroscope Package: Reel - TR Part Status: Obsolete Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply...
Manufacturer: TDK InvenSense Win Source Part Number: 920866-IDG-2021S Operating Temperature Range: -40°C ~ 85°C Features: Gyroscope X (Pitch), Y (Roll) ±31.25, 62.5, 125, 250 92Hz ~ 250Hz I²C, SPI 16-LGA...
Win Source Part Number: 1023658-SCR2100-D08- 05 Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Digital Features: Temperature Sensor Package: Tape & Reel Standard Package: 50 Output Type: SPI Bandwidth: 1.15kHz Current...
Win Source Part Number: 1049496-BMG250 Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Package: Tape & Reel Standard Package: 5,000 Output Type: I2C,...
Win Source Part Number: 1070728-LPY450AL Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Analog Package: Tray Standard Package: 490 Output Type: Analog Voltage Bandwidth: 140Hz Current - Supply: 6.8 mA Axis:...
Win Source Part Number: 1073292-LY510ALHTR Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Analog Package: Tape & Reel Standard Package: 3,000 Output Type: Analog Voltage Bandwidth: 140Hz Current - Supply: 4.8...
Win Source Part Number: 1235070-SCR1100-D02- 6 Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Digital Features: Temperature Sensor Package: Tape & Reel (TR) Standard Package: 600 Output Type: SPI Bandwidth: 50Hz...
Win Source Part Number: 1235071-SCR1100-D04- 05 Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Digital Features: Temperature Sensor Package: Tape & Reel Standard Package: 50 Output Type: SPI Bandwidth: 50Hz Current...
Win Source Part Number: 1235072-SCR1100-D02- 05 Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Digital Features: Temperature Sensor Package: Tape & Reel Standard Package: 50 Output Type: SPI Bandwidth: 50Hz Current...
Win Source Part Number: 1350119-I3G4250D Category: Sensors, Transducers - Motion Sensors - Gyroscopes Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor Package: Tray Standard Package: 2,940 Output Type: I2C,...
Win Source Part Number: 971902-LY330ALHTR Category: Sensors, Transducers>Motion Sensors - Gyroscopes Type: Analog Package: Tape & Reel Standard Package: 5,000 Output Type: Analog Voltage Bandwidth: 140Hz Current - Supply: 4.2...