Win Source Electronics Datasheets for Reed Switches
Reed switches are magnetically actuated switches. They are typically manufactured with two ferromagnetic reeds (contact blades), which are sealed in a glass capsule. In the presence of a magnet, the blades (contacts) close.
Reed Switches: Learn more
| Product Name | Notes |
|---|---|
| Alternative Parts (Cross-Reference): Cross Manufacturer: Comus International Category: Switches Magnetic, Reed Switches Series: RI-80 Package: Bulk Type: Glass Body Reed Operating Temperature: -55°C ~ 125°C Mounting Type: Through Hole | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: Coto Technology Category: Switches Magnetic, Reed Switches Series: CT05 Product Status: Active Type: Molded Body Reed Circuit: SPST-NO Operate Range: 15 ~ 35AT Current -... | |
| Manufacturer: AMIS Category: Switches - Magnetic, Reed Switches Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded... | |
| Manufacturer: AMIS Category: Switches>Magnetic, Reed Switches Type: Header, Male Pins, Shrouded (4 Side) Application: CapSense Current: 1 A Inductance: 350μH Power Dissipation: 1.41(W) Test Voltage: 5 V | |
| Manufacturer: Comus International Category: Switches- Magnetic, Reed Switches Series: RI-80 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Molded Body Reed Circuit: SPST-NO Operate Range: 5... | |
| Manufacturer: Coto Technology Category: Switches -Magnetic, Reed Switches Series: CT10 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Molded Body Reed Circuit: SPST-NO Operate Range: 10... | |
| Manufacturer: Coto Technology Category: Switches- Magnetic, Reed Switches Series: CT10 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Molded Body Reed Circuit: SPST-NO Operate Range: 25... | |
| Manufacturer: Coto Technology Win Source Part Number: 849884-CT10-1540-G1 Series: CT10 Features: Reed Switch Operate Range 140 V Package: Reel - TR Family Name: CT10 Categories: Switches ECCN: EAR99 Popularity: Medium... | |
| Manufacturer: Coto Technology Win Source Part Number: 867416-CT05-1535-J1 Series: CT05 Operating Temperature Range: -40°C ~ 125°C Features: Molded Body Reed Switch SPST-NO 15 ~ 35AT Operate Range 5W 250mA (AC),... | |
| Manufacturer: Coto Technology Win Source Part Number: 872258-FR2025 Series: FR2 Operating Temperature Range: -40°C ~ 125°C Features: Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10VA 500mA (AC/DC)... | |
| Manufacturer: Coto Technology Win Source Part Number: 916161-CT10-1530-G1 Series: CT10 Operating Temperature Range: -40°C ~ 125°C Features: Molded Body Reed Switch SPST-NO 15 ~ 30AT Operate Range 10W 500mA (AC/DC)... | |
| Manufacturer: Littelfuse Inc. Category: Switches -Magnetic, Reed Switches Series: 59170 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Molded Body Reed Circuit: SPST-NO Operate Range: 20... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1042970-MLRR-4-22-28 Packaging: Bulk Type: Glass Body Termination Style: Axial Mounting: Through Hole Capacitance: 0.4pF Circuit: SPST-NO Operate Time: 0.6ms Release Time: 0.2ms Length... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1075754-MDRR-DT-10-1 5-F Packaging: Bulk Type: Glass Body Termination Style: Axial Mounting: Through Hole Capacitance: 1pF Circuit: SPDT Operate Time: 0.7ms Release Time: 1ms... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1079820-MRPR-3-22-38 Packaging: Bulk Type: Glass Body Termination Style: Axial Mounting: Through Hole Capacitance: 0.2pF Circuit: SPST-NO Operate Time: 0.75ms Release Time: 0.3ms Length... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1336599-MDCG-4-12-18 Category: Switches>Magnetic, Reed Switches Packaging: Bulk Type: Glass Body Reed Termination Style: Axial Standard Package: 1,000 Mounting: Through Hole Capacitance: 0.2 pF... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 725131-MDCG-4-22-28 Packaging: Bulk Type: Glass Body Termination Style: Axial Mounting Style: Through Hole Capacitance: 0.2pF Circuit: SPST-NO Operate Time: 0.6ms Release Time: 0.2ms... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 788395-MDSM-10R-20-2 5 Series: MDSM-10 Packaging: Reel package Type: Glass Body Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 125°C Height Above Board:... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 803227-59170-1-S-00- D Packaging: Reel Type: Molded Body Termination Style: Gull Wing Mounting Style: SMD Height Above Board: 0.095" (2.41mm) Capacitance: 0.3pF Circuit: SPST-NO... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 806339-MDRR-DT-15-20 -F Packaging: Bulk Type: Glass Body Termination Style: Axial Mounting Style: Through Hole Capacitance: 1pF Circuit: SPDT Operate Time: 0.7ms Release Time:... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 852046-59166-1-S-00- D Series: 59166 Features: Reed Switch Operate Range 140 V Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 856612-59165-1-T-00- D Series: 59165 Features: Reed Switch Operate Range 140 V Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 884504-MDRR-DT-10-15 -U Series: MDRR-DT Operating Temperature Range: -40°C ~ 125°C Features: Glass Body Reed Switch SPDT 10 ~ 15AT Operate Range 5W 180mA... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 884505-MDRR-DT-20-25 -F Series: MDRR-DT Operating Temperature Range: -40°C ~ 125°C Features: Glass Body Reed Switch SPDT 20 ~ 25AT Operate Range 5W 180mA... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 884506-MDRR-DT-25-30 -F Series: MDRR-DT Operating Temperature Range: -40°C ~ 125°C Features: Glass Body Reed Switch SPDT 25 ~ 30AT Operate Range 5W 180mA... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 884507-MDSM-10R-10-1 5 Series: MDSM-10 Operating Temperature Range: -40°C ~ 125°C Features: Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 884508-MDSM-4R-12-18 Series: MDSM-4 Operating Temperature Range: -40°C ~ 125°C Features: Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 10W 350mA (AC),... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 884510-MDSR-10-8-10 Series: MDSR-10 Operating Temperature Range: -40°C ~ 125°C Features: Glass Body Reed Switch SPST-NO 8 ~ 10AT Operate Range 10W 350mA (AC),... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 907514-59045-010 Series: 59045 Operating Temperature Range: -40°C ~ 105°C Features: Molded Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10W 350mA (AC),... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 919159-FLEX-14-25-30 Series: FLEX-14 Operating Temperature Range: -40°C ~ 125°C Features: Glass Body Reed Switch SPST-NO 25 ~ 30AT Operate Range 10W 350mA (AC),... | |
| Manufacturer: OKI/Metcal Win Source Part Number: 833122-ORD213-1015 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance | |
| Manufacturer: Standex-Meder Electronics Category: Switches Magnetic, Reed Switches Series: MK24 Type: Molded Body Reed Circuit: SPST-NO Operate Range: 23 ~ 50AT Current - Switching: 100mA (AC/DC) Voltage - Switching AC:... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 801233-MK15-B-2 Packaging: Reel Type: Molded Body Termination Style: Gull Wing Mounting Style: SMD Height Above Board: 0.102" (2.60mm) Capacitance: 0.3pF Circuit: SPST-NO Operate... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 802048-MK16-B-2 Packaging: Reel Type: Molded Body Termination Style: Gull Wing Mounting Style: SMD Height Above Board: 0.094" (2.40mm) Capacitance: 0.2pF Circuit: SPST-NO Operate... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 845714-MK24-A-2 Series: MK24 Features: Reed Switch Operate Range 30 V Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 849081-KSK-1A87-1520 Series: KSK Features: Reed Switch Operate Range 200 V Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 849463-KSK-1A87-1015 Series: KSK Features: Reed Switch Operate Range 200 V Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 884978-MK23-35-B-2 Series: MK23 Operating Temperature Range: -40°C ~ 130°C Features: Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 15W 1A (AC/DC)... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 888210-ORD 228VL/10-15 AT Series: ORD Features: Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 100 V Through Hole... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 927205-MK17-B-3 Series: MK17 Operating Temperature Range: -40°C ~ 130°C Features: Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC)... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 927211-MK23-66-B-2 Series: MK23 Operating Temperature Range: -40°C ~ 130°C Features: Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC)... | |
| Win Source Part Number: 1039357-59050-010 Category: Switches>Magnetic, Reed Switches Series: 59050 Type: Molded Body Reed Termination Style: PC Pin Package: Bulk Height Above Board: 0.180" (4.57mm) Standard Package: 200 Capacitance:... | |
| Win Source Part Number: 1076406-MDCG-4-7-18 Category: Switches>Magnetic, Reed Switches Series: MDCG-4 Type: Glass Body Reed Termination Style: Axial Package: Bulk Standard Package: 100 Capacitance: 0.2 pF Circuit: SPST-NO Operate Time:... | |
| Win Source Part Number: 1078403-MDCG-4-22-33 Category: Switches>Magnetic, Reed Switches Series: MDCG-4 Type: Glass Body Reed Termination Style: Axial Package: Bulk Standard Package: 1,000 Capacitance: 0.2 pF Circuit: SPST-NO Operate Time:... | |
| Win Source Part Number: 1109385-MDSM-10R-10- 25 Category: Switches>Magnetic, Reed Switches Series: MDSM-10 Type: Glass Body Reed Termination Style: Gull Wing Package: Tape & Reel Height Above Board: 0.079" (2.00mm) Standard... | |
| Win Source Part Number: 1111298-FLEX-14-10-1 5 Category: Switches>Magnetic, Reed Switches Series: FLEX-14 Type: Glass Body Reed Termination Style: Axial Package: Bulk Standard Package: 1,000 Capacitance: 0.2 pF Circuit: SPST-NO Operate... | |
| Win Source Part Number: 1124137-MDSM-4B-32-3 8 Category: Switches>Magnetic, Reed Switches Series: MDSM-4 Type: Glass Body Reed Termination Style: Gull Wing Package: Bulk Height Above Board: 0.112" (2.85mm) Standard Package: 100... | |
| Win Source Part Number: 1153560-59170-1-T-00 -D Category: Switches>Magnetic, Reed Switches Series: 59170 Type: Molded Body Reed Termination Style: Gull Wing Package: Tape & Reel Height Above Board: 0.095" (2.41mm) Standard... | |
| Win Source Part Number: 1162024-ORD 219/10-15 AT Category: Switches>Magnetic, Reed Switches Series: ORD Type: Glass Body Reed Termination Style: Axial Package: Bulk Standard Package: 1,000 Capacitance: 0.3 pF Circuit: SPST-NO... | |
| Win Source Part Number: 1166098-KSK-1C90U-15 20 Category: Switches>Magnetic, Reed Switches Series: KSK Type: Glass Body Reed Termination Style: Axial Package: Bulk Standard Package: 1,000 Capacitance: 1 pF Circuit: SPDT Operate... | |
| Win Source Part Number: 1203311-MK23-90-C-2 Category: Switches>Magnetic, Reed Switches Series: MK23 Type: Glass Body Reed Termination Style: Gull Wing Package: Tape & Reel Height Above Board: 0.110" (2.80mm) Standard Package:... | |
| Win Source Part Number: 1315726-ORD 229/20-25 AT Category: Switches>Magnetic, Reed Switches Series: ORD Type: Glass Body Reed Termination Style: Axial Package: Bulk Capacitance: 0.5 pF Circuit: SPST-NO Operate Time: 0.6... | |
| Win Source Part Number: 1315934-SW GP560/10-15 AT Category: Switches>Magnetic, Reed Switches Series: GP560 Type: Glass Body Reed Termination Style: Axial Package: Bulk Capacitance: 0.2 pF Circuit: SPST-NO Operate Time: 0.6... | |
| Win Source Part Number: 1337457-CT05-3050-G1 Category: Switches - Magnetic, Reed Switches Series: CT05 Type: Molded Body Reed Termination Style: Gull Wing Package: Tape & Reel Height Above Board: 0.094" (2.40mm)... | |
| Win Source Part Number: 1337458-CT05-3050-J1 Category: Switches - Magnetic, Reed Switches Series: CT05 Type: Molded Body Reed Termination Style: J Lead Package: Tape & Reel Height Above Board: 0.094" (2.40mm)... | |
| Win Source Part Number: 1339878-ORD 2210V/45-55 AT Category: Switches - Magnetic, Reed Switches Series: ORD2210V Type: Glass Body Reed Termination Style: Axial Package: Bulk Standard Package: 1,000 Capacitance: 0.5 pF... | |
| Win Source Part Number: 1349598-RI80SMDM-051 0-J1 Category: Switches - Magnetic, Reed Switches Series: RI-80 Type: Molded Body Reed Termination Style: J Lead Package: Tape & Reel Height Above Board: 0.095"... | |
| Win Source Part Number: 1349599-RI80SMDM-101 5-J1 Category: Switches - Magnetic, Reed Switches Series: RI-80 Type: Molded Body Reed Termination Style: J Lead Package: Tape & Reel Height Above Board: 0.095"... | |
| Win Source Part Number: 1349906-RI-80SMD0515 -J Category: Switches - Magnetic, Reed Switches Series: RI-80 Type: Glass Body Reed Termination Style: J Lead Package: Tape & Reel Height Above Board: 0.076"... | |
| Win Source Part Number: 1354834-59165-1-S-00 -D Category: Switches - Magnetic, Reed Switches Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. Type: Molded Body... | |
| Win Source Part Number: 1355797-MDSR-4-22-38 Category: Switches - Magnetic, Reed Switches Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Glass Body Reed... | |
| Win Source Part Number: 1375816-59165-1-S-00 -A Category: Switches - Magnetic, Reed Switches Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. Type: Molded Body... | |
| Win Source Part Number: 1375862-MDSR-7-10-25 Category: Switches - Magnetic, Reed Switches Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: Glass Body Reed... | |
| Win Source Part Number: 1375870-MISM-7R-6-10 Category: Switches - Magnetic, Reed Switches Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Glass Body Reed... | |
| Win Source Part Number: 1375873-MDSR-7-10-15 Category: Switches - Magnetic, Reed Switches Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. Type: Glass Body Reed... | |
| Win Source Part Number: 969552-MK15-C-2 Category: Switches>Magnetic, Reed Switches Series: MK15 Type: Molded Body Reed Termination Style: Gull Wing Package: Tape & Reel Height Above Board: 0.102" (2.60mm) Standard Package:... | |
| Win Source Part Number: 981837-MDSM-DTR-15-2 0 Category: Switches>Magnetic, Reed Switches Series: MDSM-DT Type: Glass Body Reed Termination Style: Gull Wing Package: Tape & Reel Height Above Board: 0.101" (2.56mm) Standard... | |
| Win Source Part Number: 992398-HA15-2-17-23 Category: Switches>Magnetic, Reed Switches Series: HA15-2 Type: Glass Body Reed Termination Style: Axial Package: Bulk Standard Package: 1,000 Capacitance: 0.2 pF Circuit: SPST-NO Operate Time:... |