Manufacturer: IXYS
Win Source Part Number: 848163-DSA75-16B
Features: Diode 1600 V
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DSA7516B, Q3238069
Diode Avalanche 1600V 110A Chassis, Stud Mount DO-203AB
DIODE AVAL 1.6KV 110A DO203AB
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 848163-DSA75-16B | DSA75-16B-ND | DSA75-16B | DSA75-16B |
| Product Name | Diodes, Rectifiers - Single - DSA75-16B | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single |