Diode Avalanche 400V 1A Surface Mount DO-220AA (SMP)
Diode Avalanche 400V 1A Surface Mount DO-220AA (SMP)
Diode Avalanche 400V 1A Surface Mount DO-220AA (SMP)
Manufacturer: Vishay
Win Source Part Number: 1020647-AU1PG-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 1μA @ 400V
Capacitance @ Vr, F: 11pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Rectifier Diode, Avalanche, 1 Element, 1A, 400V V(RRM), Silicon, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN Product overview: AU1PG-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU1PG-M3/84A can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 400V 1A DO220AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | AU1PG-M3/84AGIDKR-ND | 1020647-AU1PG-M3/84A | 280-AU1PG-M3/84A | AU1PG-M3/84A | AU1PG-M3/84A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - AU1PG-M3/84A | 1A 400V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Configuration | Single | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 1.5 volts | 1.5 volts | |||
| VR | 400 volts |