Manufacturer: Vishay
Win Source Part Number: 1025604-BYT52M-TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1.4A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Defence, Military & Aerospace
Diode Switching 1KV 1.4A 2-Pin SOD-57 T/R Product overview: BYT52M-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT52M-TR can be used for catalog matching and distributor lookup.
Diode Avalanche 1000V 1.4A Through Hole SOD-57
Diode Avalanche 1000V 1.4A Through Hole SOD-57
DIODE AVALANCHE 1KV 1.4A SOD57
Rectifiers 1.4 Amp 1000 Volt 50 Amp IFSM
AVALANCHE DIODE, 1.4A, 1KV, SOD-57; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1.4A; Diode Configuration:Single
DIODE, STANDARD, 1.4A, 1KV, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1.4A; Diode Configuration:Single
DIODE AVALANCHE 1KV 1.4A SOD57
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Diodes | Avalanche Diodes |
| Product Number | 1025604-BYT52M-TR | 280-BYT52M-TR | BYT52MGITR-ND | BYT52M-TR | BYT52M-TR | 32C9308 | 28X7087 | BYT52M-TR |
| Product Name | Diodes, Rectifiers - Single - BYT52M-TR | 1KV 1.4A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Avalanche Diode, 1.4A, 1Kv, Sod-57; Repetitive Peak Reverse Voltage Vishay | Diode, Standard, 1.4A, 1Kv, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay | Single Diodes |
| Configuration | Single | |||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 1000 volts | 1000 volts | ||||||
| IR | 0.0050 mA | 0.0050 mA |