Manufacturer: Vishay
Win Source Part Number: 113026-BYV26C-TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Defence, Military & Aerospace
Diode Avalanche 600V 1A Through Hole SOD-57
Diode Avalanche 600V 1A Through Hole SOD-57
Avalanche Sinterglass Diode Fast
Avalanche Sinterglass Diode Fast
Avalanche Sinterglass Diode Fast
600V 1A Avalanche Diode, SOD-57, T/R Product overview: BYV26C-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26C-TR can be used for catalog matching and distributor lookup.
Rectifiers 1 Amp 600 Volt 30 Amp IFSM
DIODE AVALANCHE 600V 1A SOD57
600V 2.5V@1A 1A SOD-57 Avalanche Diodes ROHS
Diode, Ultrafast; 2.5 V (Max.); 1 A IF;600V; 30A Ifms; 5 uA (Max.) IR; SOD-57
DIODE AVALANCHE 600V 1A SOD57
AVALANCHE DIODE, 1A, 600V, SOD-57; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
AVALANCHE DIODE, 1A, 600V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
DIODE AVALANCHE 600V 1A SOD57
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Avalanche Diodes | Avalanche Diodes | Rectifiers | Avalanche Diodes | Avalanche Diodes | Avalanche Diodes |
| Product Number | 113026-BYV26C-TR | 112-BYV26C-TR-ND | 1808217 | 280-BYV26C-TR | BYV26C-TR | 884-BYV26C-TR | BYV26C-TR | 70061679 | BYV26C-TR | 32C9380 | 29K9672 | BYV26C-TR |
| Product Name | Diodes, Rectifiers - Single - BYV26C-TR | Single Diodes | Zener Diodes | 600V 1A Diode and Rectifier | Rectifiers | DIODE AVALANCHE 600V 1A SOD57 | Diodes >> Avalanche Diodes | Diode, Ultrafast; 2.5 V (Max.); 1 A IF;600V; 30A Ifms; 5 uA (Max.) IR; SOD-57 | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 1A, 600V, Sod-57; Repetitive Peak Reverse Voltage Vishay | Avalanche Diode, 1A, 600V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay | Single Diodes |
| Configuration | Single | Single | Single | |||||||||
| Life Cycle Stage | Active | Active | Active | |||||||||
| VF | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||||
| VR | 600 volts | 600 volts | 600 volts | 600 volts | 600 volts | |||||||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA |