Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP050xBA - SP0504BAHT SP0504BAHT

Description
The surface mount family of arrays designed to suppress ESD and other transient overvoltage events. These arrays are used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements). The series are used to help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have been tailored for transient protection. The low capacitance and clamp voltage are ideal for high-speed signal line protection.
Request a Quote Datasheet
Description
The surface mount family of arrays designed to suppress ESD and other transient overvoltage events. These arrays are used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements). The series are used to help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have been tailored for transient protection. The low capacitance and clamp voltage are ideal for high-speed signal line protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP050xBA - SP0504BAHT - SP0504BAHT - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP050xBA - SP0504BAHT
SP0504BAHT
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP050xBA - SP0504BAHT SP0504BAHT
The surface mount family of arrays designed to suppress ESD and other transient overvoltage events. These arrays are used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements). The series are used to help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have been tailored for transient protection. The low capacitance and clamp voltage are ideal for high-speed signal line protection.

The surface mount family of arrays designed to suppress ESD and other transient overvoltage events. These arrays are used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements). The series are used to help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have been tailored for transient protection. The low capacitance and clamp voltage are ideal for high-speed signal line protection.

Supplier's Site
Singapore, Singapore
5.5V 8V SOT-23 TVS Protection Diode
144-SP0504BAHT
5.5V 8V SOT-23 TVS Protection Diode 144-SP0504BAHT
TVS Diode, 5.5V, Unidirectional, 4-Ch, SOT-23-5, 8V Clamp Product overview: SP0504BAHT from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 8V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 8V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0504BAHT can be used for catalog matching and distributor lookup.

TVS Diode, 5.5V, Unidirectional, 4-Ch, SOT-23-5, 8V Clamp Product overview: SP0504BAHT from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 8V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 8V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0504BAHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SP0504BAHT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SP0504BAHT-ND
TVS Diodes SP0504BAHT-ND
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-5

8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-5

Buy Now Datasheet
Electronic Wholesale - SP0504BAHT - 1256842-SP0504BAHT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SP0504BAHT
1256842-SP0504BAHT
Electronic Wholesale - SP0504BAHT 1256842-SP0504BAHT
Manufacturer: Littelfuse Inc. Win Source Part Number: 1256842-SP0504BAHT Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Safety Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5.5V (Maximum) Voltage - Clamping (Maximum) at Ipp: 8.5V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1256842-SP0504BAHT
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 4
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Safety
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5.5V (Maximum)
Voltage - Clamping (Maximum) at Ipp: 8.5V

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP0504BAHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP0504BAHT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP0504BAHT
TVS DIODE 5.5VWM 8.5VC SOT23-5

TVS DIODE 5.5VWM 8.5VC SOT23-5

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SP0504BAHT 144-SP0504BAHT SP0504BAHT-ND 1256842-SP0504BAHT SP0504BAHT
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP050xBA - SP0504BAHT 5.5V 8V SOT-23 TVS Protection Diode TVS Diodes Electronic Wholesale - SP0504BAHT Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
CT 30 pF
Configuration Single Single
Package Tape and Reel SC-74; SC-74A, SOT-753 SOT23; SOT-23-5
Unlock Full Specs
to access all available technical data