Manufacturer: Vishay
Win Source Part Number: 133599-BYG22A-E3/TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 1μA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Diode Avalanche 50V 2A Surface Mount DO-214AC (SMA)
Diode Avalanche 50V 2A Surface Mount DO-214AC (SMA)
Diode Avalanche 50V 2A Surface Mount DO-214AC (SMA)
DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYG22A-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG22A-E3/TR3 can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 50V 2A DO214AC
DIODE, ULTRAFAST, 2A, 50V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single
DIODE, ULTRAFAST, 2A, 50V, DO-214AC-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 133599-BYG22A-E3/TR3 | BYG22A-E3/TR3GITR-ND | 280-BYG22A-E3/TR3 | BYG22A-E3/TR3 | BYG22A-E3/TR3 | 76K2922 |
| Product Name | Diodes, Rectifiers - Single - BYG22A-E3/TR3 | Single Diodes | 2 A 50 V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Ultrafast, 2A, 50V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Configuration | Single | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 50 volts | |||||
| IR | 1.00E-3 mA |