Littelfuse, Inc. 600W Surface Mount TVS Diode SMBJ220A

Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet
Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Surface Mount TVS Diode - SMBJ220A - Littelfuse, Inc.
Rosemont, IL, United States
600W Surface Mount TVS Diode
SMBJ220A
600W Surface Mount TVS Diode SMBJ220A
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

Supplier's Site Datasheet
TVS Diodes - SMBJ220ALFCT-ND - DigiKey
Thief River Falls, MN, United States
356V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

356V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ220ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
356V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

356V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ220ALFTR-ND - DigiKey
Thief River Falls, MN, United States
356V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

356V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMBJ220A - 1251475-SMBJ220A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ220A
1251475-SMBJ220A
TVS - TVS - Diodes - SMBJ220A 1251475-SMBJ220A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1251475-SMBJ220A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251475-SMBJ220A
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now
TVS Diodes - 552280 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552280
TVS Diodes 552280
TVS Surf Mt DO214AA SMBJ220A

TVS Surf Mt DO214AA SMBJ220A

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMBJ220A
TVS Diodes / ESD Suppressors SMBJ220A
TVS Diodes / ESD Suppressors 600W 220V 5% Uni-Directional

TVS Diodes / ESD Suppressors 600W 220V 5% Uni-Directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ220A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ220A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ220A
TVS DIODE 220VWM 356VC DO214AA

TVS DIODE 220VWM 356VC DO214AA

Supplier's Site
Tvs Diode, 600W, 220V, Do-214Aa; Product Range Littelfuse - 26K7428 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 220V, Do-214Aa; Product Range Littelfuse
26K7428
Tvs Diode, 600W, 220V, Do-214Aa; Product Range Littelfuse 26K7428
TVS DIODE, 600W, 220V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:220V; Clamping Voltage Max:356V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:246V RoHS Compliant: Yes

TVS DIODE, 600W, 220V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:220V; Clamping Voltage Max:356V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:246V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 220V, Do-214Aa; Product Range Littelfuse - 06R1926 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 220V, Do-214Aa; Product Range Littelfuse
06R1926
Tvs Diode, 600W, 220V, Do-214Aa; Product Range Littelfuse 06R1926
TVS DIODE, 600W, 220V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:220V; Clamping Voltage Max:356V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:246V RoHS Compliant: Yes

TVS DIODE, 600W, 220V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:220V; Clamping Voltage Max:356V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:246V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 220V, Unidir, Do-214Aa; Product Range Littelfuse - 15AC8667 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 220V, Unidir, Do-214Aa; Product Range Littelfuse
15AC8667
Tvs Diode, 600W, 220V, Unidir, Do-214Aa; Product Range Littelfuse 15AC8667
TVS DIODE, 600W, 220V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:220V; Clamping Voltage Vc Max:356V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 220V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:220V; Clamping Voltage Vc Max:356V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
TVS Diodes - SMBJ220A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMBJ220A
TVS Diodes SMBJ220A
TVS DIODE 220VWM 356VC DO214AA

TVS DIODE 220VWM 356VC DO214AA

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ220A SMBJ220ALFCT-ND 1251475-SMBJ220A 552280 SMBJ220A SMBJ220A 26K7428 15AC8667 SMBJ220A
Product Name 600W Surface Mount TVS Diode TVS Diodes TVS - TVS - Diodes - SMBJ220A TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 220V, Do-214Aa; Product Range Littelfuse Tvs Diode, 600W, 220V, Unidir, Do-214Aa; Product Range Littelfuse TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VC 356 volts 356 volts 356 volts 356 volts 356 volts
VBR 246 to 272 volts 246 volts 246 volts 246 volts 246 volts
Configuration Single
Package SMB; DO-214AA, SMB DO-201; DO-201 DO-214AA-2 (SMB) SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMB) DO-214AA SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data