The BYW74TR is a fast recovery avalanche diode designed for applications requiring efficient rectification and switching. It features a maximum DC reverse voltage of 400 V and an average rectified current of 3 A. The diode exhibits a forward voltage drop of up to 1.1 V at 3 A and a reverse recovery time of 200 ns, making it suitable for high-speed applications. The device is housed in a SOD-64 package with plated axial leads, allowing for versatile mounting options. It operates within a junction temperature range of -55°C to +175°C and has a low reverse leakage current of 5 µA at 400 V. This diode is ideal for use in TV-line output circuits and switch mode power supplies.
Diode Switching 400V 3A 2-Pin SOD-64 T/R Product overview: BYW74TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW74TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 977221-BYW74TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 12,500
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 200 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-64, Axial
Supplier Device Package: SOD-64
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BYW74
Diode Avalanche 400V 3A Through Hole SOD-64
DIODE AVALANCHE 400V 3A SOD64
Rectifiers 3.0 Amp 400 Volt 100 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Avalanche Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-BYW74TR | 977221-BYW74TR | BYW74TR-ND | BYW74TR | BYW74TR |
| Product Name | 400V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | SOD-64, Axial | SOD-64 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Configuration | Single | ||||
| VF | 1.1 volts | 1.1 volts |