1.5A 800V Avalanche Rectifier Diode SMA SMD Product overview: BYG21K-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG21K-E3/TR can be used for catalog matching and distributor lookup.
Diode Avalanche 800V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 800V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 800V 1.5A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 012387-BYG21K-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1.5A
Reverse Recovery Time (trr): 120ns
Current - Reverse Leakage @ Vr: 1μA @ 800V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
DIODE AVAL 800V 1.5A DO214AC
DIODE, STANDARD, 1.5A, 800V, DO-214AC-2; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE, STANDARD, 1.5A, 800V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1.5A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-BYG21K-E3/TR | BYG21K-E3/GITR-ND | 012387-BYG21K-E3/TR | BYG21K-E3/TR | BYG21K-E3/TR | 18X0157 |
| Product Name | SMD 1.5A 800V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BYG21K-E3/TR | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Standard, 1.5A, 800V, Do-214Ac-2; Repetitive Peak Reverse Voltage Vishay |
| Package | Tape and Reel | SMA; DO-214AC (SMA) | DO-214AC (SMA) | SMA | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1.5 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Configuration | Single |