Win Source Electronics Datasheets for Fiber Optic Transmitters
Fiber optic transmitters are devices that include an LED or laser source, and signal conditioning electronics, to inject a signal into fiber.
Fiber Optic Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1180197-HFBR-1521 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited... | |
| Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1180198-HFBR-1522 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited... | |
| Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1180199-HFBR-1523 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance... | |
| Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1180201-HFBR-1527 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited... | |
| Manufacturer: AMIS Category: Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Power Per... | |
| Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1180186-HFBR-1412Z Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited | |
| Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1180193-HFBR-1505AZ Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited | |
| Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1180196-HFBR-1515BZ Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited | |
| Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1180200-HFBR-1523Z Family Name: HFBR-1523 Manufacturer Homepage: www.avagotech.com Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022... | |
| Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1180202-HFBR-1527Z Family Name: HFBR-1527Z Manufacturer Homepage: www.avagotech.com Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 001575-HFBR-1531Z Connector Type: Versatile Link Capacitance: 86pF Voltage - DC Reverse (Vr) (Max): 5V Forward Voltage: 2.02V Wavelength: 600nm Categories: Optoelectronics Status: Active... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 001576-HFBR-1533Z Connector Type: Versatile Link Capacitance: 86pF Voltage - DC Reverse (Vr) (Max): 5V Forward Voltage: 2.02V Family Name: HFBR-1533 Wavelength: 600nm Categories:... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 068054-HFBR-1521ETZ Connector Type: Versatile Link Capacitance: 86pF Voltage - DC Reverse (Vr) (Max): 5V Forward Voltage: 1.67V Wavelength: 660nm Categories: Optoelectronics Status: Active... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 068055-HFBR-1524Z Connector Type: Versatile Link Capacitance: 86pF Voltage - DC Reverse (Vr) (Max): 5V Forward Voltage: 2.02V Family Name: HFBR-1524 Wavelength: 660nm Categories:... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 085486-HFBR-1412TZ Connector Type: ST Capacitance: 55pF Voltage - DC Reverse (Vr) (Max): 1.8V Forward Voltage: 1.7V Family Name: HFBR-1412 Wavelength: 820nm Categories: Optoelectronics... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 085888-HFBR-1414TZ Connector Type: ST Capacitance: 55pF Voltage - DC Reverse (Vr) (Max): 1.8V Forward Voltage: 1.7V Family Name: HFBR-1414 Wavelength: 820nm Categories: Optoelectronics... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 1142851-AFBR-1310Z Connector Type: FC/PC Capacitance: 5pF Wavelength: 1310nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Voltage - DC Reverse (Vr) (Maximum): 5V Current - DC... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 1180185-HFBR-1119TZ Connector Type: ST Wavelength: 1300nm Spectral Bandwidth: 137nm Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.avagotech.com Current - DC Forward (If) (Maximum): 185mA... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 1180187-HFBR-1414MZ Connector Type: ST Capacitance: 55pF Family Name: HFBR-1414 Wavelength: 820nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Voltage - DC Reverse (Vr) (Maximum): 1.8V... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 1180189-HFBR-1415TZ Connector Type: ST Wavelength: 820nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Voltage - DC Reverse (Vr) (Maximum): 3.8V Current - DC Forward (If)... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 1180190-HFBR-1415Z Connector Type: ST Wavelength: 820nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Voltage - DC Reverse (Vr) (Maximum): 3.8V Current - DC Forward (If)... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 1180191-HFBR-1424Z Connector Type: FC Wavelength: 820nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Voltage - DC Reverse (Vr) (Maximum): 3.8V Current - DC Forward (If)... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 1180195-HFBR-1515BFZ Connector Type: ST Capacitance: 60pF Wavelength: 650nm Spectral Bandwidth: 21nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Voltage - DC Reverse (Vr) (Maximum): 3V... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 1180203-HFBR-1531 Connector Type: Versatile Link Capacitance: 86pF Wavelength: 600nm Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.home.agilent.com Voltage - DC Reverse (Vr) (Maximum): 5V... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 1180204-HFBR-1533 Connector Type: Versatile Link Capacitance: 86pF Wavelength: 600nm Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.home.agilent.com Voltage - DC Reverse (Vr) (Maximum): 5V... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 204774-HFBR14E4 Connector Type: SC Capacitance: 55pF Voltage - DC Reverse (Vr) (Max): 1.8V Forward Voltage: 1.7V Wavelength: 820nm Categories: Optoelectronics Status: Active Continuous... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 204775-HFBR-1531ETZ Connector Type: Versatile Link Capacitance: 86pF Voltage - DC Reverse (Vr) (Max): 5V Forward Voltage: 1.67V Wavelength: 660nm Categories: Optoelectronics Status: Active... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 204776-HFBR-1532Z Connector Type: Versatile Link Capacitance: 86pF Voltage - DC Reverse (Vr) (Max): 5V Forward Voltage: 2.02V Wavelength: 600nm Categories: Optoelectronics Status: Active... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 45005-HFBR-1414T Connector Type: ST Capacitance: 55pF Voltage - DC Reverse (Vr) (Max): 1.8V Forward Voltage: 1.7V Family Name: HFBR-1414 Wavelength: 820nm Categories: Optoelectronics... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 731191-HFBR-1526 Categories: Optoelectronics Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity:... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 776000-HFBR-1532ETZ Series: * Connector Type: Versatile Link Capacitance: 86pF Voltage - Forward (Vf) (Typ): 1.67V Family Name: HFBR-1532ET Wavelength: 660nm Categories: Optoelectronics Current... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 776001-HFBR-2532ETZ Series: HFBR-0500ETZ Connector Type: Versatile Link Capacitance: 86pF Voltage - Forward (Vf) (Typ): 1.67V Family Name: HFBR-2532ET Wavelength: 660nm Categories: Optoelectronics Current... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 853001-HFBR-1541ETZ Series: Versatile Link Features: Fiber Optic Transmitter 660nm 5V Versatile Link Package: Tube Family Name: HFBR-1541 Categories: Optoelectronics ECCN: 5A991B4A Popularity: Medium... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 873522-HFBR-1532 Features: Fiber Optic Transmitter 600nm 1.67V 60 mA Versatile Link Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B4A Popularity: Medium Fake... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 873523-HFBR-1537Z Features: Fiber Optic Transmitter 650nm 2.1V 80 mA Versatile Link Package: Bulk Family Name: HFBR-1537 Categories: Optoelectronics ECCN: 5A991B4A Popularity: Medium Fake... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 911186-AFBR-1521CZ Series: Versatile Link Features: Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link Package: Tray Family Name: AFBR-1521 Categories: Optoelectronics ECCN:... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 911187-AFBR-1528CZ Features: Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link Package: Tray Family Name: AFBR-1528 Categories: Optoelectronics ECCN: 5A991B1 Popularity: High... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 920190-HFBR-1402Z Features: Fiber Optic Transmitter 820nm 1.7V 100 mA SMA Package: Bulk Family Name: HFBR-1402 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 920191-HFBR-1414PZ Series: HFBR-14xxZ Features: Fiber Optic Transmitter 820nm 1.7V 60 mA ST Package: Tube Family Name: HFBR-1414 Categories: Optoelectronics ECCN: 5A991B1 Popularity: High... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 920192-HFBR-1454Z Features: Fiber Optic Transmitter 820nm 1.7V 60 mA ST Package: Bulk Family Name: HFBR-1454 Categories: Optoelectronics ECCN: 5A991B4A Popularity: High Fake Threat... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 920193-HFBR-1505AFZ Features: Fiber Optic Transmitter 650nm 2.1V 60 mA SMA Package: Bulk Family Name: HFBR-1505 Categories: Optoelectronics ECCN: 5A991B4A Popularity: High Fake Threat... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 920194-HFBR-1506AFZ Features: Fiber Optic Transmitter 650nm 2.1V 60 mA SMA Package: Bulk Family Name: HFBR-1506 Categories: Optoelectronics ECCN: 5A991B4A Popularity: High Fake Threat... | |
| Manufacturer: Broadcom Limited Win Source Part Number: 920199-HFBR-1525EZ Features: Fiber Optic Transmitter Package: Bulk Family Name: HFBR-1525 Categories: Optoelectronics ECCN: 5A991B4A Popularity: High Fake Threat In the Open Market: 89... | |
| Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 889987-PLT132 Series: PLT Features: Fiber Optic Transmitter 660nm - Connector-less Package: Bulk Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In... | |
| Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 889988-PLT133/T10W Features: Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V Package: Bulk Part Status: Obsolete Family Name: PLT133/T10 Categories:... | |
| Manufacturer: Foxconn Optical Interconnect Technology, Inc. Win Source Part Number: 911201-AFBR-77D2SZ Series: * Features: Fiber Optic Transmitter with Driver Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B1 Popularity: High... | |
| Manufacturer: Industrial Fiberoptics Win Source Part Number: 804688-IF-E96E Connector Type: Connector-less Capacitance: 35pF Voltage - Forward (Vf) (Typ): 2V Wavelength: 645nm Spectral Bandwidth: 20nm Voltage - DC Reverse (Vr) (Maximum):... | |
| Manufacturer: Infineon Technologies Win Source Part Number: 1095418-SFH756 Categories: Uncategorized Status: Discontinued at Digi-Key Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance | |
| Manufacturer: Infineon Technologies Win Source Part Number: 124974-SFH250V Capacitance: 11pF Voltage - DC Reverse (Vr) (Max): 30V Family Name: SFH250V Wavelength: 850nm Spectral Bandwidth: 400nm Categories: Optoelectronics Alternative Parts (Cross-Reference):... | |
| Manufacturer: OPTEK Technologies Win Source Part Number: 1234005-OPF1414 Manufacturer Homepage: www.optekinc.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance | |
| Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 319017-SFH350 Capacitance: 21.5pF Wavelength: 850nm Spectral Bandwidth: 400nm Categories: Optoelectronics Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Low Fake Threat... | |
| Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance | |
| Manufacturer: Sharp Microelectronics Win Source Part Number: 802312-GP1FSV51TKVF Part Status: Obsolete (End Of Life) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer... | |
| Manufacturer: Sharp Microelectronics Win Source Part Number: 807077-GP1FSV51TK0F Applications: General Purpose Data Rate: 13.2Mbps Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 55 pct. | |
| Manufacturer: Sharp Microelectronics Win Source Part Number: 872841-GP1FMV51TK0F Features: Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13 mA Package: Tube Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99... | |
| Manufacturer: Sharp Microelectronics Win Source Part Number: 872842-GP1FSV31TK0F Features: Fiber Optic Transmitter with Driver - 15.5Mbps 2.7V ~ 5.25V Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium... | |
| Mfr: TE Connectivity Aerospace, Defense and Marine Category: Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated Packaging: Bulk Part Status: Obsolete Voltage - Rated: 6.3V Size / Dimension: 0.256"... | |
| Win Source Part Number: 1002711-AFBR-1539Z Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Series: Versatile Link Connector Type: Versatile Link Package: Bulk Standard Package: 200 Capacitance: 30 pF Voltage -... | |
| Win Source Part Number: 1017080-HFBR-1415PMZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Series: HFBR-14xxZ Connector Type: ST Package: Tube Standard Package: 60 Capacitance: 70 pF Voltage - DC Reverse... | |
| Win Source Part Number: 1028082-HFBR-1115TZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Connector Type: ST Package: Tube Standard Package: 10 Wavelength: 1300nm Spectral Bandwidth: 137nm Alternative Parts (Cross-Reference): HFBR-1115TZHFBR1115T... | |
| Win Source Part Number: 1032991-HFBR-1712TZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Connector Type: ST Package: Bulk Standard Package: 60 Voltage - DC Reverse (Vr) (Max): 2 V Current... | |
| Win Source Part Number: 1060958-GP1FA313TZ Category: Optoelectronics>Fibe r Optics - Transmitters - Drive Circuitry Integrated Package: Bulk Applications: Digital Audio Standard Package: 50 Data Rate: 15.5Mbps Current - Supply: 12... | |
| Win Source Part Number: 1060959-GP1FM313TZ0F Category: Optoelectronics>Fibe r Optics - Transmitters - Drive Circuitry Integrated Package: Tube Applications: Digital Audio Standard Package: 50 Data Rate: 15.5Mbps Current - Supply: 12... | |
| Win Source Part Number: 1091356-SBL82314G Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Series: * Package: Bulk Standard Package: 1 ECCN: 5A991B5A Fake Threat In the Open Market: 76 pct. | |
| Win Source Part Number: 1187490-AFBR-1531CZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Connector Type: Versatile Link Package: Tray Standard Package: 200 Capacitance: 30 pF Voltage - DC Reverse (Vr)... | |
| Win Source Part Number: 1193688-HFBR-1414PTZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Series: HFBR-14xxZ Connector Type: ST Package: Bulk Standard Package: 60 Capacitance: 55 pF Current - DC Forward... | |
| Win Source Part Number: 1242500-SP000063802 Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Connector Type: Connector-less Standard Package: 200 Capacitance: 30 pF Voltage - DC Reverse (Vr) (Max): 3 V... | |
| Win Source Part Number: 1340667-HFBR-1412TMZ Category: Optoelectronics - Fiber Optic Transmitters - Discrete Connector Type: ST Package: Bulk Standard Package: 60 Capacitance: 55 pF Wavelength: 820nm ECCN: EAR99 Fake Threat... | |
| Win Source Part Number: 1377339-1626L3 Category: Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited... | |
| Win Source Part Number: 975012-PLT133/T2 Category: Optoelectronics>Fibe r Optics - Transmitters - Drive Circuitry Integrated Package: Bulk Applications: Digital Audio Standard Package: 500 Data Rate: 16Mbps Wavelength: 660nm Voltage -... | |
| Win Source Part Number: 978087-PLT133/T7 Category: Optoelectronics>Fibe r Optics - Transmitters - Drive Circuitry Integrated Package: Bulk Applications: Digital Audio Standard Package: 500 Data Rate: 16Mbps Wavelength: 660nm Voltage -... |