Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SF4003-TR

Description
Win Source Part Number: 1281813-SF4003-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 25,000 Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 76pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: SOD-57, Axial Supplier Device Package: SOD-57 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SF4003
Request a Quote Datasheet
Description
Win Source Part Number: 1281813-SF4003-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 25,000 Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 76pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: SOD-57, Axial Supplier Device Package: SOD-57 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SF4003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281813-SF4003-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281813-SF4003-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281813-SF4003-TR
Win Source Part Number: 1281813-SF4003-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 25,000 Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 76pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: SOD-57, Axial Supplier Device Package: SOD-57 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SF4003

Win Source Part Number: 1281813-SF4003-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 25,000
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 76pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SF4003

Buy Now Datasheet
200V 1A Diode and Rectifier - 2085-SF4003-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
2085-SF4003-TR
200V 1A Diode and Rectifier 2085-SF4003-TR
Diode Switching 200V 1A 2-Pin SOD-57 T/R Product overview: SF4003-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SF4003-TR can be used for catalog matching and distributor lookup.

Diode Switching 200V 1A 2-Pin SOD-57 T/R Product overview: SF4003-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SF4003-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SF4003-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF4003-TR-ND
Single Diodes SF4003-TR-ND
Diode Avalanche 200V 1A Through Hole SOD-57

Diode Avalanche 200V 1A Through Hole SOD-57

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SF4003-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SF4003-TR
Discrete Semiconductor Products - Diodes - Rectifiers SF4003-TR
DIODE AVALANCHE 200V 1A SOD57

DIODE AVALANCHE 200V 1A SOD57

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SF4003-TR
Rectifiers SF4003-TR
Rectifiers 1.0 Amp 200 Volt 30 Amp IFSM

Rectifiers 1.0 Amp 200 Volt 30 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Avalanche Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1281813-SF4003-TR 2085-SF4003-TR SF4003-TR-ND SF4003-TR SF4003-TR
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 200V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Configuration Single
VF 1 volts 1 volts
VR 200 volts
IR 0.0050 mA
trr 50 ns
Unlock Full Specs
to access all available technical data