Diode Ultra Fast Rectifier 200V 2A
Diode Ultra Fast Rectifier 200V 2A
Diode Ultra Fast Rectifier 200V 2A
Diode Avalanche 200V 2A Through Hole SOD-57
Diode Avalanche 200V 2A Through Hole SOD-57
Manufacturer: Vishay
Win Source Part Number: 012406-BYV27-200-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.07V @ 3A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Family Name: BYV27-200
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYV27-200; FR203;
Introduction Date: May 31, 1999
ECCN: EAR99
Country of Origin: Hungary
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-204AP, GLASS PACKAGE-2, Rectifier Diode Product overview: BYV27-200-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV27-200-TAP can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 200V 2A SOD57
200V Single 1.07V@3A 2A SOD-57 Avalanche Diodes ROHS
DIODE, ULTRAFAST, 2A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single
DIODE, AVALANCHE, 200V, 2 AMP, THROUGH HOLE, SOD-57. FREE 2 YEAR RADWELL WARRANTY
Rectifiers 2.0 Amp 200 Volt 50 Amp IFSM
DIODE AVALANCHE 200V 2A SOD57
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Diodes | General Purpose Diodes | Rectifiers | Avalanche Diodes |
| Product Number | 7003977P | 7003977 | BYV27-200-TAPCT-ND | 012406-BYV27-200-TAP | 280-BYV27-200-TAP | BYV27-200-TAP | BYV27-200-TAP | 89K9678 | 24852262 | BYV27-200-TAP | BYV27-200-TAP |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - BYV27-200-TAP | 2 A 200 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Avalanche Diodes | Diode, Ultrafast, 2A; Repetitive Peak Reverse Voltage Vishay | Diode | Rectifiers | Single Diodes |
| Package | SOD-57 | Sod-57 | SOD-57 | Cut Tape | SOD-57 | SOD-57, Axial | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| trr | 25 ns | 25 ns | 25 ns | 25 ns | 25 ns | ||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ? to 175 C (? to 347 F) | |||||||
| Configuration | Single |