Diode Avalanche 200V 3A Through Hole SOD-64
Diode Avalanche 200V 3A Through Hole SOD-64
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 200V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5624-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5624-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1163912-1N5624-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,500
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Reverse Recovery Time (trr): 7.5 µs
Current - Reverse Leakage @ Vr: 1 µA @ 200 V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-64, Axial
Supplier Device Package: SOD-64
Alternative Parts (Cross-Reference): 1N5624-TR.; 1N5624TR;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N5624CT,1N5624TR
Base Product Number: 1N5624
AVALANCHE DIODE, 3A, 200V, SOD-64; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
DIODE RECTIFIER, STANDARD, 3A, 200V, SOD-64, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
DIODE AVALANCHE 200V 3A SOD64
Rectifiers 3.0 Amp 200 Volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 1N5624TR-ND | 280-1N5624-TR | 1163912-1N5624-TR | 33C2915 | 29X0596 | 1N5624-TR | 1N5624-TR | 884-1N5624-TR |
| Product Name | Single Diodes | 3A 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Avalanche Diode, 3A, 200V, Sod-64; Repetitive Peak Reverse Voltage Vishay | Diode Rectifier, Standard, 3A, 200V, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifiers 3.0 Amp 200 Volt |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package | Tape and Reel | SOD-64, Axial | SOD-64RoHS Compliant: Yes | SOD-64 | ||||
| IO | 3 amps | |||||||
| Configuration | Single | |||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts |