Manufacturer: Vishay
Win Source Part Number: 1018526-AS1PM-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1.5A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 1.5μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 10.4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Diode Avalanche 1000V 1.5A (DC) Surface Mount DO-220AA (SMP)
Diode Avalanche 1000V 1.5A (DC) Surface Mount DO-220AA (SMP)
Diode Avalanche 1000V 1.5A (DC) Surface Mount DO-220AA (SMP)
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.5A, 1000V V(RRM), Silicon, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN Product overview: AS1PM-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS1PM-M3/84A can be used for catalog matching and distributor lookup.
DIODE, STANDARD RECOVERY, 1.5A, 1KV, DO-220AA-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1.5A; Diode Configuration:Single
DIODE AVALANCHE 1KV 1.5A DO220AA
DIODE AVALANCHE 1KV 1.5A DO220AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | 1018526-AS1PM-M3/84A | AS1PM-M3/84ACT-ND | 280-AS1PM-M3/84A | 82T8781 | AS1PM-M3/84A | AS1PM-M3/84A | AS1PM-M3/84A |
| Product Name | Diodes, Rectifiers - Single - AS1PM-M3/84A | Single Diodes | 1.5A 1000V Diode and Rectifier | Diode, Standard Recovery, 1.5A, 1Kv, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Configuration | Single | ||||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1.15 volts | 1.23 volts | 1.15 volts | 1.15 volts | |||
| VR | 1000 volts | 1000 volts | |||||
| IR | 0.0050 mA | 0.0050 mA |