Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
567V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
567V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
567V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251613-SMCJ350CA
Series: SMCJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 350V
Current - Peak Pulse (10/1000μs): 2.6A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 391V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 567V
Alternative Parts (Cross-Reference): 1.5SMC400CA/9A; 1.5SMC400CA/51;
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
TVS DIODE, 1.5KW, 350V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 350V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, SMCJ Series, Bidirectional, 350 V, DO-214AB, 2, 391 V RoHS Compliant: Yes
TVS DIODE 350VWM 567VC DO214AB
TVS DIODE 350VWM 567VC DO214AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ350CA | SMCJ350CALFDKR-ND | 1251613-SMCJ350CA | 06R1997 | 41T0818 | SMCJ350CA | SMCJ350CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS - TVS - Diodes - SMCJ350CA | Tvs Diode, 1.5Kw, 350V, Do-214Ab; Product Range Littelfuse | Transient Voltage Suppressor, Tvs, Smcj Series, Bidirectional, 350 V, Do-214Ab, 2, 391 V Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 567 volts | 567 volts | 567 volts | 567 volts | |||
| VBR | 391 to 432 volts | 391 volts | 391 volts | 391 volts | 391 volts | 391 volts | |
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMCJ) | DO-214AB, SMC |