Diode Avalanche 1000V 1A Surface Mount SMA (DO-214AC)
Diode Avalanche 1000V 1A Surface Mount SMA (DO-214AC)
Diode Avalanche 1000V 1A Surface Mount SMA (DO-214AC)
DIODE AVALANCHE 1KV 1A SMA Product overview: UA1M from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UA1M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366990-UA1M
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Base Product Number: UA1M
Technology: Avalanche
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 3 µA @ 1000 V
Operating Temperature - Junction: -55°C ~ 150°C
1kV Single 1.7V@1A 1A SMA(DO-214AC) Avalanche Diodes ROHS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE AVALANCHE 1KV 1A SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Karl Kruse GmbH & Co. KG | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 1655-UA1MTR-ND | 280-UA1M | 1366990-UA1M | UA1M | UA1M | UA1M |
| Product Name | Single Diodes | 1KV 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Diodes >> Avalanche Diodes | Ultrafast Recovery Rectifiers Rec. Rectifiers,1A,1000V,SMA | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | Tape & Reel (TR) | DO-214AC, SMA | SMA | SMA; SMA | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Configuration | Single | |||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts |